Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1290
1300
1310
1320
1330
1340
1341
1342
1343
1344
1345
1346
1347
1348
1349
1350
1351
1352
1353
1360
1370
1380
1390
1400
1410
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| BAR, FLAT, TOOL STEEL, TYPE W1 | |
| BAR, FLAT, TOOL STEEL, TYPE W2 | |
| BAR, HEXAGON, TOOL STEEL, TYPE 01 | |
| BAR, HEXAGON, TOOL STEEL, TYPE 02 | |
| BAR, HEXAGON, TOOL STEEL, TYPE S1 | |
| BAR, HEXAGON, TOOL STEEL, TYPE S5 | |
| BAR, HEXAGON, TOOL STEEL, TYPE W1 | |
| BAR, METAL, FLAT, COPPER BASE ALLOY 260 | |
| BAR, METAL, FLAT, COPPER BASE ALLOY 268 | |
| BAR, METAL, FLAT, COPPER BASE ALLOY 342 | |
| BAR, METAL, FLAT, COPPER BASE ALLOY 360 | |
| BAR, METAL, HEXAGON, COPPER BASE ALLOY 268 | |
| BAR, METAL, HEXAGON, COPPER BASE ALLOY 342 | |
| BAR, METAL, HEXAGON, COPPER BASE ALLOY 360 | |
| BAR, METAL, OVAL, COPPER BASE ALLOY 268 | |
| BAR, METAL, ROUND, COPPER BASE ALLOY 268 | |
| BAR, METAL, ROUND, COPPER BASE ALLOY 360 | |
| BAR, METAL, SQUARE, COPPER BASE ALLOY 260 | |
| BAR, METAL, SQUARE, COPPER BASE ALLOY 268 | |
| BAR, METAL, SQUARE, COPPER BASE ALLOY 360 | |
| BAR, OCTAGON, TOOL STEEL, TYPE 01 | |
| BAR, OCTAGON, TOOL STEEL, TYPE S1 | |
| BAR, OCTAGON, TOOL STEEL, TYPE S5 | |
| BAR, OCTAGON, TOOL STEEL, TYPE W1 | |
| BAR, RECTANGULAR, TOOL STEEL, TYPE 01 | |
| BAR, RECTANGULAR, TOOL STEEL, TYPE 02 | |
| BAR, RECTANGULAR, TOOL STEEL, TYPE D3 | |
| BAR, RECTANGULAR, TOOL STEEL, TYPE S1 | |
| BAR, ROUND, TOOL STEEL, TYPE 01 | |
| BAR, ROUND, TOOL STEEL, TYPE 02 | |
| BAR, ROUND, TOOL STEEL, TYPE A2 | |
| BAR, ROUND, TOOL STEEL, TYPE D2 | |
| BAR, ROUND, TOOL STEEL, TYPE H21 | |
| BAR, ROUND, TOOL STEEL, TYPE S5 | |
| BAR, ROUND, TOOL STEEL, TYPE W1 | |
| BAR, ROUND, TOOL STEEL, TYPE W2 | |
| BAR, SQUARE, TOOL STEEL, TYPE 01 | |
| BAR, SQUARE, TOOL STEEL, TYPE 02 | |
| BAR, SQUARE, TOOL STEEL, TYPE S5 | |
| BAR, SQUARE, TOOL STEEL, TYPE W1 | |
| BAR, SQUARE, TOOL STEEL, TYPE W2 | |
| BATTERIES, STORAGE: LEAD-ACID, (LOW MAINTENANCE), TYPE 6TL | |
| Battery, Storage, Lead-Acid (Low-Maintenance) Type 6TL | |
| BEARING, ROLLER, NEEDLE, DRAWN OUTER RING, FULL COMPLEMENT, WITHOUT INNER RING, OPEN END, EXTRA PRECISION TYPE | |
| BEARING, ROLLER, NEEDLE: DRAWN OUTER RING, CAGED, WITHOUT INNER RING OPEN AND CLOSED END, STANDARD TYPE | |
| BEARING, ROLLER, NEEDLE: THICK OUTER RING W/ROLLERS, CAGE AND SEALS | |
| Bearing, Roller, Needle: Thick Outer Ring with Rollers, Cage and Seals | |
| CHASSIS, TRAILER: 1/4 TON, 2 WHEEL, MILITARY DESIGN, M569A1 | |
| CHASSIS, TRAILER: 3/4 TON, 2 WHEEL, MILITARY DESIGN, M116A2 | |
| CHASSIS, TRUCK, 5 TON, 6X6, 215 INCH WHEELBASE, MILITARY DESIGN, M63A2C | |
| CLAMP, LOOP, MUFFLER | |
| COMPOSITE LIGHT FRONT, TURN, PARK AND MARKER | |
| COMPOSITE LIGHT, TAIL STOP, TURN AND MARKER | |
| CONNECTOR, PLUG, ELECTRICAL INTERVEHICLE POWER CABLE | |
| CONNECTOR, RECEPTACLE, ELECTRICAL INTERVEHICLE POWER CABLE | |
| DOLLY SET, LIFT, TRANSPORTABLE SHELTER, 5-1/4 TON, M832 | |
| DOLLY SET, LIFT, TRANSPORTABLE SHELTER: 3 TON, M720 | |
| DOLLY SET, LIFT, TRANSPORTABLE SHELTER: 4-1/2 TON, M840 | |
| FASTENERS, RING LOCKED INSERTS AND STUDS, INSTALLATION AND REPLACEMENT OF | |
| FIFTH WHEEL ASSEMBLY-33 INCH UNIVERSAL, TRUCK-TRACTOR, 25000 LB. CAPACITY | |
| FOIL, METAL, FLAT, COPPER BASE ALLOY 260 | |
| GUN, ANTIAIRCRAFT ARTILLERY SELF-PROPELLED: TWIN 40 MM, M42A1 | |
| HOLE PREPARATION \x96 RING LOCKED INSERTS AND STUDS STANDARD DIMENSIONS FOR | |
| HOLE PREPARATION \x96 RING LOCKED INSERTS AND STUDS, HIGH STRENGTH, STANDARD DIMENSIONS FOR | |
| Hole Preparation-Ring Locked Inserts and Studs, High Strength, Standard Dimensions for | |
| HOLE PREPARATION-RING LOCKED INSERTS AND STUDS, STANDARD DIMENSIONS FOR | |
| Hole Preparation-Ring Locked Insets and Studs, Standard Dimensions for | |
| HOLE-PREPARATION-RIN G LOCKED INSERTS AND STUDS, HIGH STRENGTH, STANDARD DIMENSIONS FOR | |
| Hose and Hose Assembly, Type 1, Rubber: Fuel and Oil, Low Pressure, Flared Tube | |
| HOSE AND HOSE ASSEMBLY, TYPE I, RUBBER: FUEL AND OIL, LOW PRESSURE, FLARED TUBE | |
| HOSE AND HOSE ASSEMBLY, TYPE III, NONMETALLIC: FUEL AND OIL, MEDIUM PRESSURE, FLARED TUBE | |
| HOSE ASSEMBLY, NONMETALLIC: FUEL AND OIL, MEDIUM PRESSURE, FLARED TUBE | |
| Hose Assembly, Nonmetallic: Fuel and Oil, Medium, Pressure, Flared Tube | |
| HOSE ASSEMBLY, RUBBER: FUEL AND OIL, LOW PRESSURE, FLARED TUBE | |
| HOSE, NONMETALLIC, STRAIGHT, ENGINE COOLANT | |
| INSERT, SCREW THREAD-LOCKED IN, RING LOCKED, SERRATED, DESIGN AND USAGE LIMITATIONS FOR | |
| INSERT, SCREW THREAD-LOCKED IN, RING LOCKED, SERRATED, HIGH STRENGTH | |
| INSERT, SCREW THREAD-LOCKED IN, RING LOCKED, SERRATED | |
| Nut, Plain, Hexagon - Brass, Black Chemical Finish, UNC-2B | |
| NUT, PLAIN, HEXAGON \x96 BRASS, BLACK CHEMICAL FINISH, UNC-2B | |
| NUT, PLAIN, HEXAGON BRASS, BLACK CHEMICAL FINISH, UNC-2B | |
| NUT, PLAIN, HEXAGON-BRASS, BLACK CHEMICAL FINISH, UNF-2B | |
| NUT, PLAIN, HEXAGON-CARBON STEEL, CADMIUM PLATED, UNC-2B (In./MM) | |
| NUT, PLAIN, HEXAGON-CARBON STEEL, CADMIUM PLATED, UNC-2B(IN./MM) | |
| NUT, PLAIN, HEXAGON-CARBON STEEL, CADMIUM PLATED, UNF-2B (IN./MM) | |
| NUT, PLAIN, HEXAGON-STEEL, CORROSION RESISTING, 300 SERIES, PASSIVATED, UNC-2B | |
| NUT, PLAIN, HEXAGON-STEEL, CORROSION RESISTING, 300 SERIES, PASSIVATED, UNF-2B | |
| NUT, SELF-LOCKING, FLANGED, PREVAILING TORQUE, STEEL, CADMIUM, UNC AND UNF | |
| NUT: SQUARE, HEXAGON, CAP, SLOTTED, CASTLE, KNURLED, WELDING AND SINGLE BALL SEAT | |
| PATCH, PNEUMATIC TIRE REPAIR: CHEMICAL CURED NYLON AND VULCANIZING FLUID | |
| PATCH, PNEUMATIC TIRE REPAIR: SEMI-CURED NYLON | |
| PIN, SPRING-TUBULAR, COILED, LIGHT DUTY | |
| PLATE, METAL, COPPER BASE ALLOY 230 | |
| PLATE, METAL, COPPER BASE ALLOY 260 | |
| PLATE, METAL, COPPER BASE ALLOY 268 | |
| PLATE, METAL, COPPER BASE ALLOY 353 | |
| PLATE, TOOL STEEL, TYPE 01 | |
| Recommended Practice for the Requirements and Characteristics of Documents Intended for Optical Scanning | |
| RECOVERY VEHICLE, FULL-TRACKED: MEDIUM, M88A1 | |
| RING, LOCK, SERRATED | |
| RING, LOCKED, SERRATED-HIGH STRENGTH | |
| SCREW, MACHINE \x96 FLAT COUNTERSUNK HEAD, 82 DEGREE, CROSS-RECESSED, CORROSION RESISTANT STEEL, UNF-2A | |
| SCREW, MACHINE, PAN HEAD, CROSS RECESSED, CORROSION RESISTING STEEL, UNF-2A | |
| SCREW, MACHINE-FLAT COUNTERSUNK HEAD, 82 DEG., CROSS-RECESSED, CORROSION - RESISTANT STEEL, UNC-2A | |
| SCREW, MACHINE-FLAT COUNTERSUNK HEAD, 82 DEG., CROSS-RECESSED, CORROSION RESISTANT STEEL, UNF-2A | |
| Screw, Machine-Flat Countersunk Head, 82 Degree, Cross-Recessed, Corrosion Resistant Steel, UNF-2A | |
| SCREW, SHOULDER - SOCKET HEAD, HEXAGON, ALLOY STEEL, CADMIUM PLATED, UNC-3A | |
| SEMITRAILER, FLAT BED: BREAKBULK/CONTAINER TRANSPORTER, 22-1/2 TON, M871 | |
| SEMITRAILER, TANK: 5000 GAL, BULK HAUL, SELF LOAD/UNLOAD, M967 | |
| SEMITRAILER, TANK: 5000 GAL, FUEL DISPENSING, M969 | |
| SEMITRAILER, TANK: 5000 GAL, FUEL DISPENSING, UNDER/OVERWING, M970 | |
| SEMITRAILER, VAN: 10 TON, 4 WHEEL, DATA CENTER, M971 | |
| SEMITRAILER, VAN: 10 TON, 4 WHEEL, REPAIR FACILITY, M991 | |
| SEMITRAILER, VAN: 10 TON, 4 WHEEL, TEST STATION, M995 | |
| SEMITRAILER, VAN: REPAIR PARTS STORAGE, 6 TON, 4 WHEEL, M750 | |
| SEMITRAILER, VAN: SHOP, FOLDING SIDE, AIR CONDITIONED, 6-TON, 4-WHEEL, M447C | |
| SETSCREW - HEXAGON SOCKET, FLAT POINT, ALLOY STEEL, CADMIUM PLATED, UNF-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW, HEXAGON SOCKET, CUP POINT, ALLOY STEEL, CADMIUM PLATED, UNF-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW-HEXAGON SOCKET HEAD, OVAL POINT, ALLOY STEEL, CADMIUM PLATED, UNC-3A | |
| SETSCREW-HEXAGON SOCKET, CUP POINT, ALLOY STEEL, CADMIUM PLATED, UNC-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW-HEXAGON SOCKET, FLAT POINT, ALLOY STEEL CADMIUM PLATED, UNC-3A, PLAIN AND SELF-LOCKING | |
| SHAFT ASSEMBLY: FLEXIBLE, PLASTIC, TACHOMETER, AND SPEEDOMETER | |
| SHEET, METAL, COPPER BASE ALLOY 240 | |
| SHEET, METAL, COPPER BASE ALLOY 260 | |
| SHEET, METAL, COPPER BASE ALLOY 268 | |
| SHEET, METAL, COPPER BASE ALLOY 342 | |
| SHEET, METAL, LOW CARBON STEEL, (1010) COLD ROLLED AND HOT ROLLED | |
| SHEET, METAL, LOW CARBON STEEL, (1015) COLD ROLLED AND HOT ROLLED | |
| SHEET, METAL, LOW CARBON STEEL, (1018) COLD ROLLED AND HOT ROLLED | |
| STRIP, METAL, COPPER BASE ALLOY 230 | |
| STRIP, METAL, COPPER BASE ALLOY 260 | |
| STRIP, METAL, COPPER BASE ALLOY 268 | |
| STRIP, METAL, COPPER BASE ALLOY 342 | |
| STRIP, METAL, COPPER BASE ALLOY 360 | |
| STRIP, METAL, LOW CARBON STEEL, (1018) COLD ROLLED | |
| STRIP, METAL, LOW CARBON STEEL, (1020) COLD ROLLED | |
| STRIP, METAL, LOW CARBON STEEL, 1010 COLD ROLLED | |
| STRIP, METAL, LOW CARBON STEEL, 1015 COLD ROLLED AND HOT ROLLED | |
| STRIP, TOOL STEEL, TYPE 01 | |
| STRIP, TOOL STEEL, TYPE W1 | |
| STRIP, TOOL STEEL, TYPE W2 | |
| STRUCTURAL ANGLE, COPPER BASE ALLOY 360 | |
| STRUCTURAL CHANNEL, COPPER BASE ALLOY 360 | |
| STUD, LOCKED IN -RING LOCKED, SERRATED, DESIGN AND USAGE LIMITATIONS FOR | |
| STUD, LOCKED IN-RING LOCKED, SERRATED, HIGH STRENGTH | |
| STUD, LOCKED IN-RING LOCKED, SERRATED | |
| TRAILER, BOLSTER: GENERAL PURPOSE, 4 TON, 4 WHEEL, M796A1 | |
| TRAILER, CARGO: 1/4 TON, 2 WHEEL, MILITARY MODEL M416A1 | |
| TRAILER, FLATBED: 3/4 TON, 2 WHEEL, MILITARY DESIGN, M 762 | |
| TRAILER, MAINTENANCE: PHONE CABLE SPLICER, 1/4 TON, 2 WHEEL, MILITARY DESIGN, M 716 | |
| TRAILER, TANK: POTABLE WATER, 1-1/2 TON, 2 WHEEL, MILITARY DESIGN, M149A2 | |
| TRUCK MAINTENANCE PIPELINE CONSTRUCTION 2-1/2 TON 6X6 M756A2 | |
| TRUCK, AMBULANCE, 1-1/4 TON, 131 IN. WHEEL BASE, M886 4X4 (COMMERCIAL) | |
| TRUCK, CARGO, 1 1/4 TON, 131 IN. WHEEL BASE, M880, 4X4 (COMMERCIAL) | |
| TRUCK, CARGO, 8 TON, 4X4 M520 | |
| TRUCK, CARGO, 8 TON, 4X4 M877 | |
|
TRUCK, CARGO: DROPSIDE, 2-1/2 TON, 6X6, 154 INCH WHEELBASE, MILITARY DESIGN, M35A2C -- MS52107 REV B
|
TRUCK, CARGO: DROPSIDE, 2-1/2 TON, 6X6, 154 INCH WHEELBASE, MILITARY DESIGN, M35A2C |
| TRUCK, TANK, FUEL-SERVICING, 2500 GALLON, 4X4, MILITARY DESIGN, M559 | |
| TRUCK, WRECKER, 10 TON, 4X4, MILITARY DESIGN, M553 | |
| WIRE, FLAT, NONELECTRICAL, TOOL STEEL, TYPE O1 | |
| WIRE, HEXAGON, NONELECTRICAL, TOOL STEEL, TYPE W1 | |
| WIRE, NONELECTRICAL, FLAT, COPPER BASE ALLOY 260 | |
| WIRE, NONELECTRICAL, FLAT, COPPER BASE ALLOY 360 | |
| WIRE, NONELECTRICAL, HEXAGON, COPPER BASE ALLOY 360 | |
| WIRE, NONELECTRICAL, ROUND, COPPER BASE ALLOY 268 | |
| WIRE, NONELECTRICAL, ROUND, COPPER BASE ALLOY 360 | |
| WIRE, NONELECTRICAL, ROUND, STEEL, CARBON, 1018 | |
| WIRE, NONELECTRICAL, ROUND, STEEL, CARBON, 1020 | |
| WIRE, NONELECTRICAL, ROUND, STEEL, CARBON, 1045 | |
| WIRE, NONELECTRICAL, ROUND, STEEL, CARBON, 1095 | |
| WIRE, NONELECTRICAL, ROUND, STEEL, CARBON, 1212 | |
| WIRE, NONELECTRICAL, SQUARE, COPPER BASE ALLOY 260 | |
| WIRE, NONELECTRICAL, SQUARE, COPPER BASE ALLOY 360 | |
| WIRE, NONELECTRICAL, SQUARE, STEEL, CARBON, 1018 | |
| WIRE, NONELECTRICAL, SQUARE, STEEL, CARBON, 1020 | |
| WIRE, NONELECTRICAL, SQUARE, STEEL, CARBON, 1035 | |
| WIRE, OCTAGON, NONELECTRICAL, TOOL STEEL, TYPE W1 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE A2 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE H21 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE O1 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE O2 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE S5 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE W1 | |
| WIRE, ROUND, NONELECTRICAL, TOOL STEEL, TYPE W2 | |
| WIRE, SQUARE, NONELECTRICAL, TOOL STEEL, TYPE S5 | |
| WIRE, SQUARE, NONELECTRICAL, TOOL STEEL, TYPE W1 | |
| WIRE, SQUARE, NONELECTRICAL, TOOL STEEL, TYPE W2 |
| << Prev | Next >> |