Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1330 1331 1332 1333 1334 1335 1336 1337 1338 1339 1340 1341 1342 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
45 DEG. FLANGE ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
45 DEG. SWIVEL NUT ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
45 DEGREE FLANGE NIPPLE ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
90 DEG. FLANGE ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
90 DEG. FLANGE NIPPLE ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
90 DEG. SWIVEL NUT ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
ADAPTER ASSEMBLY, 45 DEG. ELBOW, SWIVEL FLANGE TO HOSE
Adapter Assembly, 45 Degrees Elbow, Swivel Flange to Hose
ADAPTER ASSEMBLY, 45\xb0 ELBOW, SWIVEL FLANGE TO HOSE
ADAPTER ASSEMBLY, 90 DEG. ELBOW, SWIVEL FLANGE TO HOSE
Adapter Assembly, 90 Degrees Elbow, Swivel Flange to Hose
Adapter Assembly, 90 Degrees, Elbow, Swivel Flange to Hose
ADAPTER ASSEMBLY, 90\xb0 ELBOW, SWIVEL FLANGE TO HOSE
ADAPTER ASSEMBLY, FLARED, 45 DEG. FORGED ELBOW, TUBE TO HOSE-WITH SWIVEL NUT
Adapter Assembly, Flared, 45 Degrees Elbow, Tube to Hose - with Swivel Nut
Adapter Assembly, Flared, 45 Degrees Forged Elbow, Tube to Hose - with Swivel Nut
Adapter Assembly, Flared, 45 Degrees Forged Elbow, Tube to Hosewith Swivel Nut
ADAPTER ASSEMBLY, FLARED, 45\xb0 ELBOW, TUBE TO HOSE - WITH SWIVEL NUT
ADAPTER ASSEMBLY, FLARED, 45\xb0 FORGED ELBOW, TUBE TO HOSE - WITH SWIVEL NUT
ADAPTER ASSEMBLY, FLARED, 90 DEG. ELBOW, TUBE TO HOSE-WITH SWIVEL NUT
ADAPTER ASSEMBLY, FLARED, 90 DEG. FORGED ELBOW, TUBE TO HOSE-WITH SWIVEL NUT
Adapter Assembly, Flared, 90 Degrees Elbow, Tube to Hose - with Swivel Nut
Adapter Assembly, Flared, 90 Degrees Forged Elbow, Tube to Hose-with Swivel Nut
Adapter Assembly, Flared, 90 Degrees Forged Elbow, Tube to Hosewith Swivel Nut
ADAPTER ASSEMBLY, FLARED, 90\xb0 ELBOW, TUBE TO HOSE - WITH SWIVEL NUT
ADAPTER ASSEMBLY, FLARED, 90\xb0 FORGED ELBOW, TUBE TO HOSE \x96 WITH SWIVEL NUT
ADAPTER ASSEMBLY, FLARED, STRAIGHT, TUBE TO HOSE - WITH SWIVEL NUT
ADAPTER ASSEMBLY, FLARED, STRAIGHT, TUBE TO HOSE-WITH SWIVEL NUT
ADAPTER ASSEMBLY, STRAIGHT, SWIVEL FLANGE TO HOSE
ADAPTER, CONNECTOR \x96 3-WAY, NO. 12, 14 AND 16 AWG, WATERPROOF
Adaptor, Connector-3 Way No. 12, 14 and 16 A.W.G Waterproof
ADAPTOR, CONNECTOR-3-WAY, NO. 12, 14 AND 16 AWG, WATERPROOF
BEARING, BALL, AIRFRAME, ANTI-FRICTION, SELF-ALIGNING, LIGHT AND HEAVY DUTY
BEARING, JEWEL - BAR HOLE
BEARING, JEWEL - ENDSTONE
Bearing, Jewel - Olive Hole, Bombe
Bearing, Jewel - Olive Hole, Double Cup
BEARING, JEWEL \x96 BAR HOLE
BEARING, JEWEL \x96 OLIVE HOLE, DOUBLE CUP
CAP-PLUG, PROTECTIVE DUST & MOISTURE SEAL - PLUG CONNECTOR, RAMP POWER 416/240 VOLTS
Cap-Plug, Protective Dust & Moisture Seal - Plug Connector, Ramp Power, 416/240 Volts
CAP-PLUG, PROTECTIVE DUST & MOISTURE SEAL \x96 PLUG CONNECTOR, RAMP POWER, 416/240 VOLTS
CASTER, RIGID AND SWIVEL, PRECISION, HEAVY DUTY
Casters, Rigid and Swivel, Precision, Heavy Duty
CLAMP ASSEMBLY - MEDIUM INTENSITY RUNWAY LIGHT
CLAMP ASSEMBLY \x96 MEDIUM INTENSITY RUNWAY LIGHT
CONNECTOR, PLUG, ELECTRICAL - RAMP POWER, 416/240 VOLTS, MALE
CONNECTOR, PLUG, ELECTRICAL, HIGH VOLTAGE, WATERPROOF
Connector, Plug, Electrical, No. 14 AWG, Double Contact, Waterproof
CONNECTOR, PLUG, ELECTRICAL, PIN CONTACT, NO. 12, 14 AND 16 AWG, WATERPROOF
CONNECTOR, PLUG, ELECTRICAL, SERIES LC, UG-1179/U
CONNECTOR, PLUG, ELECTRICAL, SOCKET CONTACT, NO. 12 AWG, WATERPROOF
CONNECTOR, PLUG, ELECTRICAL, SOCKET CONTACT, NO. 14 AND 16 AWG, WATERPROOF
CONNECTOR, PLUG, ELECTRICAL-PIN CONTACT NO. 12, 14, 16 AWG, WATERPROOF
Connector, Plug, Electrical-Pin Contact, No. 12, 14, 16 AWG, Waterproof
CONNECTOR, PLUG, ELECTRICAL-RAMP POWER, 416/240 VOLTS, FEMALE
CONNECTOR, RECEPTACLE, ELECTRICAL, DOUBLE CONTACT, WATERPROOF
CONNECTOR, RECEPTACLE, ELECTRICAL, DUMMY STOWAGE, BAYONET COUPLING
CONNECTOR, RECEPTACLE, ELECTRICAL, DUMMY STOWAGE, THREADED COUPLING
CONNECTORS, RECEPTACLE, ELECTRICAL, PIN INSERT, CYLINDRICAL, MINIATURE, HERMETIC, SOLDER MOUNT
CONTACT, ELECTRICAL - PLUG CONNECTOR, RAMP POWER, 416/240 VOLTS, LARGE, FEMALE
Contact, Electrical-Plug Connector, Ramp Power, 416/240 Volts, Large, Female
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, CAP, DUST, TYPE IX
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, DRILLING TEMPLATE
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, FEMALE, EXTERNAL PIPE THREAD, TYPE VII
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, FEMALE, FLANGED, TYPE VIII
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, FEMALE, HOSE SHANK, TYPE VI
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, MALE, FLANGED, TYPE IV
COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE, PLUG, DUST, TYPE X
DENSITY STEP WEDGE
ELBOW SUBASSEMBLY, FLARED, 45 DEG. FORGED, SWIVEL NUT
ELBOW SUBASSEMBLY, FLARED, 45 DEG., SWIVEL NUT
Elbow Subassembly, Flared, 45 Degrees Forged, Swivel Nut
Elbow Subassembly, Flared, 45 Degrees, Swivel Nut
ELBOW SUBASSEMBLY, FLARED, 45\xb0 FORGED, SWIVEL NUT
ELBOW SUBASSEMBLY, FLARED, 45\xb0, SWIVEL NUT
ELBOW SUBASSEMBLY, FLARED, 90 DEG. FORGED, SWIVEL NUT
ELBOW SUBASSEMBLY, FLARED, 90 DEG., SWIVEL NUT
Elbow Subassembly, Flared, 90 Degrees Forged, Swivel Nut
Elbow Subassembly, Flared, 90 Degrees Forged, Swivel
Elbow Subassembly, Flared, 90 Degrees, Swivel Nut
ELBOW SUBASSEMBLY, FLARED, 90\xb0 FORGED, SWIVEL NUT
ELBOW SUBASSEMBLY, FLARED, 90\xb0, SWIVEL NUT
ELBOW SUBASSEMBLY, SWIVEL FLANGE, 45 DEG.
Elbow Subassembly, Swivel Flange, 45 Degrees
ELBOW SUBASSEMBLY, SWIVEL FLANGE, 45\xb0
ELBOW SUBASSEMBLY, SWIVEL FLANGE, 90 DEG.
Elbow Subassembly, Swivel Flange, 90 Degrees
ELBOW SUBASSEMBLY, SWIVEL FLANGE, 90\xb0
ELBOW TUBE, 45 DEG.
Elbow Tube, 45 Degrees
ELBOW TUBE, 90 DEG.
Elbow Tube, 90 Degrees
Elbow, Nipple End, Flared, Tube to Hose - 45 Degrees Swivel Nut
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE - 45\xb0 SWIVEL NUT
Elbow, Nipple End, Flared, Tube to Hose - 90 Degrees Swivel Nut
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE - 90\xb0 SWIVEL NUT
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE-45 DEG. SWIVEL NUT
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE-90 DEG. SWIVEL NUT
Elbow, Nipple End, Flared, Tube to Hose-90 Degrees Swivel Nut
Elbow, Nipple End, Swivel Flange to Hose - 45 Degrees
ELBOW, NIPPLE END, SWIVEL FLANGE TO HOSE - 45\xb0
ELBOW, NIPPLE END, SWIVEL FLANGE TO HOSE - 90\xb0
ELBOW, NIPPLE END, SWIVEL FLANGE TO HOSE-45 DEG.
ELBOW, NIPPLE END, SWIVEL FLANGE TO HOSE-90 DEG.
Elbow, Nipple End, Swivel Flange to Hose-90 Degrees
Flange Assembly 45 Degrees, Adapter, Hose to Tube, Reusable, Fuel and Oil Lines
FLANGE ASSEMBLY 45\xb0, ADAPTER, HOSE TO TUBE, REUSABLE, FUEL AND OIL LINES
Flange Assembly 90 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines
FLANGE ASSEMBLY 90\xb0, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
Flange Nipple Assembly 45 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines
FLANGE NIPPLE ASSEMBLY 45\xb0, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
Flange Nipple Assembly 90 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines
FLANGE NIPPLE ASSEMBLY 90\xb0, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
FLANGE, SWIVEL, RETAINING
GASKET, RUBBER, FLUID RESISTANT, OILS, SYNTHETIC OILS AND FUELS (-65 TO +400 DEG. F) MOLD IN GROOVE
GASKET-COUPLING HALF, QUICK DISCONNECT, CAM-LOCKING TYPE
GROMMET, RUBBER - PLUG CONNECTOR, RAMP POWER 416/240 VOLTS
GROMMET, RUBBER - PLUG CONNECTOR, RAMP POWER, 416/240 VOLTS
INDICATOR, POSITION, LANDING GEAR, SYMBOL-INDICATING, INTEGRALLY LIGHTED
INSERT, ELECTRICAL CONNECTOR - RAMP POWER, 416/240 VOLTS, FEMALE
INSERT, ELECTRICAL CONNECTOR - RAMP POWER, 416/240 VOLTS, MALE
INSERT, ELECTRICAL CONNECTOR-RAMP POWER, 416/240 VOLTS, MALE
LIGHT, MARKER, AIRPORT, SEMIFLUSH, BASE MOUNTED, OMNIDIRECTIONAL
NIPPLE ASSEMBLY 45 DEG., ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
Nipple Assembly 45 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines
Nipple Assembly 90 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines 1/4 Inch through 2 Inch Tube Sizes
NIPPLE ASSEMBLY 90\xb0, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES 1/4 INCH THROUGH 2 INCH TUBE SIZES
NIPPLE SUBASSEMBLY, FLARED, STRAIGHT - WITH SWIVEL NUT
NIPPLE SUBASSEMBLY, FLARED, STRAIGHT-WITH SWIVEL NUT
NIPPLE SUBASSEMBLY, STRAIGHT, SWIVEL FLANGE
Nipple Subassembly, Straight, Swivel, Flange
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 1/4 THROUGH 3 IN. TUBE SIZES
NIPPLE, FLARED, TUBE TO HOSE - SWIVEL NUT
Nipple, Flared, Tube to Hose- Swivel Nut
NIPPLE, STRAIGHT, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 1/4 THROUGH 4 INCH TUBE SIZES
NIPPLE, STRAIGHT, SWIVEL FLANGE
NUT, PLAIN, BLIND RIVET-FLAT AND COUNTERSUNK, OPEN END
NUT, PLAIN, SQUARE-STEEL, CADMIUM PLATED
NUT, STAMPED \x96 STANDARD TYPE
NUT, STAMPED AND STANDARD TYPE
NUT, TUBE COUPLING - SWIVEL
NUT, WELDING - WITHOUT PILOT
NUT, WELDING-PILOT
PLATE, IDENTIFICATION
PLUG, DEHYDRATOR, HUMIDITY INDICATING, ENGINE CYLINDER, 18 MM THREAD
PROBE, TOTAL TEMPERATURE, DEICEABLE
RELAY, 10 AMP, 4PDT, SEALED, CLASS O, ACCESSORY
RELAY, 10 AMP, 4PDT, SEALED, CLASS O
RELAYS, ELECTROMAGNETIC, 10 AMPERES, 2 PDT TYPE I, HERMETICALLY SEALED
Relays, Electromagnetic, 10 Amperes, 2PDT, Type I, Hermetically Sealed
RELAYS, ELECTROMAGNETIC, 10 AMPERES, 4 PDT TYPE I, PLUG-IN, HERMETICALLY SEALED
RELAYS, ELECTROMAGNETIC, 10 AMPERES, 4 PDT TYPE I, SOLDER HOOKS, HERMETICALLY SEALED
RELAYS, ELECTROMAGNETIC, 100 AMPERES, 1 PST N. O. TYPE I, HERMETICALLY SEALED
Relays, Electromagnetic, 100 Amperes, 1 PST N.O. Type I, Hermetically Sealed
RELAYS, ELECTROMAGNETIC, 50 AMPERES, 3 PST N.O. TYPE I, HERMETICALLY SEALED
RELAYS, ELECTROMAGNETIC, 50 AMPERES, 3 PST, N. O. TYPE I, HERMETICALLY SEALED
SCREW, MACHINE-PAN HEAD, STRUCTURAL, CROSS RECESSED
SEAL, PLAIN, RUBBER, (-65 TO +160 DEG. F FUEL RESISTANT), MOLD IN GROOVE
SEAL, PLAIN, RUBBER, (-65 TO +350 DEG. F FUEL RESISTANT) MOLD IN GROOVE
SEAL, PLAIN, RUBBER, SYNTHETIC OIL RESISTANT, (-65 TO +275 DEG F), MOLD IN GROOVE
SHELL, ELECTRICAL CONNECTOR - RAMP POWER, 416/240 VOLTS
SHELL, ELECTRICAL CONNECTOR \x96 RAMP POWER, 416/240 VOLTS
Shell, Electrical Connector-Ramp Power, 416/240 Volts
SHOULDER - DESIGNED FOR 45 DEG. AND 90 DEG. SWIVEL NUT HOSE TO TUBE ADAPTERS, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
Shoulder - Designed for 45 Degrees and 90 Degrees Swivel Nut, Hose to Tube Adapters, Reusable, Hydraulic, Fuel and Oil Lines
SHOULDER - DESIGNED FOR 45\xb0 AND 90\xb0 SWIVEL NUT, HOSE TO TUBE ADAPTERS, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
SHOULDER, SWIVEL FLANGE, ADAPTER, HOSE TO TUBE, HYDRAULIC FUEL AND OIL LINES, 1/2 THROUGH 3 IN. TUBING SIZES
Shoulder, Swivel Flange, Adapter, Hose to Tube, Hydraulic Fuel and Oil Lines, 1/2 through 3 Inch Tubing Sizes
SHOULDER, SWIVEL FLANGE, ADAPTER, HOSE TO TUBE, HYDRAULIC FUEL AND OIL LINES, 1/2 THROUGH 3 INCHES TUBING SIZES
SLEEVE, HOSE COUPLING
SOCKET, HOSE COUPLING
STAKE MOUNTING, AIRPORT MARKER LIGHT
STAKE MOUNTING, AIRPORT MARKER
STRAIGHT FLANGE ASSEMBLY ADAPTER, HOSE TO FLANGE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
STRAIGHT FLANGE ASSEMBLY ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
STRAIGHT FLANGE NIPPLE ASSEMBLY, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
SUPPORT, CABLE, ELECTRICAL CONNECTOR, FOR MIL-DTL-26500
SUPPORT, CABLE, ELECTRICAL CONNECTOR
SWITCH, PRESSURE-WARNING, LOW AIR PRESSURE, 60 PSI, SPST, WATERPROOF
SWITCH, PULL-SPST, LATCH DISCONNECT, 24 VOLT DC
SWITCH, PUSH-SPST, HEAVY DUTY, 24 VOLT DC
SWITCH, SENSITIVE, SEALED
SWITCH, SENSITIVE, SUB-MINIATURE MOMENTARY 10 AMP, 2 CIRCUIT BOTTOM SOLDER TERMINAL
SWITCH, SENSITIVE-SUBMINIATU RE HERMETICALLY SEALED
SWIVEL NUT ASSEMBLY 45 DEGREE , ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
Swivel Nut Assembly 45 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines
Swivel Nut Assembly 90 Degrees, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines 1/4 Inch Through 2 1/2 Inch Tube Sizes
SWIVEL NUT ASSEMBLY 90\xb0, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES 1/4 INCH THROUGH 2 1/2 INCH TUBE SIZES
TERMINAL BOARD ASSEMBLY, MOLDED-IN-STUD, ELECTRIC
Terminal Boards, Sectional
Transformer, Power, Isolation: Airport Lighting 200W/20A/6.6A/5000V, General Specification for
Transformer, Power, Isolation; Airport Lighting 30-45W/6.6A/6.6A/500 0V, General Specification for
TRANSFORMER, POWER, ISOLATION; AIRPORT LIGHTING 300W/6.6A/6.6A/5000V , GENERAL SPECIFICATION FOR
Transformer, Power, Isolation; Airport Lighting, 200W/6.6A/6.6A/5000V , General Specification for
Transformer, Power, Isolation; Airport Lighting, 300W/6 6A/6 6A/5000V
Transformer, Power, Isolation; Airport Lighting, 300W/6.6A/6.6A/5000V , General Specification for
Transformer, Power, Isolation; Airport Lighting, 500W/20A/20A/5000V, General Specification for
UNION, NIPPLE
Valve, Fuel Drain, Self-Locking, Flush Type, Installation of
WASHER, FINISHING - COUNTERSUNK
WASHER, FINISHING-COUNTERSUN K
WASHER, FLAT (ROUND, STEEL, CADMIUM OR ZINC-NICKEL PLATED) GENERAL PURPOSE
WASHER, FLAT (ROUND, STEEL, CADMIUM PLATED) GENERAL PURPOSE
WASHER, KEY, FLAT, GENERAL PURPOSE
WASHER, KEY-BENT TAB, GENERAL PURPOSE
WASHER, KEYED, FLAT, GENERAL PURPOSE
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEGREES C, FEP JACKET
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200\xb0C, FEP JACKET
WIRE, NUT RETAINING, DESIGNED FOR ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
WIRE, RETAINER

<< Prev Next >>