Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1333 1334 1335 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
ACCELEROMETER - AIRCRAFT
ACCELEROMETER-AIRCRA FT
ACCUMULATOR - CYLINDER, 3000 PSI
ACCUMULATOR, HYDRAULIC, CYLINDRICAL, 3000 PSI AIRCRAFT, TYPE II SYSTEMS
ADAPTER, PRESSURE FUEL SERVICING VARIABLE CONFIGURATION, TYPE A-5
ADAPTER, PRESSURE FUEL SERVICING, TYPE A-2
ADAPTER, PRESSURE FUEL SERVICING, TYPE A-3
ADAPTER, PRESSURE FUEL SERVICING, TYPE A-4
ADAPTER, PRESSURE FUEL SERVICING, TYPES A-1 AND A-6
ALPHANUMERIC COM QUALITY TEST SLIDE
AMPLIFIER, CONTROL, SINGLE CHANNEL, S-2 COMPASS
BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW, AIRFRAME, ANTI-FRICTION, SEALED, TYPE II
BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW, AIRFRAME, ANTI-FRICTION, SEALED, TYPE III
BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW, TORQUE TUBE, AIRFRAME, ANTI-FRICTION, SEALED, TYPE IV
BOLT, EYE - TURNBUCKLE (GENERAL PURPOSE)
BULBS, TEMPERATURE, ELECTRICAL RESISTANCE (-70 \xbaC TO +300 \xbaC)
BULBS, TEMPERATURE, ELECTRICAL RESISTANCE (-70 DEG. C TO + 300 DEG. C)
Bulbs, Temperature, Electrical Resistance (-70 Deg. C TO +300 Deg. C)
CAP ASSEMBLY, BONDING FITTING, EXTERNAL OUTLET, BOOSTER PUMP
CAP, PROTECTIVE, DUST AND MOISTURE SEAL, FOR MIL-R-8903 RESISTOR (ASG)
CAP-PRESSURE FUEL SERVICING, NOMINAL 2 1/2 INCH DIAMETER NON-FLUSH TYPE
CAP-PRESSURE FUEL SERVICING, NOMINAL 2 1/2 INCH DIAMETER, FLUSH TYPE
CLAMP-RIM, CLENCHING, FOR MIL-R-8903 RESISTOR (ASG)
CLOCK-AIRCRAFT, CIVIL DATE, 24 HOUR DIAL, 2-3/4 INCH DIAMETER
CONNECTOR, SWIVEL FLANGE, REUSABLE, HOSE
CONTROLLER, ROLL STABILIZATION, TYPE MF-1 COMPASS
CONTROLLER, S-2 COMPASS
Converter, 200 Ampere Class A, Nonregulated Aircraft, Fan Cooled
CONVERTER, 200 AMPERE, CLASS A, NONREGULATED, AIRCRAFT, FAN COOLED
CONVERTER, 200 AMPERE, CLASS B NONREGULATED, AIRCRAFT, FAN COOLED
CONVERTER, 50 AMPERE, CLASS B
COUPLING, INSULATED, BUSHING SHAFT, FOR MIL-R-8903 RESISTOR (ASG)
COVER - VENTILATORY, INDUCTION PORT, AIRCRAFT ENGINES, R-1340, R-1830, R-2000
COVER GLASS, AIRCRAFT INSTRUMENT DIAL
DISK, VALVE
DRIFTMETER, ELECTRICALLY DRIVEN, GYRO STABILIZED
ENVELOPE DIMENSION NOZZLE, PRESSURE FUEL SERVICING LOCKING AIRCRAFT, TYPES D-1, D-1R, D-2 & D-2R
FASTENER, SNAP, STYLE 1 (LARGE CURTAIN TYPE)
FASTENER, SNAP, STYLE 2A
FASTENER, SNAP, STYLE IB (MUD-PROOF CURTAIN TYPE)
FASTENERS, SNAP STYLE
Fasteners, Snap, Style 1 (Large Curtain Type)
FASTENERS, SNAP, STYLE 1A (SMALL CURTAIN TYPE)
FASTENERS, SNAP, STYLE 2 REGULAR WIRE SPRING CLAMP TYPE
FASTENERS, SNAP, STYLE 3 (PRONGED RING HEAD TYPE) (16 LIGNE)
Fasteners, Snap, Style 6 (Funnel Neck Button Head Type)
FELT STRIP, PACKING GLAND (ASG)
FELT STRIP, PACKING GLAND
FILTER, AIRCRAFT HYDRAULIC LINE TYPE 3, 3000 PSI
Filter, Aircraft Hydraulic Line Type, 3,000 PSI
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI Absolute 15 Micron, Style B, Non Bypass -65 Degrees to +275 Degrees F
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE B, NON BYPASS -65\xb0 to +275\xb0 F
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRONS, -65 Degree F TO +275 Degree F
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 15 MICRON, STYLE A, BY PASS, -65 DEG. TO +275 DEG. F
Fitting End - Hose, Swivel, Detachable, 45 Degrees Flange, 4 Bolt
FITTING END - HOSE, SWIVEL, DETACHABLE, 45\xb0 FLANGE, 4 BOLT
FITTING END - HOSE, SWIVEL, DETACHABLE, FLANGED, 3 BOLT, 90 DEG.
Fitting End - Hose, Swivel, Detachable, Flanged, 3 Bolt, 90 Degrees
FITTING END - HYDRAULIC, PNEUMATIC, FUEL AND OIL HOSE
FITTING END, 45 DEGREES ELBOW, ATTACHABLE, HYDRAULIC, HIGH PRESSURE HOSE 3000 PSI, FLARED TUBE
FITTING END, 45\xb0 ELBOW, ATTACHABLE, HYDRAULIC, HIGH PRESSURE HOSE 3,000 PSI, FLARED TUBE
FITTING END, 90 DEGREES ELBOW, ATTACHABLE, HYDRAULIC, HIGH PRESSURE HOSE (3,000 PSI), FLARED TUBE
FITTING END, 90 DEGREES ELBOW, ATTACHABLE, HYDRAULIC, HIGH PRESSURE HOSE 3000 PSI, FLARED TUBE
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, 45 DEG.
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, 45 DEGREES
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, 45\xb0
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, 90 DEG.
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, 90 DEGREES
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, 90\xb0
FITTING END, SELF-SEALING FUEL HOSE, SWIVEL, DETACHABLE, FLANGED, STRAIGHT
FITTING END, STRAIGHT, ATTACHABLE, HYDRAULIC AND PNEUMATIC, HIGH PRESSURE HOSE 3,000 PSI, FLARED TUBE
FITTING END, STRAIGHT, ATTACHABLE, HYDRAULIC AND PNEUMATIC, HIGH PRESSURE HOSE 3000 PSI, FLARED TUBE
FITTING END, STRAIGHT, ATTACHABLE, HYDRAULIC, HIGH PRESSURE HOSE 3,000 PSI, FLARELESS TUBE
FITTING END, STRAIGHT, ATTACHABLE, HYDRAULIC, HIGH PRESSURE HOSE 3000 PSI, FLARELESS TUBE
Flange, Adapter Locking, Pressure Fuel Servicing (ASG)
FLANGE, ADAPTER LOCKING, PRESSURE FUEL SERVICING
FLANGES, MOUNTING, ATTACHABLE, AIRCRAFT INSTRUMENT
FUSE, LIMITER TYPE, ENCLOSED LINK, 5-60 AMP, AIRCRAFT
FUSE, LIMITER TYPE, ENCLOSED LINK, INTERMEDIATE RATING, AIRCRAFT
FUSE, SELF INDICATING CURRENT LIMITER, AIRCRAFT
Gage, Pressure, Engine and Utility, 2-Inch, flange-Mounted, Back Ports
Gage, Pressure, Engine and Utility, 3-Inch, Flange-Mounted, Back Ports
GAGE-PRESSURE, DIAL INDICATING, MANIFOLD PRESSURE
GAGE-PRESSURE, MANIFOLD, DIRECT INDICATING, 2 IN. SIZE, 10-75 IN. MERCURY
GAGES, PRESSURE, ENGINE AND UTILITY, 2 INCH FLANGE-MOUNTED, BACK PORTS
GAGES, PRESSURE, ENGINE AND UTILITY, 2-INCH, FLANGE- OR PORT-MOUNTED, BOTTOM PORT
GAGES, PRESSURE, ENGINE AND UTILITY, 3-INCH, FLANGE-MOUNTED, BACK PORTS
GASKET - ADAPTER LOCKING FLANGE, PRESSURE FUEL SERVICING
GASKET, CAP, OUTLET FITTING, BOOSTER PUMP
HINGE, BUTT, BROAD, NON-TEMPLATE
Hinge, Butt, Narrow and Broad, Template, Brass
Hinge, Butt, Narrow and Broad, Template, Steel
HINGE, BUTT, NARROW LIGHT, NON-TEMPLATE
HINGE, BUTT-NARROW AND BROAD, TEMPLATE, HARDWARE BUILDER'S, COMMERCIAL, ALUMINUM
HINGE, BUTT-NARROW, NON-TEMPLATE
HINGE, STRAP CABINET
HINGE, STRAP, CABINET
HINGE, STRAP
HINGE, TEE
HOOK, FILLER CAP CHAIN
HOSE ASSEMBLY, DETACHABLE END FITTING, MEDIUM PRESSURE
HOSE ASSEMBLY, DETACHABLE END FITTING, SELF SEALING FUEL
HOSE ASSEMBLY, RUBBER, HYDRAULIC (3000 PSI), STRAIGHT TO ELBOW 45\xb0, FLARED TUBE FIELD ATTACHABLE
HOSE ASSEMBLY, RUBBER, HYDRAULIC 3,000 PSI, ELBOW 90\xb0 TO ELBOW 90\xb0, FLARED TUBE
HOSE ASSEMBLY, RUBBER, HYDRAULIC 3,000 PSI, STRAIGHT TO ELBOW 90 DEGREE, FLARED TUBE
HOSE ASSEMBLY, RUBBER, HYDRAULIC 3,000 PSI, STRAIGHT TO ELBOW 90\xb0, FLARED TUBE
HOSE ASSEMBLY, RUBBER, HYDRAULIC 3,000 PSI, STRAIGHT TO STRAIGHT, FLARED TUBE FIELD ATTACHABLE
HOSE ASSEMBLY, RUBBER, HYDRAULIC 3000 PSI, STRAIGHT TO STRAIGHT, FLARELESS TUBE FIELD ATTACHABLE
Hose Assembly, Rubber, Hydraulic, 3,000 PSI, Elbow 90 Degrees to Elbow 90 Degrees, Flared Tube
HOSE ASSEMBLY, RUBBER, HYDRAULIC, 3,000 PSI, ELBOW 90\xb0 TO ELBOW 90\xb0, FLARED TUBE
Hose Assembly, Rubber, Hydraulic, 3,000 PSI, Straight to Elbow 90 Degrees, Flared Tube
HOSE ASSEMBLY, RUBBER, HYDRAULIC, 3,000 PSI, STRAIGHT TO STRAIGHT, FLARED TUBE FIELD ATTACHABLE
Hose Assembly, Rubber, Hydraulic, 3000 PSI, Straight to Elbow 45 Degrees, Flared Tube Field Attachable
HOSE ASSEMBLY, RUBBER, HYDRAULIC, 3000 PSI, STRAIGHT TO ELBOW 45\xb0, FLARED TUBE FIELD ATTACHABLE
HOSE ASSEMBLY, RUBBER, HYDRAULIC, 3000 PSI, STRAIGHT TO STRAIGHT, FLARELESS TUBE FIELD ATTACHABLE
Indicator - Course, ID-250A/ARN
INDICATOR - INDICATED AIR SPEED PITOT STATIC, 20-250 KNOTS
INDICATOR - POSITION, HORIZONTAL STABILIZER
Indicator - Position, Wing Flaps, Percent Marking
Indicator - Temperature, Electrical Resistance Multi-Function, - 70 to +150 C, 2-Inch Size
INDICATOR \x96 TRUE AIRSPEED, TYPE M-1A
INDICATOR COURSE, ID-250A/ARN
INDICATOR, AIRSPEED AND MACH NUMBER, PITOT STATIC 60 TO 650 KNOTS
Indicator, Airspeed and Mach Number, Pitot Static, 60 To 650 Knots
INDICATOR, AIRSPEED AND MACH NUMBER, PITOT STATIC, 80
INDICATOR, ANGLE OF ATTACK, 1-7/8 DIA., 28 VOLT D.C.
Indicator, Angle of Attack, 1-7/8 Dial, 28 Volt D.C.
INDICATOR, ATTITUDE, SPHERICAL, DIRECT READING, FAST ERECTING, ELECTRIC GYRO
INDICATOR, COMPASS REPEATER, ROTATING DIAL TYPE MW-2
INDICATOR, TEMPERATURE, MULTI-FUNCTION, ELECTRICAL RESISTANCE, SINGLE, CLAMP MOUNTED, MINUS 50 DEG., TO PLUS 50 DEG. C., 2 INCH SIZE
Indicator, Temperature, Multi-Function, Electrical Resistance, Single, Clamp Mounted, Minus 50 Degrees, to Plus 50 Degrees C, 2 Inch Size
INDICATOR, TURN AND SLIP (THREE PHASE)
INDICATOR, TURN AND SLIP, 28V DC, 1-7/8 INCH DIAL
Indicator, Turn and Slip, 4 Minute Turn, 2 3/4 Inch Dial
INDICATOR, VERTICAL SPEED, 0-6000 FPM 2-INCH
Indicator, Vertical Speed, 0-6000 FPM, 2-Inch
Indicator, Vertical Speed, 3 Inch
INDICATOR-POSITION, HORIZONTAL STABILIZER
INDICATOR-POSITION, WING FLAPS, PERCENT MARKINGS
Indicator-Temperatur e, Electrical Resistance, Cylinder Head, 0- 300 Deg. C
INDICATOR-TEMPERATUR E, ELECTRICAL RESISTANCE, CYLINDER HEAD, 0-300 DEG. C
INDICATOR-TEMPERATUR E, MULTI-FUNCTION, THERMOCOUPLE, SINGLE,CLAMP-MOUNTED , -50 TO +300 DEG. C, 2-INCH SIZE
Indicator-True Airspeed, Type M-1A
Indicators, Pressure - Synchro, Single, 2-Inch Size
INDICATORS, PRESSURE-SYNCHRO, SINGLE, 2-INCH
INDICATORS, TURN AND SLIP, 4 MINUTE TURN, 2 3/4 INCH DIAL
INDICATORS, TURN AND SLIP, 4-MINUTE TURN, 2 3/4 INCH DIAL
INSTRUMENT, BASIC STANDARD ARRANGEMENT FOR FIXED WING AIRCRAFT
LAMP, INCANDESCENT - T-20 BULB, MEDIUM BIPOST BASE
LAMP, INCANDESCENT, PAR-36 BULB, SCREW TERMINAL BASE, TAXIING
Lamp, Incandescent, Par-46 Bulb, Screw Terminal Base, Taxing
LIGHT, CABIN DOME, AIRCRAFT
LIGHT, COCKPIT, AIRCRAFT, INSTRUMENT, POST TYPE, UNIVERSAL
LIGHT, SIGNAL, HAND HELD, 4-1/2 INCH
Micrographics - Cores and Spools for Microfilm Recording Equipment - Dimensions
NUT, PLAIN-HEXAGON, JAM, LEFT HAND
NUT, PLAIN-ROUND, SPANNER
PACKING, "O" RING, HYDRAULIC, -275 DEG. F
PACKING, PREFORMED, FOR ELECTRICAL USE
PACKING, PREFORMED, HYDRAULIC, +275 DEG. F ("O" -RING)
PACKING, PREFORMED, HYDRAULIC, +275 DEG. F ("O" RING)
PACKING, PREFORMED, HYDROCARBON FUEL RESISTANT, "O" RING
PACKING, PREFORMED, O-RING, FOR ELECTRICAL USE
PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS
PIN, STRAIGHT, HINGE, PIANO
Plug - Exhaust Port Closure, Aircraft Engine (ASG)
PLUG - EXHAUST PORT CLOSURE, AIRCRAFT ENGINE
PLUG - VENTILATORY, CRANKCASE, AIRCRAFT ENGINE
PLUG \x96 EXHAUST PORT CLOSURE, AIRCRAFT ENGINE
PLUG, HEXAGON HEAD, OIL COOLER
RELAYS, ELECTROMAGNETIC, 25 AMPERES, 3 PST N.O. TYPE I, HERMETICALLY SEALED
RETAINER, CAP, OUTLET FITTING, BOOSTER PUMP
Retainer, Packing Back-Up, Tetrafluoroethylene, Straight Thread Tube Fitting Boss
RETAINER, PACKING BACKUP, SINGLE TURN TETRAFLUOROETHYLENE
Retainer, Packing Backup, Single Turn, Polytetraflouroethyl ene
RETAINER, PACKING BACKUP, SINGLE TURN, POLYTETRAFLUOROETHYL ENE
Retainer, Packing Backup, Single Turn, Tetraflouroethylene
RETAINER, PACKING, BACK-UP, TEFLON
RETAINER, PACKING, BACK-UP, TETRAFLUOROETHYLENE, STRAIGHT THREAD TUBE FITTING BOSS
RING GASKET, BACK-UP, PTFE
Ring, Gasket, Back-up, PTFE
RING, WIPER, HYDRAULIC AND PNEUMATIC, PISTON ROD, DIRT
SCRAPER, PISTON ROD
SEXTANT-AIRCRAFT, PERISCOPIC
STUB (STUD), WELDING-TURNBUCKLE (GENERAL PURPOSE, MANUAL WELD APPLICATION)
SWITCH, PUSH, MOISTUREPROOF, 4 CIRCUIT
SWITCH, SENSITIVE, SUB-MINIATURE, SEALED
TEE, CRES, FLUID CONNECTION FITTING, HIGH PRESSURE
THERMOMETER SELF-INDICATING, BIMETALLIC
THERMOMETER, SELF-INDICATING, BIMETALLIC
TRANSMITTER, PRESSURE, SYNCHRO, AIRCRAFT 320 DEGREE MOVEMENT, HIGH TEMPERATURE (177 DEG C) GENERAL PURPOSE
Transmitter, Pressure, Synchro, Aircraft 320 Degree Movement, High Temperature (177 Degrees C) General Purpose
Transmitter, Pressure, Synchro, Aircraft, 165 Degree Movement
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
TRANSMITTERS, PRESSURE, SYNCHRO, AIRCRAFT, 165 DEGREE MOVEMENT
TRANSMITTERS, PRESSURE, SYNCHRO, AIRCRAFT
VALVE - FUEL DRAIN, SELF-LOCKING, LINE MOUNTED
Valve - Hydraulic Dual Thermal Expansion Relief
VALVE, 3,000 PSI HYDRAULIC CHECK, FLARELESS, TYPE II SYSTEMS
Valve, 3,000 PSI Hydraulic, Check, Flareless, Type II Systems
VALVE, AIR, HIGH PRESSURE CHARGING, 5000 PSI
VALVE, AIRCRAFT, HYDRAULIC, FLOW REGULATOR
Valve, Check, Controllable, Plunger-Type, Hydraulic, 3,000 psi, Type II Systems (ASG)
VALVE, CHECK, CONTROLLABLE, ROTARY-ACTION, HYDRAULIC, 3,000 PSI, TYPE II SYSTEMS (ASG)
VALVE, CHECK, HYDRAULIC, FLARED, 3,000 PSI, TYPE II SYSTEMS
Valve, Check, Hydraulic, Internal Ports 3,000 PSI. Type II Systems
VALVE, CHECK, LOW PRESSURE, INTERNAL THREADS
Valve, Check, Low, Pressure Internal Threads
VALVE, CHECK, PRESSURE GAGE LINES BLEEDER AND FILLER
VALVE, FUEL CHECK, LOW PRESSURE, FLARED TUBE CONNECTION, TYPE B
VALVE, FUEL CHECK, LOW PRESSURE, FLARED TUBE CONNECTION
VALVE, FUEL CHECK, LOW PRESSURE, GASKET SEAL STRAIGHT THREAD CONNECTION, TYPE B
VALVE, FUEL CHECK, LOW PRESSURE, GASKET SEAL STRAIGHT THREAD CONNECTION
VALVE, FUEL SHUT-OFF, SOLENOID OPERATED, 28 VOLT DC 60 PSI OPERATING PRESSURE
Valve, Fuel Shutoff Solenoid Operated, 28-Volt DC 60-PSI Operating Pressure
Valve, Hydraulic Check, 3,000 PSI, Flareless, Type I Systems
VALVE, HYDRAULIC CHECK, 3000 PSI, FLARELESS, TYPE I SYSTEMS
Valve, Hydraulic Relief, Cylindrical, Type II Systems (ASG)
VALVE, HYDRAULIC RELIEF, CYLINDRICAL, TYPE II SYSTEMS
VALVE, SHUTTLE, HYDRAULIC, DIRECT MOUNTING, 3000 PSI TYPE II SYSTEMS
VALVE, SHUTTLE, HYDRAULIC, INTERNAL THREAD, TUBE FITTING OUTLET, 3000 PSI, TYPE II SYSTEMS
VALVE, STATIC PRESSURE SELECTOR
Valve,Check, Hydraulic, Flared, 3,000 PSI, Type II Systems
VALVE-FUEL DRAIN, SELF LOCKING, POPPET
Valve-Fuel Drain, Self-Locking Poppet
Valve-Fuel Drain, Self-Locking, Line Mounted
VALVE-HYDRAULIC DUAL THERMAL EXPANSION RELIEF
WASHER, FLAT AIRCRAFT HYDRAULIC BACKUP
WASHER, FLAT, AIRCRAFT HYDRAULIC BACKUP

<< Prev Next >>