Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1335 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1346 1347 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
ADAPTER, CABLE CLAMP TO CABLE, BUSHING, TELESCOPING
AIRCRAFT MARKINGS, SERVICING & PRE-CAUTIONING (ASG)
BACKSHELL, SHIELD TERMINATION, FOR ELECTRICAL CONNECTOR
BACKSHELL, STRAIGHT, CABLE SEALING AND SHIELD TERMINATION, CONNECTOR, ELECTRIC
BACKSHELLS, STRAIGHT, FOR ELECTRICAL CONNECTORS
BEND DATA, MINIMUM, HYDRAULIC, PNEUMATIC, FUEL AND OIL HOSE
BOLT, SELF-RETAINING, POSITIVE LOCKING, CRES, 90 KSI FSU, 63 KSI FTU, HEXAGON SLOTTED HEAD, 450 DEG. F AND 650 DEG. F
BOLTS, SELF-RETAINING, AIRCRAFT, RELIABILITY AND MAINTAINABILITY, DESIGN AND USAGE REQUIREMENTS FOR
BOSS AND INSTALLATIONS - AIR CONNECTION
BOSSES, FLUID CONNECTION - INTERNAL STRAIGHT THREAD
BOSSES, FLUID CONNECTION,INTERNAL STRAIGHT THREAD
CARD - HUMIDITY - INDICATING COLOR COMPARISON
Card-Humidity- Indicating Color Comparison
CASE, AIRCRAFT INSTRUMENT, 2-INCH DIAL, STANDARD DIMENSIONS FOR
CASE, INSTRUMENT, FLANGE MOUNTED, AIRCRAFT
Cases, Instrument, Clamp - Mounted, Aircraft
CASES, INSTRUMENT, CLAMP-MOUNTED, AIRCRAFT
CASES, INSTRUMENT, FLANGE MOUNTED, AIRCRAFT
CLAMP, CABLE, ELECTRIC CONNECTOR, AN TYPE
CLAMP, STRAIN RELIEF, 90 DEGREE, FOR ELECTRIC CONNECTORS
CLAMPS, STRAIN RELIEF, STRAIGHT, FOR ELECTRIC CONNECTORS
CONNECTOR, PLUG AND CAP, ELECTRIC, GROUNDING
CONNECTOR, PLUG ELECTRIC, SERIES 2, CRIMP TYPE, BAYONET COUPLING, CLASSES A, L, S, AND W
CONNECTOR, PLUG, ELECTRIC, CRIMP TYPE, LANYARD, PUSH
CONNECTOR, PLUG, ELECTRIC, CRIMP TYPE, PUSH-PULL COUPLING, SERIES 3 (CLASS L AND E)
CONNECTOR, PLUG, ELECTRIC, CRIMP TYPE, RACK AND PANEL, SERIES 2 (CLASS E)
CONNECTOR, PLUG, ELECTRIC, CRIMP TYPE, RACK AND PANEL, SERIES 3 (CLASS L AND E)
CONNECTOR, PLUG, ELECTRIC, SOLDER CONTACT, QUICK DISCONNECT, UTILITY
CONNECTOR, PLUG, ELECTRIC, SOLDER CONTACT, UTILITY
CONNECTOR, PLUG, ELECTRIC, UTILITY
CONNECTOR, PLUG, ELECTRICAL, SELF-LOCKING, COUPLING NUT, REAR RELEASE, CRIMP CONTACT, AN TYPE
CONNECTOR, RECEPTACLE EXTERNAL ELECTRIC POWER, AIRCRAFT, 28 VOLT DC OPERATING POWER
CONNECTOR, RECEPTACLE INTEGRAL MOUNTING
CONNECTOR, RECEPTACLE, ELECTRIC, BOX MOUNTING, FRONT RELEASE, CRIMP CONTACT, AN TYPE WITH
CONNECTOR, RECEPTACLE, ELECTRIC, BOX MOUNTING, REAR RELEASE, CRIMP CONTACT, AN TYPE WITH
CONNECTOR, RECEPTACLE, ELECTRIC, CRIMP TYPE, JAM NUT MOUNTING, PUSH-PULL COUPLING, SERIES 3 (CLASS L AND E)
CONNECTOR, RECEPTACLE, ELECTRIC, CRIMP TYPE, JAM NUT MOUNTING, PUSH-PULL COUPLING, SERIES 3(CLASS L AND E)
CONNECTOR, RECEPTACLE, ELECTRIC, CRIMP TYPE, WALL MOUNTING FLANGE, PUSH PULL COUPLING, SERIES 3 (CLASS L AND E)
CONNECTOR, RECEPTACLE, ELECTRIC, CRIMP TYPE, WALL MOUNTING FLANGE, PUSH-PULL COUPLING, SERIES 3 (CLASS L AND E)
CONNECTOR, RECEPTACLE, ELECTRIC, HERMETIC, SOLDER TYPE, BOX MOUNTING, PUSH-PULL COUPLING, SERIES 3 (CLASS H)
CONNECTOR, RECEPTACLE, ELECTRIC, HERMETIC, SOLDER TYPE
CONNECTOR, RECEPTACLE, ELECTRIC, INTEGRAL MOUNTING
CONNECTOR, RECEPTACLE, ELECTRIC, SERIES 2, HERMETIC, SOLDERLESS, BOX MOUNTING, BAYONET COUPLING, CLASS N
CONNECTOR, RECEPTACLE, ELECTRIC, SERIES 2, HERMETIC, SOLDERLESS, REAR MOUNTING, JAM NUT, BAYONET COUPLING, CLASS N
CONNECTOR, RECEPTACLE, ELECTRICAL, PIN CONTACT NO. 12, 14 AND 16 AWG, WATERPROOF
CONNECTOR, RECEPTACLE, ELECTRICAL, PIN CONTACT NO. 8, 12, 14 AND 16 AWG, WATERPROOF
Connector, Receptacle, Electrical, Pin Contact No. 8, 12, 14, and 16 AWG Waterproof
CONNECTOR, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, REAR MOUNTING JAM NUT, BAYONET COUPLING, CLASSES A, L, S, AND W
CONNECTORS, ELECTRIC, CIRCULAR, MINIATURE, RACK AND PANEL OR PUSH-PULL COUPLING, ENVIRONMENT RESISTING
CONNECTORS, ELECTRICAL, CIRCULAR THREADED, AN TYPE, GENERAL SPECIFICATION FOR
CONNECTORS, PLUG, ELECTRIC, 90 DEG. ASSEMBLY, CRIMP CONTACT, AN TYPE
CONNECTORS, PLUG, ELECTRIC, FRONT RELEASE, CRIMP CONTACT, AN TYPE
CONNECTORS, PLUG, ELECTRICAL, REAR RELEASE, CRIMP CONTACT, AN TYPE
CONNECTORS, PLUG, ELECTRICAL, RFI SHIELDED, SERIES 2, CRIMP TYPE, BAYONET COUPLING, CLASSES A, D, L, T, W AND K
CONNECTORS, PLUG, ELECTRICAL, RFI SHIELDED, SERIES 2, CRIMP TYPE, BAYONET COUPLING, CLASSES A, D, L, T, W AND Z
CONNECTORS, PLUG, ELECTRICAL, RFI SHIELDED, SERIES 2, CRIMP TYPE, BAYONET COUPLING, CLASSES D, L, T, W AND Z
CONNECTORS, PLUG, ELECTRICAL, RFI SHIELDED, SERIES II, CRIMP TYPE, BAYONET COUPLING, CLASSES L AND W
CONNECTORS, PLUG, ELECTRICAL, SERIES 2, CRIMP TYPE, BAYONET COUPLING, CLASSES A, D, L, T, W AND K
CONNECTORS, PLUG, ELECTRICAL, SERIES 2, CRIMP TYPE, BAYONET COUPLING, CLASSES A, D, L, T, W AND Z
CONNECTORS, RECEPTACLE, ELECTRIC SERIES 2, NARROW FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT CLASS H
CONNECTORS, RECEPTACLE, ELECTRIC, SERIES 2, SINGLE HOLE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT, CLASS H
CONNECTORS, RECEPTACLE, ELECTRICAL, CABLE CONNECTING, REAR RELEASE, CRIMP CONTACT, AN TYPE
CONNECTORS, RECEPTACLE, ELECTRICAL, NARROW FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT, CLASS H, SERIES 2
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, CABLE CONNECTING, BAYONET COUPLING, CLASSES A, D, L, T, W AND K
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, CABLE CONNECTING, BAYONET COUPLING, CLASSES A, D, L, T, W AND Z
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, NARROW FLANGE MOUNT, BAYONET COUPLING, CLASSES A, D, L, T, W AND K
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, NARROW FLANGE MOUNT, BAYONET COUPLING, CLASSES A, D, L, T, W AND Z
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, REAR MOUNTING JAM NUT, BAYONET COUPLING, CLASSES A, D, L, T, W AND K
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, REAR MOUNTING JAM NUT, BAYONET COUPLING, CLASSES A, D, L, T, W AND Z
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, WIDE FLANGE MOUNTING, BAYONET COUPLING, CLASSES A, D, L, T, W AND K
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES 2, CRIMP TYPE, WIDE FLANGE MOUNTING, BAYONET COUPLING, CLASSES A, D, L, T, W AND Z
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, CRIMP TYPE, CABLE CONNECTING, BAYONET COUPLING, CLASSES A, L and W
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, CRIMP TYPE, NARROW FLANGE MOUNT, BAYONET COUPLING CLASSES A, L and W
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, CRIMP TYPE, REAR MOUNTING JAM NUT, BAYONET COUPLING, CLASSES A, L AND W
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, HERMETIC, SOLDERLESS, BOX MOUNTING, BAYONET COUPLING, CLASS N
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, HERMETIC, SOLDERLESS, REAR MOUNTING, JAM NUT, BAYONET COUPLING, CLASS N
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, HERMETIC, SOLDERLESS, SOLDER MOUNTING, BAYONET COUPLING, CLASS N
CONNECTORS, RECEPTACLE, ELECTRICAL, SERIES II, SINGLE HOLE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT, CLASS H
CONNECTORS, RECEPTACLE, ELECTRICAL, SOLDER OR WELDED FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT, CLASS H, SERIES 2
CONNECTORS, RECEPTACLE, ELECTRICAL, WALL MOUNTING, REAR RELEASE, CRIMP CONTACT, AN TYPE
CONNECTORS, RECEPTACLE, ELECTRICAL, WIDE FLANGE MOUNT, BAYONET COUPLING, SOLDER PIN CONTACT, CLASS H, SERIES 2
CONTACTS, VIDEO COAXIAL CONNECTOR
CONVERTER, 100 AMPERE CLASS C, NONREGULATED AIRCRAFT, BLAST COOLED
Coupling, Replenishment, 1-1/2 Inch, for Methanol-Water, (Details of Servicing Nozzle)
COUPLING, REPLENISHMENT, 1-1/2 INCH, FOR METHANOL-WATER
COVER FOR USE WITH MS90362 EXTERNAL POWER RECEPTACLE
COVER, ACCESS, MOLDED TANK, FULL MOLDED, GENERAL FEATURES OF CONSTRUCTION
Dimensions for Reels Used for 16 mm and 35 mm Microfilm
Drive, Miniature, Power Motor with Involute Spline - Pinion (ASG)
DRIVE, MINIATURE, POWER MOTOR WITH INVOLUTE SPLINE - PINION
DRIVE, MINIATURE, POWER MOTOR WITH INVOLUTE SPLINE \x96 PINION
FITTING END, HOSE CONNECTION, STANDARD DIMENSIONS FOR
FITTING END, STANDARD DIMENSIONS FOR BULKHEAD FLARED TUBE CONNECTION
FITTING END, STANDARD DIMENSIONS FOR FLARED TUBE CONNECTION AND GASKET SEAL
FITTING END, TAPER PIPE THREAD, STANDARD DIMENSIONS FOR
FITTING INSTALLATION, FLARED TUBE AND HOSE, SWIVEL
FITTING O-RING GENERAL FEATURES OF CONSTRUCTION
FITTING, INSTALLATION, FLARED TUBE AND HOSE, SWIVEL
FLANGE, ACCESSORY MOUNTING
FOOT SPECIAL
GENERATOR, DIRECT CURRENT, 400 AMPERE CLASS A, BLAST COOLED, 3000-8000 RPM
GYROSCOPE ASSEMBLY DISPLACEMENT
GYROSCOPE ASSEMBLY, DISPLACEMENT CN-1359/AJB-3
HOLES, CONTROL KNOB SHAFT
INSERT ARRANGEMENT, MIL-C-81511 ELECTRIC CONNECTORS, SIZE 24
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, BAYONET COUPLING, SHELL SIZE 8
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 10
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 12(NAVY)
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 12
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 14
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 16
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 18
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 20
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 3(NAVY)
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 37(NAVY)
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 61
INSERT ARRANGEMENTS, ELECTRIC CONNECTOR, SHELL SIZE 7
INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZE 12
INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZE 14
INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZE 16
INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZE 18
INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZES 8 AND 10
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 10
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 14
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 16
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 18
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 20
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 22
INSERT ARRANGEMENTS, MIL-C-81511 ELECTRIC CONNECTOR, SIZE 8
INSERT DESIGN, ELECTRICAL CONNECTOR, SHELL SIZE 18, ARRANGEMENT -16
INSERT, SCREW THREADS, HELICAL COIL, ASSEMBLY AND HOLE, DIMENSIONS FOR
JACK SCREW, SPECIAL
JACK, AIRCRAFT, AIRFRAME (UNIPOD AND TRIPOD)
JATO UNIT, AIRCRAFT, 1000 POUNDS THRUST, OUTLINE DIMENSIONS FOR
LATCH, LAP BELT, AIRCRAFT SAFETY, QUICK RELEASE
LIQUID SPRING UNDERCARRIAGE UNIT - OIL REPLENISHMENT CONNECTION FOR
Liquid Spring Undercarriage Unit \x96 Oil Replenishment Connection For
Measurement, Units of, for Aircraft Instruments
MEASUREMENT, UNITS OF, FOR AIRCRAFT INSTURMENTS
METALS, DEFINITION OF AND PROTECTION FOR DISSIMILAR
MOUNT, ADAPTER MT-3730/ASQ
MOUNTING SCREW, SPECIAL
NIPPLE, PNEUMATIC STARTING, 3 INCH ID
NUT, SELF LOCKING, REDUCED HEIGHT, STEEL, 450 DEG. F, 12 POINT, CAPTIVE WASHER
NUT, SELF-LOCKING, REDUCED HEIGHT, STEEL, 450 DEG. F, 12 POINT, CAPTIVE WASHER
NUT, SHEET SPRING, INSTRUMENT MOUNTING
NUTS, SELF-LOCKING, AIRCRAFT, RELIABILITY AND MAINTAINABILITY USAGE REQUIREMENTS FOR
PACKING, PREFORMED, ELASTOMERIC, TUBE FITTING, RANGE OF SIZES
PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS, HYDRAULIC, -65 DEG. F TO +275 DEG. F
PACKING, PREFORMED-AERONAUTIC AL ELASTOMERIC, RANGE OF SIZES
PLUG, DEHYDRATOR, HUMIDITY INDICATING, ENGINE CYLINDER, 14MM THREAD
POINTER, DIAL, STANDARD DESIGN OF AIRCRAFT INSTRUMENT
RATE INTEGRATING GYRO
Rebuilt Tire - Aircraft, Laboratory Quality Quality Assurance Requirements
RECEPTACLE, ELECTRIC, AIRCRAFT STORAGE BATTERY
RECEPTACLE, GROUNDING, INSTALLATION OF
RECESS-HIGH TORQUE DOVETAIL SLOT AND CONICAL HIGH TORQUE DOVETAIL SLOT, DIMENSIONS OF RECESS, GAGE AND DRIVER FOR
RECESS-OFFSET CRUCIFORM, DIMENSIONS OF RECESS, AND DRIVER FOR
Recommended Practice for the Requirements and Characteristics of Original Documents That May Be Microfilmed
RESISTORS, FIXED, COMPOSITION (INSULATED), STYLE RC20
Retread Tire - Aircraft 28 X 9.0 (173 MPH) Type VII (Navy)
RETREAD TIRE - AIRCRAFT, 44 X 13 (200 MPH) TYPE VII (NAVY)
SCRAPER, INSTALLATION, PACKING, GLAND RING
SCREW - INSTALLATION AND LIMITATIONS FOR USAGE OF THREAD CUTTING AND THREAD FORMING
SCREW ASSEMBLY, PANEL
Shafts, Control Knob
SHAFTS, CONTROLL KNOB
SLEEVE BOLT
Socket, Crystal SO-200
SPHERICAL NUT, SPECIAL
STRAP, TIEDOWN, ELECTRICAL COMPONENTS, ADJUSTABLE, SELF-CLINCHING, PLASTIC, TYPE I, CLASS 1
STRAP, TIEDOWN, ELECTRICAL COMPONENTS, IDENTIFICATION, ADJUSTABLE, SELF-CLINCHING, PLASTIC, TYPE II, CLASS 1
SWITCH, TOGGLE ONE POLE, SEALED TOGGLE
SWITCH, TOGGLE, TWO POLE, SEALED TOGGLE
TEST GAGE, CONTACT LOCATION AND RETENTION FEATURE, MIL-C-0081511 SERIES 1 AND 2 CONNECTORS
TEST GAGE, CONTACT LOCATION AND RETENTION FEATURE, MIL-C-0081511 SERIES 3 AND 4 CONNECTORS
Test Gage, MIL-C-0026482 Series 1 or MIL-C-81703 Series 2 Contact Retention Feature
Test Gage, MIL-C-0026482 Series 2 or MIL-C-81703 Series 3 Contact Retention Feature
TEST GAGE, MIL-C-26482 SERIES 1 OR MIL-C-81703 SERIES 2 CONTACT RETENTION FEATURE
TEST GAGE, MIL-C-26482 SERIES 2 (CLASS N), MIL-C-81703 SERIES 3 (CLASS N) AND MIL-C-0081511 SERIES 3 AND 4 (CLASS L) CONTACT RETENTION FEATURE
TIRE - AIRCRAFT, 7.50-10 CHANNEL TREAD/APPLICATION: OV-10 NOSE LANDING GEAR ONLY
TIRE, PNEUMATIC, AIRCRAFT, 20 X 5.5, TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT 18 X 5.7 (247 MPH) TYPE VII (NAVY)
Tire, Pneumatic, Aircraft, Rebuilt 18X5.7 (247 MPH) Type VII (Navy)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT 18X5.7 (247 MPH), TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT 24 X 5.5 (200 MPH) TYPE VII (NAVY)
Tire, Pneumatic, Aircraft, Rebuilt 24X5.5 (200 MPH) Type VII (Navy)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT 28 X 9.0 (173 MPH) TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 20 X 5.5, TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 28 X 7.7 (200 MPH) TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 40 X 14, TYPE VII (NAVY)
TOOL EXTRACT, UNWIRED CONTACT, ELECTRIC CONNECTOR, SIZE 20, 16, AND 12
TOOL, CONNECTOR ASSEMBLY, FOR MIL-C-26482 CONNECTORS
TOOL, CONNECTOR ASSEMBLY, FOR MIL-C-5015 CONNECTORS
TOOL, CONNECTOR ASSEMBLY, FOR MIL-C-81511 CONNECTORS
TOOL, CONNECTOR ASSEMBLY, FOR MIL-DTL-26482 CONNECTORS
TOOL, CONNECTOR ASSEMBLY; FOR MIL-C-5015 CONNECTORS
TOOL, CONNECTOR ASSEMBLY; FOR MIL-C-81511 CONNECTORS
TRACK AND STUD FITTING FOR CARGO TRANSPORT AIRCRAFT, STANDARD DIMENSIONS FOR
TRANSMITTER INSTALLATION CLEARANCE, FUEL AND OIL PRESSURE
TUBE BEND RADII
TUBING END, DOUBLE FLARE, STANDARD DIMENSIONS FOR
TUBING END, HOSE CONNECTION, STANDARD DIMENSIONS FOR
TUBING END, STANDARD DIMENSIONS FOR FLARED
TURNBUCKLE ASSEMBLIES, CLIP LOCKING OF
TURNBUCKLE, LOCK WIRING OF
VIAL, LEVEL CYLINDRICAL, TYPE DA
WIRING DIAGRAM - SENSITIVE INSTRUMENT SYSTEM WITH SEPARATE AMPLIFIER, 26 VOLTS, 400 CYCLES, SCHEMATIC
WIRING DIAGRAM - TWO-POLE TACHOMETER GENERATOR AND PERCENT RPM TACHOMETER INDICATOR
Wiring Diagram Two Pole Tachometer Generator and Percent RPM Tachometer Indicator
WRENCHING ELEMENT, EXTERNAL SPLINE, DIMENSIONS FOR
WRENCHING FEATURES FOR CYLINDRICAL NUTS, DESIGN STANDARD FOR

<< Prev Next >>