Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1328 1329 1330 1331 1332 1333 1334 1335 1336 1337 1338 1339 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
ADAPTER ASSEMBLY, STRAIGHT, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES
ADAPTER, ANTENNA
ADAPTER, PIPE TO HOSE, STRAIGHT LOW PRESSURE
ADAPTER, STRAIGHT, TUBE TO HOSE - REUSABLE, HYDRAULIC, FUEL AND OIL LINES
Asphalt Binder Testing Manual
BASE, AIRPORT MARKER LIGHT
BATTERY, AIRCRAFT STORAGE, NICKEL-CADMINUM, 24 VOLTS, 11 AMPERE HOUR, 27 DEG. C (80 DEG. F)
BATTERY, AIRCRAFT STORAGE, NICKEL-CADMINUM, 24 VOLTS, 22 AMPERE HOUR, 27 DEG. C (80 DEG. F)
BATTERY, AIRCRAFT STORAGE, NICKEL-CADMINUM, 24 VOLTS, 34 AMPERE HOUR, 27 DEG. C (80 DEG. F)
BEARING, JEWEL, CUP (INDUSTRIAL TYPE) (INACTIVE 9-11-69)
BEARING, JEWEL, VEE (INDUSTRIAL TYPE) INACTIVE
BLOCK TERMINAL, 2 STUD
BLOCK, CLAMP, ANTENNA MAST
BRACKET, MT-522A/U
BUSHING, FIXED, CONNECTOR, RACK AND PANEL, MINIATURE
CABLE ASSEMBLY, EXTERNAL ELECTRIC POWER, AIRCRAFT 28 VOLT DC, JET STARTING
CAP, LUBRICATION FITTING, PROTECTIVE
CIRCUIT BREAKER - AIRCRAFT, NON TRIP-FREE, PUSH PULL, 5 TO 50 AMP, TYPE I
CIRCUIT BREAKER - AIRCRAFT, TRIP-FREE, PUSH-PULL, 3-PHASE, 5 THRU 60 AMP
CIRCUIT BREAKER - AIRCRAFT, TRIP-FREE, PUSH-PULL, 5 THRU 15 AMP, TYPE I
CIRCUIT BREAKER - TRIP-FREE, SWITCH TYPE, 5-50 AMP
CIRCUIT BREAKER, TRIP-FREE, PUSH-PULL, 5 TO 50 AMP, TYPE I
CIRCUIT BREAKERS, AIRCRAFT, TRIP FREE, 2 1/2 TO 50 AMPERES, 121.1 DEG. C AMBIENT
Circuit Breakers, Aircraft, Trip Free, 2 1/2 to 50 Amperes, 121.1 Degrees C Ambient
CIRCUIT BREAKERS, AIRCRAFT, TRIP FREE, 2 \xbd TO 50 AMPERES, 121.1 DEGREE C AMBIENT
CIRCUIT BREAKERS, AIRCRAFT, TRIP FREE, 2 \xbd TO 50 AMPERES, 121.1\xb0C AMBIENT
CONDUIT ASSEMBLY, FLEXIBLE, RADIO FREQUENCY SHIELDING
CONDUIT, FLEXIBLE, RADIO FREQUENCY SHIELDING
CONNECTOR, RECEPTACLE EXTERNAL ELECTRIC POWER, AIRCRAFT, 28 VOLT DC JET STARTING
CONNECTORS, ELECTRICAL, CIRCULAR THREADED, AN TYPE, GENERAL SPECIFICATION FOR
COUPLINGS FLANGES, V-BAND, PROFILE DIMENSIONS FOR
COVER ASSEMBLY TERMINAL BLOCK TWO STUD
COVER, ELECTRICAL CONNECTOR, RECEPTACLE, AN TYPE
COVER, TERMINAL BOARD, 5 STUD
ELBOW, LEAD-THROUGH INSULATOR, ANTENNA
ELBOW, PIPE TO HOSE: 45\xb0 LOW PRESSURE
ELBOW, PIPE TO HOSE: 90\xb0 LOW PRESSURE
ELBOW, TUBE - 45 DEG., BULKHEAD, FLARED TUBE UNIVERSAL TO FLARELESS TUBE
ENGINE-GASOLINE, TYPE GLU-1/U 30 HP PACKETTE (FORMERLY PC 30)
ENGINE-GASOLINE, TYPE GLU-2/U 70 HP PACKETTE (FORMERLY PC60)
ENGINE-GASOLINE, TYPE GLU-3/U 110 HP PACKETTE (FORMERLY PE90)
ENGINE-GASOLINE, TYPE GLU-4/U 175 HP PACKETTE (FORMERLY PE150)
ENGINE-GASOLINE, TYPE GLU-5/U 220 HP PACKETTE (FORMERLY PE200)
FASTENER-CONTAINER CLOSURE
FERRULE, FLEXIBLE CONDUIT, RADIO FREQUENCY SHIELDING
FILTER, MARKER LIGHT, AIRPORT RUNWAY, GLASS
FLASHER, SOLID STATE, AIRCRAFT NAVIGATIONAL LIGHT
FLOAT BUSHING, CONNECTOR, RACK AND PANEL, MINIATURE
Generator, Tachometer and Synchronizing, Piston Engine (ASG)
GENERATORS, TACHOMETER AND SYNCHRONIZING, PISTON AND TURBINE ENGINES
GUARD, SWITCH, 3 POSITION
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, OXYGEN
INDICATOR - POSITION VARIABLE NOZZLE
INDICATOR, LIQUID QUANTITY: 24 VOLT DC, ENGINE FUEL
INDICATOR, PRESSURE OIL
Indicator, Pressure, Oil
Indicator, Temperature - Thermocouple, Self Balancing Potentiometer Type
INDICATOR, TEMPERATURE-THERMOCO UPLE, SELF BALANCING POTENTIONMETER TYPE
INSERT, DEAD-END, ANTENNA
INSULATOR, LEAD-THROUGH ANTENNA
JUMPER ASSEMBLY, ELECTRIC, BONDING AND CURRENT RETURN
LAMP, INCANDESCENT, SINGLE CONTACT BAYONET INDEXING CANDELABRA, GG-12B1 BULB
LAMP, INCANDESCENT, SINGLE CONTACT, MINIATURE BAYONET BASE T-4-1/2 BULB
LIGHT ASSEMBLY, COCKPIT, FIXED
LIGHT, INDICATOR, PRESS TO TEST, SMALL
LIGHT, INDICATOR
LIGHT, PANEL - PLASTIC PLATE LIGHTING
LINK, CONNECTOR, PARACHUTE, SEPARABLE, HEAVY DUTY, ASSEMBLY OF
LOADMETER, DIRECT CURRENT, AIRCRAFT
MAST, ANTENNA, DEAD-END
MAST, ANTENNA, LEAD-THROUGH
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 1 THROUGH 2 INCHES TUBING SIZES
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
NUT, FLEXIBLE CONDUIT, RADIO FREQUENCY SHIELDING
NUT, PLAIN, CAP, HIGH CROWN UNC-2B AND UNF-2B
NUT, PLAIN, CAP, LOW CROWN, UNC-2B AND UNF-2B
NUT, PLAIN, HEXAGON ELECTRICAL - THIN
Nut, Plain, Hexagon, Electrical-Thin
NUT, PLAIN, HEXAGON, TRACK
NUT, TUBE COUPLING - HOSE TO TUBE REUSABLE, HYDRAULIC, PNEUMATIC, FUEL AND OIL LINES
PACKING, PREFORMED HIGH PRESSURE AIR VALVE
PIN, COTTER (SPLIT)
PIN, TAPERED, PLAIN
PULLEY, CONTROL, ANTI-FRICTION BEARING
PUMP, CENTRIFUGAL - FUEL BOOSTER, AIRCRAFT, OUTLINE OF
RELAY, 10 AMP, 4PDT, SEALED, CLASS O
RELAY, 50 AMP, 2 PDT (N.O.), TYPE II, NON-HERMETICALLY SEALED, MECHANICALLY INTERLOCKED
Relay, Electromagnetic, 100 Amperes, 2 PDT, N.). Type II, Non-Hermetically Sealed, Mechanically Interlocked
RELAY, ELECTROMAGNETIC, 200 AMPERES, 2 PDT, (N.O.) TYPE II, NONHERMETICALLY SEALED, MECHANICALLY INTERLOCKED
RELAY, ELECTROMAGNETIC, TYPE I, 25 AMPERES, 1PST, SEALED, CLASS O
RELAY, ELECTROMAGNETIC,100 AMPERES, 2 PDT, N.O. TYPE II, NON-HERMETICALLY SEALED, MECHANICALLY INTERLOCKED
RELAYS, ELECTROMAGNETIC, 10 AMPERES, 4 PDT, TYPE I, HERMETICALLY SEALED
Relays, Electromagnetic, Type I, 25 Amperes, 1PST, Sealed Class O
RETAINER, CONNECTOR, RACK AND PANEL, MINIATURE
RING, RETAINING
RIVET, BLIND-COUNTERSUNK HEAD, DRIVE TYPE
SCREW, CAP, SOCKET HEAD, FLAT COUNTERSUNK, 82 DEG., ALLOY STEEL, UNC-3A
SCREW, CAP, SOCKET HEAD, FLAT COUNTERSUNK, ALLOY STEEL, CADMIUM PLATED, UNF-3A
SCREW, CAP, SOCKET HEAD, FLAT COUNTERSUNK, ALLOY STEEL, UNCOATED, UNF-3A
SCREW, CAP, SOCKET HEAD, FLAT COUNTERSUNK, CORROSION RESISTING STEEL, UNF-3A
SCREW, CAP, SOCKET HEAD, HEXAGON, DRILLED ALLOY STEEL (UNF-3A)
SCREW, CAP, SOCKET HEAD, HEXAGON, DRILLED ALLOY STEEL, (UNC-3A)
SCREW, CAP, SOCKET HEAD, HEXAGON, DRILLED CORROSION RESISTING STEEL, (UNC-3A)
SCREW, CAP, SOCKET HEAD, HEXAGON, DRILLED CORROSION-RESISTING STEEL (UNF-3A)
SCREW, CAP, SOCKET-HEAD-FLAT COUNTERSUNK, 82 DEGREES, CORROSION RESISTING STEEL, UNC-3A
SCREW, CAP-SOCKET HEAD, HEXAGON, DRILLED ALLOY STEEL, UNCOATED (UNC-3A)
SCREW, CAP-SOCKET HEAD, HEXAGON, DRILLED ALLOY STEEL, UNCOATED (UNF-3A)
SCREW, MACHINE, FLAT COUNTERSUNK HEAD, 100 DEG., CROSS RECESSED, UNC-2A AND UNF-2A
SCREW, MACHINE, FLAT COUNTERSUNK HEAD, 100 DEG., STRUCTURAL, CROSS RECESSED, UNC-3A AND UNF-3A
SCREW, MAST AND ADAPTER, ANTENNA
SCREW, TAPPING - THREAD CUTTING, TYPES, D, F, G OR T, FLAT 82 DEG. COUNTERSUNK HEAD, CROSS-RECESSED, CORROSION-RESISTING STEEL
Screw, Tapping Thread Forming - Types AB, B and BP, Approximate Hole Sizes for
SCREW, TAPPING, THREAD CUTTING - TYPES D, F, G AND T, APPROXIMATE HOLE SIZES FOR
SCREW, TAPPING, THREAD CUTTING, SPACED THREADS, FLAT HEAD, SLOTTED, TYPES BF, BG OR BT, STEEL, CORROSION RESISTING
SCREW, TAPPING, THREAD CUTTING, SPACED THREADS, TYPES BF, BG OR BT, PAN HEAD, SLOTTED, STEEL, CORROSION RESISTING
SCREW, TAPPING, THREAD CUTTING, TYPES D, F, G, OR T, FLAT COUNTERSUNK HEAD, SLOTTED, STEEL, CORROSION RESISTING
SCREW, TAPPING, THREAD CUTTING, TYPES F, D, G, OR T, PAN HEAD, SLOTTED, STEEL, CARBON, CADMIUM PLATED
SCREW, TAPPING, THREAD CUTTING, TYPES F, D, G, OR T, PAN HEAD, SLOTTED, STEEL, CORROSION RESISTING
SCREW, TAPPING, THREAD FORMING \x96 TYPES AB, B AND BP, APPROXIMATE HOLE SIZES FOR
SCREW, TAPPING, THREAD FORMING, TYPE A, PAN HEAD, SLOTTED, STEEL, CORROSION RESISTING
SCREW, TAPPING, THREAD FORMING, TYPE B, PAN HEAD, SLOTTED, STEEL, CORROSION RESISTING
SCREW, TAPPING, THREAD FORMING- TYPES AB, B AND BP, APPROXIMATE HOLE SIZES FOR
SCREW, TAPPING-THREAD CUTTING, TYPE BF OR BT, FLAT 82 DEG. COUNTERSUNK HEAD, CROSS-RECESSED, CARBON STEEL
SCREW, TAPPING-THREAD CUTTING, TYPE BF OR BT, PAN HEAD, CROSS RECESSED, CORROSION RESISTING STEEL
Screw, Tapping-Thread Cutting, Type BF PR BT, Pan Head, Cross-Recessed, Corrosion-Resisting Steel
SCREW, TAPPING-THREAD CUTTING, TYPES BF AND BT, APPROXIMATE HOLE SIZES FOR
SCREW, TAPPING-THREAD CUTTING, TYPES D, F, G OR T PAN HEAD CROSS-RECESSED, STEEL, CARBON, CADMIUM PLATE
SCREW, TAPPING-THREAD CUTTING, TYPES D, F, G OR T, PAN HEAD, CROSS-RECESSED, CORROSION RESISTING STEEL
SCREW, TAPPING-THREAD FORMING, TYPE A, PAN HEAD, CROSS RECESSED, STEEL, CARBON, CADMIUM PLATED
SCREW, TAPPING-THREAD FORMING, TYPE B, FLAT 82 DEG. COUNTERSUNK HEAD, CROSS-RECESSED, CORROSION-RESISTING STEEL
SCREW, TAPPING-THREAD FORMING, TYPE B, PAN HEAD, CROSS-RECESSED, CARBON STEEL
SHAFT, CONNECTOR, RACK AND PANEL, MINIATURE
SLEEVE, SUPPORT, ANTENNA, EXTERNAL THREAD
SLEEVE, SUPPORT, ANTENNA, INTERNAL THREAD
SOCKET, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC , FUEL AND OIL LINES, 1 THROUGH 2 INCHES TUBING SIZE
SOCKET, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 1 THROUGH 2 INCHES TUBING SIZES
SOCKET, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
SPRING LOADED MOUNTING ASSEMBLY, CONNECTOR, RACK AND PANEL, MINIATURE
SPRING, CONNECTOR, RACK AND PANEL, MINIATURE
SPRING, HELICAL, COMPRESSION: FOR LOADS BELOW 20 POUNDS
SPRING, HELICAL, EXTENSION: FOR LOADS BELOW 30 POUNDS
SWITCH, PUSH, MOISTUREPROOF
SWITCH, ROTARY, 28/115 VOLTS
SWITCH, SENSITIVE - SUB-SUBMINIATURE
SWITCH, SENSITIVE, DPDT, PLUNGER TYPE ACTUATOR
SWITCH, SENSITIVE, LOW TRAVEL, SEALED
SWITCH, SENSITIVE, SUB-MINIATURE
SWITCH, TOGGLE, FOUR POLE, ENVIRONMENTALLY SEALED, LEVER LOCK
SWITCH, TOGGLE, FOUR POLE, ENVIRONMENTALLY SEALED
SWITCH, TOGGLE, FOUR POLE, SEALED TOGGLE
Switch, Toggle, One Pole Sealed Toggle
SWITCH, TOGGLE, ONE POLE, ENVIRONMENTALLY SEALED, LEVER LOCK
SWITCH, TOGGLE, ONE POLE, ENVIRONMENTALLY SEALED
SWITCH, TOGGLE, ONE POLE, SEALED TOGGLE
SWITCH, TOGGLE, POSITIVE BREAK LEVER LOCK, ENVIRONMENTALLY SEALED, SCREW TERMINAL, SINGLE POLE, .469 MOUNTING BUSHING, 25 AMPERES
SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK, ENVIRONMENTALLY SEALED, SCREW TERMINAL, DOUBLE POLE, .469 MOUNTING BUSHING, 25 AMPERES
SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK, ENVIRONMENTALLY SEALED, SCREW TERMINAL, FOUR POLE, .469 MOUNTING BUSHING 25 AMPERES
SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK, ENVIRONMENTALLY SEALED, SCREW TERMINAL, FOUR POLE, .469 MOUNTING BUSHING, 25 AMPERES
SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK, ENVIRONMENTALLY SEALED, SCREW TERMINAL, SINGLE POLE, .469 MOUNTING BUSHING,25 AMPERES
SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE TOGGLED SEALED, DOUBLE POLE, SOLDER LUG, OR INTEGRATED WIRE TERMINALS: .250 MOUNTING BUSHINGS
SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE TOGGLED SEALED, SINGLE POLE, SOLDER LUG OR INTEGRATED WIRE TERMINALS: .250 MOUNTING BUSHINGS
SWITCH, TOGGLE, THREE POLE, UNSEALED
SWITCH, TOGGLE, TWO POLE, ENVIRONMENTALLY SEALED, LEVER LOCK
SWITCH, TOGGLE, TWO POLE, ENVIRONMENTALLY SEALED
SWITCH, TOGGLE, TWO POLE, SEALED TOGGLE
SWITCH, TOGGLE, TWO POLE, UNSEALED
SWITCH, VEHICULAR IGNITION: WATERPROOF, STARTER AND MAGNETO, WITH DEGASSER CONTROL
TAKEUP, ANTENNA
TAKEUP, TENSILE, ANTENNA
TAKEUP, TENSION, ANTENNA
TEE, HOSE (LOW PRESSURE)
TERMINAL BOARD, FIVE STUD, TWO 3/8-INCH AND THREE NUMBER 10 STUDS
Terminal Board, Five-Stud, Two 3/8-Inch and Three Number 10 Studs (ASG)
TERMINAL BOARD, TWO STUD
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL MOUTHED, TYPE II, CLASS 1 (FOR 105 DEG. C TOTAL CONDUCTOR TEMPERATURE)
TERMINAL, STUD
TOOL, PRETENSIONING, FOR ANTENNA TENSION TAKEUP
TRANSMITTER, POSITION
TRANSMITTER, PRESSURE - 24 VOLT DC 120 PSI
TRANSMITTER, PRESSURE - 24 VOLT DC, 60 PSI
TUBE, PITOT, ELECTRICALLY HEATED L SHAPED
TUBE, PITOT, ELECTRICALLY HEATED
TUBING ASSEMBLY, OXYGEN MASK TO REGULATOR
VALVE, CHECK, MINIATURE HYDRAULIC, AIRCRAFT AND MISSILE, -65 DEG. F TO +450 DEG. F 3,000 PSI, FLARED TUBE
WASHER, KEY

<< Prev Next >>