Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1270
1280
1290
1300
1310
1320
1326
1327
1328
1329
1330
1331
1332
1333
1334
1335
1336
1337
1338
1340
1350
1360
1370
1380
1390
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADAPTER, 13/16-20 TO 1/2-14, AIR HAND PUMP | |
| ADAPTER, FLARELESS TUBE FOR 3/8 BULKHEAD AND UNIVERSAL TO AN FLARED TUBE | |
| ADAPTER, FLARELESS TUBE TO A FLARED TUBE | |
| ADAPTER, FLARELESS TUBE, BULKHEAD AND UNIVERSAL TO FLARED TUBE | |
| ADAPTER, PARACHUTE HARNESS ADJUSTING STRAP | |
| ADAPTER, PARACHUTE HARNESS STRAP | |
| ADAPTER, PARACHUTE HARNESS, QUICK FIT | |
| ADAPTER, QUICK DISCONNECT, PASSENGER SEAT TO FLOOR | |
| ADAPTER, STRAIGHT, TUBE TO BOSS | |
| ADJUSTER ASSEMBLY, SAFETY SHOULDER HARNESS BELT | |
| ADJUSTER ASSEMBLY, SAFETY SHOULDER HARNESS | |
| ADJUSTER, LAP, AIRCRAFT SAFETY BELT | |
| ANCHOR - LAP SAFETY BELT | |
| BAR, ADJUSTER, LAP AIRCRAFT SAFETY BELT | |
| BEARING, BALL, AIRFRAME, ANTI-FRICTION, PULLEY | |
| BEARING, BALL, AIRFRAME, ANTIFRICTION, EXTRA LIGHT DUTY, PRECISION | |
| BEARING, ROLLER, ANTIFRICTION, ROD END, EXTERNAL THREAD, SELF-ALIGNING, AIR FRAME, -67 \xbaF TO 350 \xbaF, TYPE 1, HEAVY DUTY, SEALED | |
| BEARING, ROLLER, ANTIFRICTION, ROD END, EXTERNAL THREAD, SELF-ALIGNING, AIR FRAME, -67 DEG. F, TO 350 DEG. F TYPE 1, HEAVY DUTY, SEALED | |
| BEARING, ROLLER, NEEDLE, DOUBLE ROW, HEAVY DUTY, TRACK ROLLER, SEALED, TYPE VI, INCH | |
| BEARING, ROLLER, NEEDLE, SINGLE ROW, HEAVY DUTY, TRACK ROLLER, SEALED, TYPE V, ANTI-FRICTION, INCH | |
| BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED O.D., INTEGRAL STUD, TYPE VII, ANTI-FRICTION, INCH | |
| BEARING, ROLLER, NEEDLE, TRACK ROLLER, INTEGRAL STUD, TYPE VII, ANTIFRICTION, INCH | |
| BEARING, ROLLER, NEEDLE, TRACK ROLLER, INTEGRAL, HEAVY STUD, TYPE IX, ANTIFRICTION, INCH | |
| BEARING, ROLLER, SELF-ALIGNING, SINGLE ROW, BARREL ROLLER, TORQUE TUBE, AIRFRAME, ANTIFRICTION, SEALED, TYPE V | |
| BEARING, SLEEVE, PLAIN, SINTERED IRON BASE, OIL BASED | |
| BEARING, WASHER, THRUST, SINTERED BRONZE, OIL IMPREGNATED | |
| BELT, AIRCRAFT SAFETY, LAP | |
| BODY, CLUSTER FITTING ONE -WAY, FLARE | |
| BODY, CLUSTER FITTING, ONE-WAY, FLARE | |
| BODY, CLUSTER FITTING, ONE-WAY, INTERNAL BOSS | |
| BODY, CLUSTER FITTING, THREE-WAY, INTERNAL BOSS | |
| BODY, CLUSTER FITTING, TWO WAY 180 DEG., FLARE | |
| Body, Cluster Fitting, Two-Way 180 Deg., Flare | |
| BODY, CLUSTER FITTING, TWO-WAY 90 DEG., FLARE | |
| BODY, CLUSTER FITTING, TWO-WAY, 180 DEG., INTERNAL BOSS | |
| BODY, CLUSTER FITTING, TWO-WAY, 180 DEGREE, FLARE | |
| Body, Cluster Fitting, Two-Way, 180 Degrees, Internal Boss | |
| BODY, CLUSTER FITTING, TWO-WAY, 180\xb0, INTERNAL BOSS | |
| BODY, CLUSTER FITTING, TWO-WAY, 90 DEG., INTERNAL BOSS | |
| BODY, CLUSTER FITTING, TWO-WAY, 90 DEGREE, FLARE | |
| Body, Cluster Fitting, Two-Way, 90 Degrees, Internal Boss | |
| BODY, CLUSTER FITTING, TWO-WAY, 90\xb0, INTERNAL BOSS | |
| Body,Cluster Fitting, Two-Way, 90 Degrees, Internal Boss | |
| BODY-CLUSTER FITTING THREE WAY-FLARE | |
| BOLT, CLUSTER FITTING SINGLE PORT THROUGH-FLARE | |
| BOLT, CLUSTER FITTING, SINGLE PORT, THROUGH-FLARE | |
| BOLT-CLUSTER FITTING, SINGLE PORT-FLARE | |
| BOLT-CLUSTER, FITTING DOUBLE PORT-FLARE | |
| BOSS SPACING-HYDRAULIC DESIGN STANDARD FOR | |
| BRACKET, FLYERS RELIEF TUBE, VERTICAL | |
| CAP, PRESSURE SEAL, FLARELESS TUBE FITTING | |
| CASE, INSTRUMENTS, VERTICAL SCALE, STANDARD DIMENSIONS FOR | |
| CIRCUIT BREAKER-AIRCRAFT, TRIP-FREE, PUSH-PULL, 3-PHASE, 5 THRU 60 AMP, TYPE I | |
| CLAMP - HOSE | |
| CLAMP, HOSE, FLAT BAND 500 DEG. F | |
| CLAMP, HOSE | |
| CLAMP, LOOP TYPE, CUSHIONED, SUPPORT | |
| CLAMP, LOOP-ALUMINUM, PLAIN AND CUSHIONED | |
| CLAMP, LOOP-DOUBLE, CABLE OR TUBE, STEEL, PLAIN AND CUSHIONED | |
| CLAMP, LOOP-STEEL, PLAIN AND CUSHIONED | |
| COIL, RADIO FREQUENCY, ENCAPSULATED, FIXED, MICRO MINIATURE, SHIELDED (IRON CORE), TYPES LT10K354 TO LT10K383 INCL | |
| Coils, Radio Frequency, Encapsulated, Fixed, Micro-Miniature, Shielded (Iron Core) Types LT10K354 to LT10K383 Incl. | |
| COILS, RADIO FREQUENCY, ENCAPSULATED, FIXED, MICRO-MINIATURE, SHIELDED (IRON CORE) TYPES LT10K354 TO LT10K383 INCL | |
| COILS, RADIO FREQUENCY, MOLDED FIXED, MICRO- MINIATURE, MAGNETICALLY SHIELDED, (FERRITE CORE- FERRIT SLEEVE) TYPES LT10K307 TO LT10K35E INCL. | |
| Coils, Radio Frequency, Molded, Fixed, Micro-Miniature, Magnetically Shielded, (Ferrite Core - Ferrite Sleeve), Type LT10K | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICRO-MINIATURE, MAGNETICALLY SHIELDED, (FERRITE CORE \x96 FERRITE SLEEVE), TYPE LT10K | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICRO-MINIATURE, MAGNETICALLY SHIELDED, (FERRITE CORE-FERRITE SLEEVE), TYPES LT10K483 TO LT10K517 INCL. | |
| Coils, Radio Frequency, Molded, Fixed, Micro-Miniature, Magnetically Shielded, (Iron Core-Iron Sleeve), LT10K469 to LT10K482 Incl. | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICRO-MINIATURE, MAGNETICALLY SHIELDED, (IRON CORE-IRON SLEEVE), TYPES LT10K469 TO LT10K482 INCL. | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICRO-MINIATURE, MAGNETICALLY SHIELDED, (IRON CORE-IRON SLEEVE), TYPES LT10K518 TO LT10K554 | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICRO-MINIATURE, MAGNETICALLY SHIELDED, (PHENOLIC CORE-IRON SLEEVE), TYPES LT10K457 TO LT10K468 INCL. | |
| Coils, Radio Frequency, Molded, Fixed, Micro-Miniature, Magnetically Shielded,(Iron Core-Iron Sleeve), Types LT10K518 to LT10K554 | |
| Coils, Radio Frequency, Molded, Fixed, Microminiature, Magnetically Shielded, (Ferrite Core-Ferrite Sleeve), Types LT10K307 to LT10K35 Incl. | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICROMINIATURE, MAGNETICALLY SHIELDED, (FERRITE CORE-FERRITE SLEEVE), TYPES LT10K307 TO LT10K353 INCL. | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, MICROMINIATURE, MAGNETICALLY SHIELDED, (FERRITE CORE-FERRITE SLEEVE), TYPES LT10K307 TO LT10K353 INCLUSIVE | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUB-MINIATURE, TYPE LT4K546 TO LT4K570 | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUB-MINIATURE, TYPES LT4K496 TO LT4K520 INCL. | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUB-MINIATURE, TYPES LT4K496 TO LT4K520 INCL | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUB-MINIATURE, TYPES LT4K521 TO LT4K545 INCL. | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUBMINIATURE, IRON CORE, TYPES L14K | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUBMINIATURE, IRON CORE, TYPES LT4K | |
| Coils, Radio Frequency, Molded, Fixed, Subminiature, Phenolic Core Types LT4K | |
| COILS, RADIO FREQUENCY, MOLDED, FIXED, SUBMINIATURE, PHENOLIC CORE, TYPES LT4K | |
| COILS, RADIO FREQUENCY, MOLDED, VARIABLE, SUBMINIATURE, FERRITE CORE, MAGNETICALLY SHIELDED, TYPES LT10V210 TO LT10V246 INCL. | |
| COILS, RADIO FREQUENCY, MOLDED, VARIABLE, SUBMINIATURE, IRON CORE, MAGNETICALLY SHIELDED TYPES LT10V174 TO LT10V209 INCL. AND LT10V247 TO LT10SV258 INCL. | |
| COILS, RADIO FREQUENCY, MOLDED, VARIABLE, SUBMINIATURE, IRON CORE, MAGNETICALLY SHIELDED, TYPES LT10V174 TO LT10V209 INCL. AND LT10V247 TO LT10V258 INCL. | |
| CONNECTOR, OXYGEN HOSE TO REGULATOR | |
| CONNECTOR, OXYGEN MASK HOSE, TYPE MC-3A | |
| CONNECTOR, RECEPTACLE, EXTERNAL POWER, AIRCRAFT, 230/400 VOLT, 400 HZ | |
| CONTOUR AND MOUNTING END, CLUSTER FITTING BODY, SEMIFINISHED | |
| COUPLING ASSEMBLIES, QUICK DISCONNECT, AIRCRAFT LIQUID OXYGEN SYSTEMS | |
| COUPLING END, 1 INCH, DRINKING WATER, SERVICE AIRCRAFT, STANDARD DIMENSIONS FOR | |
| COUPLING, QUICK-DISCONNECT, LOW PRESSURE AIR CONNECTION, BULKHEAD FITTING END, 1/4 TUBE SIZE (INACTIVE - 28 DECEMBER 1967) | |
| CROSS, FLARELESS TUBE | |
| CYLINDER ASSEMBLY, EMERGENCY OXYGEN | |
| DELAMINATION TEST STAND FOR OXYGEN HOSE | |
| ELBOW, 90 DEGREE UNIVERSAL, FLARELESS TUBE, LOW PROFILE | |
| ELBOW, BULKHEAD UNIVERSAL, 45 DEGREE, FLARELESS TUBE | |
| ELBOW, BULKHEAD UNIVERSAL, 90 DEGREE, FLARELESS TUBE | |
| ELBOW, FLARELESS TUBE, 90 DEGREE | |
| FASTENER - SNAPSLIDE | |
| FERRULE, INNER, UNINSULATED, SHIELD TERMINATING, TYPE I TWO PIECE, CLASS I, FOR SHIELDED CABLE | |
| FERRULE, INNER, UNINSULATED, SHIELDED TERMINATING, TYPE I TWO PIECE, CLASS I, FOR SHIELDED CABLE | |
| FERRULE, OUTER, UNINSULATED, SHIELD TERMINATING, TYPE I TWO PIECE, CLASS I, FOR SHIELDED CABLE | |
| FERRULE, OUTER, UNINSULATED, SHIELDED TERMINATING, TYPE I TWO PIECE, CLASS I, FOR SHIELDED CABLE | |
| FITTING END, BOLT CLUSTER FITTING SINGLE PORT THROUGH, FLARE | |
| FITTING END, BOLT CLUSTER FITTING, DOUBLE PORT | |
| FITTING END, BOLT CLUSTER FITTING, SINGLE PORT THROUGH, FLARELESS | |
| FITTING END, BOLT CLUSTER FITTING, SINGLE PORT | |
| FITTING INSTALLATION, CLUSTER | |
| FITTINGS - - INSTALLATION OF UNIVERSAL ELBOW | |
| FITTINGS - INSTALLATION OF FLARED TUBE, STRAIGHT, THREADED CONNECTORS, DESIGN STANDARD FOR | |
| FITTINGS \x96 INSTALLATION OF UNIVERSAL ELBOW | |
| FITTINGS--INSTALLATI ON OF FLARED TUBE, STRAIGHT THREADED CONNECTORS, DESIGN STANDARD FOR | |
| FLASHLIGHT, PENLIGHT STYLE | |
| GAGE, APERTURE CARD NO. 201&1 | |
| GENERATOR SYSTEM, 10 KVA, 400 HERTZ, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE, A-4 AIRCRAFT | |
| Generator System, 10 KVA, 400 Hertz, Alternating Current, Integrally Excited, Brushless Type,, A-4 Aircraft | |
| GROMMET AND WASHER, PARACHUTE PACK | |
| Handwheel - Revolving Handle With Keyway | |
| HANDWHEEL \x96 REVOLVING HANDLE WITH KEYWAY | |
| HOSE ASSEMBLIES - OXYGEN BREATHING, CONNECTOR TO REGULATOR | |
| Hose Assemblies-Oxygen Breathing, Connector to Regulator | |
| HOSE ASSEMBLY - OXYGEN LOW PRESSURE | |
| INDICATOR, TACHOMETER, ELECTRIC, 0-120 PERCENT RPM, 2 INCH SIZE | |
| INVERTER, 250 VA, 3/1 PHASE & 1 PHASE, CLASS B, MULTIPURPOSE | |
| Inverter, 250 VA, 3/1 Phase and 1 Phase, Class B, Multipurpose | |
| KNOB-RADIAL INDICATOR, ILLUMINATED AND NON- ILLUMINATED | |
| KNOB-ROUND, ILLUMINATED AND NON-ILLUMINATED, SMALL | |
| KNOB-TACTILE SERIES, ILLUMINATED AND NON-ILLUMINATED | |
| KNOBS-POINTER, ILLUMINATED AND NON-ILLUMINATED | |
| KNOBS-ROUND, CONCENTRIC, ILLUMINATED AND NON-ILLUMINATED | |
| LAMP, INCANDESCENT, PAR 36 AIRPORT LIGHTING, SCREW TERMINAL | |
| LAMP, SUBMINIATURE HELIUM RETARDANT FLANGE BASE, T-1 SIZE | |
| LIGHT, AIRCRAFT, ANTI-COLLISION, TANDEM OSCILLATING | |
| LINK, PARACHUTE HARNESS TRIANGLE | |
| LINK, PARACHUTE REMOVABLE CONNECTOR, SPEED | |
| Link, Parachute Removeable Connecter, Speed | |
| LINK-LAP SAFETY BELT | |
| METER, TIME TOTALIZING HERMETICALLY SEALED 28VDC | |
| METER, TIME TOTALIZING, HERMETICALLY SEALED, 28 VDC | |
| Meter, Time Totalizing, Hermetically Sealed, 28VDC | |
| NUT, PLAIN, CLINCH | |
| NUT, PLAIN, HEXAGON, ELECTRICAL, THIN (WITH LOCKWIRE HOLES) | |
| NUT, PLAIN, HEXAGON-AZIMUTH (WITH LOCKWIRE HOLES) | |
| NUT, SELF-LOCKING, EXTENDED WASHER, HEXAGON, REDUCED HEXAGON, C' BORE | |
| NUT, SELF-LOCKING, PLATE, SPACER LIGHT DUTY | |
| NUT, SELF-LOCKING, PLATE, SPACER, LIGHT DUTY | |
| NUT, SELF-LOCKING, PLATE, SPACER, LIGHT TO MEDIUM DUTY | |
| NUT, SLEEVE COUPLING, FLARELESS | |
| NUT, SLEEVE, COUPLING, FLARELESS | |
| OXYGEN SYSTEM, PORTABLE, 295 CU IN. HIGH PRESSURE, AIRCRAFT | |
| Oxygen System, Portable, 295 CU Inch High Pressure, Aircraft | |
| OXYGEN SYSTEM, PORTABLE, 96 CU IN. HIGH PRESSURE, AIRCRAFT | |
| Oxygen System, Portable, 96 CU Inch High Pressure, Aircraft | |
| PANEL RELAY, PILOT, ENCLOSED, AIRPORT LIGHTING (TYPES I AND II) | |
| PLUG, FLARELESS TUBE | |
| PLUGS AND CABLE ASSEMBLIES, EXTERNAL POWER, AIRCRAFT, 230/400 VOLT, 400 HERTZ | |
| Principios de Construccion de Pavimentos de Mezcla Asfaltica en Caliente | |
| Recharger Assembly, Portable Oxygen (ASG) | |
| RECHARGER ASSEMBLY, PORTABLE OXYGEN | |
| REDUCER, EXTERNAL THREAD, FLARELESS TUBE | |
| REGULATOR, OXYGEN, DILUTER DEMAND, AUTOMATIC, PRESSURE BREATHING | |
| RELAY-25 AMP, SPOT, CLASS B8, SEALED | |
| RELEASE - PARACHUTE CANOPY QUICK DISCONNECT | |
| SCREW, DRIVE, ROUND HEAD, TYPE U, STEEL, CARBON, CADMIUM PLATED | |
| SEA ANCHOR QUICK TRIPPING DEVICE | |
| SETSCREW, FLUTED SOCKET, ALLOY STEEL, CADMIUM PLATED UNC-3A | |
| SLEEVE - COUPLING, FLARELESS | |
| SLEEVE, COUPLING FLARELESS | |
| SLEEVE, COUPLING, FLARELESS | |
| Slide Bar, Parachute Hardness Quick Fit Ejector Snap | |
| SLIDE BAR, PARACHUTE HARNESS QUICK FIT EJECTOR SNAP | |
| SNAP HOOK, COILED SPRING, PARACHUTE | |
| SNAP HOOK-QUICK CONNECTOR, PARACHUTE HARNESS | |
| SNAP, PARACHUTE HARNESS QUICK-FIT EJECTOR | |
| STUD-STYLE IV SNAPSLIDE FASTENER | |
| Switch, Rotary, Ammeter - Voltmeter Selector, 115/220 Volts, for 1, 2, or 4 Generator System | |
| SWITCH, SENSITIVE, SEALED | |
| SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK AND TOGGLE, MINIATURE, TOGGLE SEALED, INTEGRATED WIRE TERMINALS, SINGLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK MINIATURE, TOGGLE SEALED, SOLDER LUG, SINGLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK, MINIATURE, TOGGLE SEALED, SOLDER LUG, DOUBLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, LEVER LOCK, MINIATURE, TOGGLE SEALED, SOLDER LUG, SINGLE POLE, .469 MOUNTING BUSHING | |
| Switch, Toggle, Positive Break, Miniature, Toggle Sealed, and - Lever Lock - Miniature, Toggle Sealed, Integrated Wire Terminals, Double Pole, .469 Mounting Bushing | |
| Switch, Toggle, Positive Break, Miniature, Toggle Sealed, and -- Lever Lock-- Miniature, Toggle Sealed, Integrated Wire Terminals, Double Pole, .469 Mounting Bushing | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, AND -LEVER LOCK - MINIATURE, TOGGLE SEALED, INTEGRATED WIRE TERMINALS, DOUBLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, AND--LEVER LOCK--MINIATURE, TOGGLE SEALED, INTEGRATED WIRE TERMINALS, DOUBLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, PRINTED CIRCUIT BOARD TERMINALS, DOUBLE POLE, .250 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, PRINTED CIRCUIT BOARD TERMINALS, DOUBLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, PRINTED CIRCUIT BOARD TERMINALS, SINGLE POLE, .250 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, PRINTED CIRCUIT BOARD TERMINALS, SINGLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, SINGLE POLE, PRINTED CIRCUIT BOARD TERMINALS, RIGHT ANGLE MOUNT | |
| SWITCH, TOGGLE, POSITIVE BREAK, SPECIAL CIRCUIT, MINIATURE TOGGLE SEALED, SOLDER LUG, SINGLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE, POSITIVE BREAK, SPECIAL CIRCUIT, MINIATURE, TOGGLE SEALED, SOLDER LUG, DOUBLE POLE, .469 MOUNTING BUSHING | |
| SWITCH, TOGGLE-POSITIVE BREAK, MINIATURE, ENVIRONMENTALLY SEALED, SOLDER LUG, DOUBLE POLE, .469 MOUNTING BUSHING | |
| SWITCH-ROTARY ROLLER LEVER, SEALED | |
| SWITCHES, TOGGLE, POSITIVE BREAK, MINIATURE, TOGGLE SEALED, DOUBLE POLE, PRINTED CIRCUIT BOARD TERMINALS, RIGHT ANGLE MOUNT | |
| TEE, BULKHEAD AND UNIVERSAL, FLARELESS TUBE (SAE AS 21909) | |
| TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON RUN | |
| TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON SIDE | |
| TEE, FLARELESS TUBE WITH BULKHEAD ON RUN | |
| TEE, FLARELESS TUBE | |
| THUMBSCREW (SHOULDERED), FLAT POINT, CARBON STEEL, CADMIUM PLATED, UNC-2A | |
| THUMBSCREW (WITHOUT SHOULDER), CARBON STEEL, CADMIUM PLATED, UNC-2A | |
| Tire - Pneumatic Rebuilt Type VIII 30 X 11.5-14.5/24 PR | |
| TIRE - PNEUMATIC TYPE VIII 30 X 11.5 - 14.5/26 PR | |
| TIRE REBUILT 26 X 6.6/14PR | |
| TIRE, PNEUMATIC NEW TYPE VII 26 X 6.6/14PR | |
| TIRE, PNEUMATIC, AIRCRAFT, 36 X 11 | |
| Tire, Pneumatic, Aircraft, 36X11 | |
| TIRE-PNEUMATIC REBUILT, TYPE VII 30 X 11.5-14.5/24 PR | |
| TIRE-PNEUMATIC TYPE III 12.50-16/12 PR | |
| TIRE-PNEUMATIC TYPE VII 20 X 4.4/12 PR | |
| UNION, FLARELESS TUBE, BULKHEAD AND UNIVERSAL | |
| UNION, FLARELESS TUBE | |
| VALVE ASSEMBLY EMERGENCY OXYGEN CYLINDER | |
| VALVE, CHECK, FUEL AND AIR, POPPET TYPE, ZERO, LEAK | |
| VALVE, CHECK, OXYGEN CHARGING | |
| VALVE, CHECK, OXYGEN MASK, INLET | |
| VALVE, CHECK, OXYGEN, HIGH PRESSURE, FILLER CONNECTION | |
| VALVE, LIFE RAFTS FLUSH TYPE, TOPPING OFF (FOR MULTIPLACE LIFE RAFTS) | |
| WASHER, FLAT (ROUND) | |
| WASHER, FLAT (SQUARE) | |
| WASHER, SADDLE SQUARE, CURVED (POLE LINE) |
| << Prev | Next >> |