Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1260 1270 1280 1290 1300 1310 1320 1321 1322 1323 1324 1325 1326 1327 1328 1329 1330 1331 1332 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
AIRCRAFT ACCESSORY MOUNTING
AIRCRAFT TIRE LIFE CYCLE COSTING (LCC), PROCEDURES FOR
ANGLE, MOUNTING
ANGLE, SHAPE STYLE I ALUMINUM ALLOY 2024
ANGLE, SHAPE STYLE I ALUMINUM ALLOY 7075
ANGLE, SHAPE STYLE II ALUMINUM ALLOY 2024
ANGLE, SHAPE STYLE II ALUMINUM ALLOY 7075
ANGLE, SHAPE STYLE III ALUMINUM ALLOY 2024
BAR, FLAT, ALUMINUM ALLOY, 5086
BAR, HEXAGONAL, ALUMINUM ALLOY 2014
BAR, HEXAGONAL, ALUMINUM ALLOY 2017
BAR, HEXAGONAL, ALUMINUM ALLOY 2024
BAR, HEXAGONAL, ALUMINUM ALLOY 6061
BAR, HEXAGONAL, ALUMINUM ALLOY 7075
BAR, METAL, FLAT, ALLOY STEEL 4130 CHROME MOLYBDENUM (AIRCRAFT QUALITY)
BAR, METAL, FLAT, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
BAR, METAL, HEXAGON, ALLOY STEEL 4130 CHROME MOLYBDENUM (AIRCRAFT QUALITY)
BAR, METAL, ROUND, ALLOY STEEL 4130 CHROME MOLYBDENUM (AIRCRAFT QUALITY)
BAR, METAL, ROUND, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
BAR, METAL, SQUARE, ALLOY STEEL 4130 CHROME MOLYBDENUM (AIRCRAFT QUALITY)
BAR, METAL, SQUARE, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
BAR, OCTAGONAL, ALUMINUM ALLOY 2024
BAR, RECTANGULAR, SQUARE CORNERS, ALUMINUM ALLOY 2014
BAR, RECTANGULAR, SQUARE CORNERS, ALUMINUM ALLOY 2024
BAR, RECTANGULAR, SQUARE CORNERS, ALUMINUM ALLOY 5052
BAR, RECTANGULAR, SQUARE CORNERS, ALUMINUM ALLOY 6061
BAR, RECTANGULAR, SQUARE CORNERS, ALUMINUM ALLOY 7075
BAR, RECTANGULAR, SQUARE CORNERS, ALUMINUM ALLOY, 6063
BAR, SQUARE, ALUMINUM ALLOY 2014
BAR, SQUARE, ALUMINUM ALLOY 2024
BAR, SQUARE, ALUMINUM ALLOY 6061
BAR, SQUARE, ALUMINUM ALLOY 7075
BAR, SQUARE, ALUMINUM ALLOY, 5086
BOLT, TENSION, NICKEL ALLOY 718, 220 KSI FTU EXTERNAL WRENCHING, SPLINE DRIVE, FLANGED HEAD
BOLT, TENSION, STEEL, 220 KSI FTU, 450 DEG. F, EXTERNAL WRENCHING, SPLINE DRIVE, FLANGED HEAD
BOLT, WHEEL, TENSION, FLANGED STEEL 180 KSI FTU, 450 DEG. F, EXTERNAL SPLINE DRIVE
Bolt,Wheel, Tension, Steel 220 KSI, FTU, 450 Degrees F External Wrenching, Spline Drive, Flanged Head (Use NASM14490)
BRACKET MOUNTING, EXTINGUISHER, FIRE
BUSHING, SLEEVE FLANGED, PRESS FIT, REAM TYPE
BUSHING, SLEEVE, PLAIN, PRESS FIT, REAM TYPE
BUSHINGS, PIPE, BRASS OR BRONZE, THREADED (OUTSIDE HEAD, INSIDE HEAD, AND FACE) CLASS 250
BUSHINGS, PIPE, BRASS OR BRONZE, THREADED (OUTSIDE HEAD, INSIDE HEAD, AND FACE), CLASSES 250 AND 125
CAPS, PIPE, BRASS OR BRONZE, THREADED, CLASS 125
CIRCUIT BREAKER - AIRCRAFT, TRIP-FREE, PUSH-PULL, 3 PHASE, 1 THRU 35 AMP, TYPE 1
CIRCULAR SPLINE AND ADAPTER DETAILS ENGINE DRIVEN ACCESSORIES
CONTROLLER, MA&1 COMPASS (SYSTEM A), (A6 AIRCRAFT ONLY)
COUPLING, CAPS, PLUGS, & BUSHINGS, PIPE THREADED, PRESSURE CLASS 3000 & 6000
Coupling, Caps, Plugs, and Bushings, Pipe Threaded, Pressure Class 3000 and 6000
DOOR, FLUSH MOUNTED
DRAWER ASSEMBLY, RACK MOUNTING
DRAWER, SLIDING
DROPLINE, RIGID SEAT SURVIVAL KIT
DROPLINE/BOOT ASSY RIGID SEAT SURVIVAL KIT
Dropline/Boot Assy, Rigid Seat Survival Kit
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 45-DEG., STREET, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 45-DEGREE, STREET, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 250
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, REDUCING, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, REDUCING, CLASS 250
FITTINGS, PIPE, BRASS OR BRONZE, THREADED (90-DEG. ELBOWS, TEES, CROSSES, 45-DEG. ELBOWS, AND COUPLING), CLASS 250
FITTINGS, PIPE, BRASS OR BRONZE, THREADED (90-DEGREE ELBOWS, TEES, CROSSES, 45-DEGREE ELBOWS, AND COUPLINGS), CLASS 250
FITTINGS, PIPE, BRASS OR BRONZE, THREADED (REDUCERS, CLOSE AND OPEN RETURN BENDS, AND 45-DEG. Y-BRANCHES), CLASS 125
FITTINGS, PIPE, BRASS OR BRONZE, THREADED (REDUCERS, CLOSE AND OPEN RETURN BENDS, AND 45-DEGREE Y-BRANCHES), CLASS 125
FITTINGS, PIPE, BRASS OR BRONZE, THREADED (TEES, CROSSES, 45-DEG. ELBOWS, AND COUPLINGS), CLASS 125
FITTINGS, PIPE, BRASS OR BRONZE, THREADED (TEES, CROSSES, 45-DEGREE ELBOWS, AND COUPLINGS), CLASS 125
HANDLE, COUPLING, PNEUMATIC STARTER
HANDLE
KNEE PROTECTOR
LOCK, ROD END, EXTRA STRENGTH, HIGH PROFILE LUG
LOCK, ROD END, IMPROVED STRENGTH, NAS LUG
NONDESTRUCTIVE INSPECTION OF REBUILT AIRCRAFT TIRES, REQUIREMENT FOR
NONMETALLIC SHAFT-COUPLING DETAILS ENGINE DRIVEN ACCESSORIES
Nonmetallic Shaft-Coupling Details, Engine Driven Accessories
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR
NUT ELEMENT, ATTACHED RETENTION ELEMENT (A.R.E.) 450 DEG. F, STEEL (AISI 1050 OR 4130) 125 KSI FTU
NUT ELEMENT, REPLACEABLE, ATTACHED RETENTION ELEMENT (A.R.E.), 450 DEG. F, CRES (A-286), 125 KSI FTU
NUT REPLACEMENT FOR SELF LOCKING PLATE, FLOATING, TWO LUG, STEEL, (VESPEL INSERT) 500 CYCLES REUSE 160 KSI FTU, 450 DEG. F
NUT REPLACEMENT FOR SELF-LOCKING PLATE, FLOATING, TWO LUG, STEEL, (VESPEL*INSERT) 500 CYCLES REUSE 160 KSI FTU, 450 \xbaF
NUT, FLOATING, SELF LOCKING, ATTACHED RETENTION ELEMENT (A. R. E.), 450 DEG. F, CRES (A-286), 125 KSI FTU, REPLACEABLE NUT ELEMENT
NUT, FLOATING, SELF LOCKING, ATTACHED RETENTION ELEMENT (A.R.E.), 450 DEG. F, CRES (ASTM A-286), KSI FTU, REPLACEABLE NUT ELEMENT, 1/64 OVERSIZE REPAIR
NUT, FLOATING, SELF LOCKING, ATTACHED RETENTION ELEMENT (A.R.E.), 450 DEG. F, CRES (ASTM-A286), KSI FTU, REPLACEABLE NUT ELEMENT, 1/64 OVERSIZE REPAIR
NUT, FLOATING, SELF-LOCKING, ATTACHED RETENTION ELEMENT (A.R.E.) 450 DEG. F STEEL, 125 KSI FTU, REPLACEABLE NUT ELEMENT
NUT, FLOATING, SELF-LOCKING, ATTACHED RETENTIONS ELEMENT (A.R.E.) 450 DEG. F STEEL, 125 KSI FTU, REPLACEABLE NUT ELEMENT, 1/64 OVERSIZE REPAIR
NUT, PLATE ASSEMBLY, FLOATING, SELF-LOCKING, ATTACHED RETENTION ELEMENT (A.R.E.) COUNTERBORE, 450 DEG. ALLOY STEEL, 125 KSI FTU, REPLACEABLE NUT ELEMENT, 1/64 OVERSIZE REPAIR
NUT, PLATE, SELF-LOCKING, FLOATING, TWO LUG, REDUCED RIVET SPACING STEEL, (POLYAMIDE INSERT) 500 CYCLES REUSE REPLACEABLE NUT, 160 KSI FTU, 450 DEG. F
NUT, SELF-LOCKING, 450 DEG. F, HEXAGON, REDUCED HEAD HEIGHT, RING BASE, CORROSION-RESISTANT STEEL
NUT, SELF-LOCKING, CASTELLATED, HEXAGON, C'BORED, CAPTIVE WASHER, 450 DEG. F
NUT, SELF-LOCKING, EXTENDED WASHER, ROUND NICKEL ALLOY 718, 220 KSI FTU, 450 DEG. F AND 800 DEG. F, SPLINE DRIVE
NUT, SELF-LOCKING, LIGHTWEIGHT, CASTELLATED, 450 DEG. F
NUT, SELF-LOCKING, LIGHTWEIGHT, THIN, CASTELLATED, 450 DEG. F
NUT, WHEEL, SELF-LOCKING, FLANGED STEEL, 220 KSI FTU 450 DEG. F SPLINE DRIVE
NUT, WHEEL, SELF-LOCKING, FLANGED, STEEL, 180 KSI FTU, 450 DEG. F, SPLINE DRIVE
NUTS (FASTENER), INTERNALLY THREADED PRELOAD, LOCKING 450 DEG. F, 800 DEG. F, 1200 DEG. F RELIABILITY AND MAINTAINABILITY DESIGN REQUIREMENTS FOR
NUTS (FASTENER), INTERNALLY THREADED, PRELOAD LOCKING 450 DEG. F, 800 DEG F, RELIABILITY AND MAINTAINABILITY DESIGN REQUIREMENTS
NUTS (FASTENERS), INTERNALLY THREADED, PRELOAD LOCKING, 450 DEG. F, 800 DEG. F, 1200 DEG. F, RELIABILITY AND MAINTAINABILITY DESIGN REQUIREMENTS FOR
PANEL TEXTOLITE
PIN, QUICK RELEASE, POSITIVE LOCKING, "L" HANDLE, SINGLE ACTION, DETENT WRENCH/SAFETY PIN (SLOTTED)
PIPE FITTINGS, STEEL, THREADED, PRESSURE CLASS 2000, 3000, AND 6000 POUND WOG
PIPE FITTINGS, STEEL, THREADED, PRESSURE CLASS 2000, 3000, AND 6000
PIPE, COPPER, SEAMLESS, STANDARD SIZES
PLATE - RACK
PLATE-RACK
PLUGS, PIPE, BRASS OR BRONZE, THREADED (SQUARE HEAD AND SQUARE SOCKET), CLASSES 250 AND 125
RECESS-OFFSET CRUCIFORM RIBBED DIMENSIONS OF RECESS, GAGE AND DRIVER FOR
RIVET, SOLID, 120 DEG. FLUSH INTERFERENCE SHEAR HEAD
RIVET, SOLID, 120 DEG. FLUSH INTERFERENCE, TENSION TYPE HEAD
ROD, ALUMINUM ALLOY 1100
ROD, ALUMINUM ALLOY 2014
ROD, ALUMINUM ALLOY 2017
ROD, ALUMINUM ALLOY 2024
ROD, ALUMINUM ALLOY 3003
ROD, ALUMINUM ALLOY 5052
ROD, ALUMINUM ALLOY 6061
ROD, ALUMINUM ALLOY 7075
ROD, ALUMINUM ALLOY, 5086
SCREW, CAP, SOCKET HEAD, SQUARE 160 KSI, UTS
SERVICE SUITABILITY (FLIGHT) TESTING OF REBUILT NAVY AIRCRAFT TIRES
SHELF
SLIDE ASSEMBLY, EQUIPMENT
T-WRENCH, URT-33 RADIO BEACON
TEES, PIPE, BRASS OR BRONZE, THREADED, REDUCING, CLASS 125
TIRE - AIRCRAFT, 13.5 X 6.00-4 (NAVY)
TIRE - AIRCRAFT, 26 X 7.75-13 (NAVY)
TIRE, AIRCRAFT, 26 X 8.75 (NAVY)
Tire, Pneumatic, Aircraft 13.5 X 6.00-4 (Navy) (AV-8B WLG)
Tire, Pneumatic, Aircraft 22 X 6.75-10 (Navy)
Tire, Pneumatic, Aircraft 30 X 11.50-14.50, Type VIII (Navy) Fabric Reinforced Tread
TIRE, PNEUMATIC, AIRCRAFT, 13.5 X 6.00-4 (NAVY) (AV-8B WLG)
TIRE, PNEUMATIC, AIRCRAFT, 18 X 5.7 - 8.00 (NAVY), FABRIC REINFORCED TREAD
TIRE, PNEUMATIC, AIRCRAFT, 22 X 6.6-10
TIRE, PNEUMATIC, AIRCRAFT, 22 X 6.75-10 (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, 24 X 6.5-14, FABRIC REINFORCED TREAD (200 KNOTS)
Tire, Pneumatic, Aircraft, 24X6.5-14, Fabric Reinforced Tread (200 Knots)
TIRE, PNEUMATIC, AIRCRAFT, 26 X 7.75-13 (NAVY) (AV-8B MLG)
Tire, Pneumatic, Aircraft, 26.0 X 8.75 - 11 (Navy (AV-8B NLG)
TIRE, PNEUMATIC, AIRCRAFT, 26.0 X 8.75-11 (NAVY) (AV-8B NLG)
TIRE, PNEUMATIC, AIRCRAFT, 30 X 11.50-14.50, TYPE VIII, (NAVY), FABRIC REINFORCED TREAD
TIRE, PNEUMATIC, AIRCRAFT, 34 X 9.9-16
Tire, Pneumatic, Aircraft, 37 X 11.5 - 16, Type VIII (Navy)
TIRE, PNEUMATIC, AIRCRAFT, 37 X 11.5-16, TYPE VII (NAVY)
Tire, Pneumatic, Aircraft, Rebuilt 22X5.5 (200 MPH) Type VII (Navy)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 22 X 5.5 (200 MPH), TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 22 X 6.6-10, NEW DESIGN
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 22 X 6.75-10
Tire, Pneumatic, Aircraft, Rebuilt, 22X6.6-10, New Design
Tire, Pneumatic, Aircraft, Rebuilt, 22X6.75-10
Tire, Pneumatic, Aircraft, Rebuilt, 30 X 11.50-14.50, Type VIII (Navy) Fabric Reinforced Tread
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 30 X 11.50-14.50, TYPE VIII (NAVY), FABRIC REINFORCED TREAD
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 36 X 11
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 37 X 11.5 - 16, TYPE VII (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 37 X 11.5-16, TYPE VII (NAVY)
TUBE, COPPER, SEAMLESS (FOR USE WITH SOLDER- FLARED-OR COMPRESSION-TYPE FITTINGS)
WASHER, COUNTERSUNK AND PLAIN, FOR USE WITH BOLTS AND NUTS UP TO AND INCLUDING 220 KSI FTU
WASHER, FLAT, FOR OVERSIZE FASTENERS & FASTENER SLEEVE
WASHER, FLAT, FOR OVERSIZE FASTENERS AND FASTENER SLEEVE
WASHER, FLAT, ROUND, CORROSION RESISTING STEEL (FOR ELECTRICAL APPLICATIONS)
WASHER, RECESSED, COUNTERSUNK TWO SURFACES FOR USE WITH WHEEL BOLTS AND NUTS UP TO AND INCLUDING 220 KSI FTU
WASHER, RECESSED, COUNTERSUNK, TWO SURFACES, FOR USE WITH WHEEL BOLTS AND NUTS UP TO AND INCLUDING 180 KSI FTU
WIRE, HEXAGONAL, NONELECTRICAL ALUMINUM ALLOY 2024
WIRE, HEXAGONAL, NONELECTRICAL ALUMINUM ALLOY 6061
WIRE, HEXAGONAL, NONELECTRICAL ALUMINUM ALLOY 7075
WIRE, NONELECTRICAL, HEXAGON, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
WIRE, NONELECTRICAL, ROUND, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
WIRE, NONELECTRICAL, SQUARE, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
WIRE, ROUND, NONELECTRICAL ALUMINUM ALLOY 2024
WIRE, ROUND, NONELECTRICAL ALUMINUM ALLOY 6061
WIRE, ROUND, NONELECTRICAL ALUMINUM ALLOY 7075
WIRE, SQUARE, NONELECTRICAL ALUMINUM ALLOY 2024
WIRE, SQUARE, NONELECTRICAL ALUMINUM ALLOY 6061
WIRE, SQUARE, NONELECTRICAL ALUMINUM ALLOY 7075
WRITING DESK COMPONENTS
WRITING DESK

<< Prev Next >>