Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1322 1323 1324 1325 1326 1327 1328 1329 1330 1331 1332 1333 1334 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
ADAPTER FOR ELECTRICAL, TERMINAL, HERMETIC SEALED
AIR INLET, COMBAT AIRCRAFT, GROUND COOLING
Asphalt Overlays for Highway and Street Rehabilitation
ATTENUATOR, FIXED, CN-39A/U
BATTERY, STORAGE, TYPE (EX) FOR 4,000 (1800KG) & 6,000 (2700KG) POUND CAPACITY, FORK LIFT TRUCKS
Bearing, Ball, Thrust, Inch Size, Single Direction, Flat Race Surface, Staggered Ball Type
BEARING, BALL, THRUST, METRIC, SELF-ALIGNING
BEARING, ROLLER, NEEDLE: DRAWN OUTER RING, FULL COMPLEMENT, WITHOUT INNER RING, OPEN AND CLOSED END, STANDARD TYPE
Bearing, Roller, Self-Aligning, Double Row
BEARING, ROLLER, SELF-ALIGNING: DOUBLE ROW
BEARING, ROLLER, THRUST, TWO CHANNELED RACE SURFACE, RIGID OR FLAT SEAT TYPE
BELT - AIRCRAFT SAFETY, PILOT'S AUTOMATIC RELEASE, CARTRIDGE OPERATED
BELT, AIRCRAFT SAFETY, CREWMAN'S
BENDER, TUBE, HAND, PORTABLE, WORM-GEAR ACTUATED, MULTIPLE SIZE
BLADE, BAND SAW, WOOD CUTTING, WIDE, SPRING TEMPERED
BLADES, BAND SAW, METAL CUTTING, FLEXIBLE BACK, CONVENTIONAL TOOTH
BLADES, BAND SAW, METAL CUTTING, FLEXIBLE BACK, SKIP TOOTH GENERAL PURPOSE
BLADES, BAND SAW, WOOD CUTTING, NARROW, SPRING TEMPERED
BOAT ARROWHEADS AND ARROWNOCKS (TAILS), MARINE HARDWARE
BOLT, FINNED NECK, COUNTERSUNK FLATHEAD, UNC-2A, NON-MAGNETIC
BOLTS, LAG, CONE POINT, COUNTERSUNK FLATHEAD, SLOTTED, COPPER-SILICON ALLOY, NONMAGNETIC
BOLTS, MACHINE, HEXAGON HEAD, SEMIFINISHED CORROSION RESISTING STEEL, UNC-2A, NONMAGNETIC
BOLTS, SQUARE NECK, (CARRIAGE BOLT), ROUND HEAD, UNC-2A, COPPER-SILICON ALLOY, NONMAGNETIC
BOLTS, SQUARE NECK, (CARRIAGE BOLT), ROUND HEAD, UNC-2A, COPPERSILICON ALLOY, NONMAGNETIC
BOSS, GASKET SEAL STRAIGHT THREAD TUBE FITTING
BOWL, BAPTISMAL, CHAPEL
BOXES, METAL, SHIPPING, REUSABLE, TRANSPORTER
BRUSH SET, ARTIST'S
BRUSHES, WHITEWASH
BUSHINGS FOR ELECTRIC TERMINALS (HERMETIC SEAL)
CARDS, CHARTS, PRINTED FORMS AND PRINTED FORM SETS
CASE, BAPTISMAL BOWL, SHIPBOARD TYPE
CASE, BAPTISMAL, AND BOWL, BAPTISMAL, ASSEMBLY
CASE, CHAPLAIN'S KIT, JEWISH FAITH
CASE, PORTABLE ALTAR LEG EXTENSION
CASE, PORTABLE ALTAR, ANTEPENDIUM
CENSER BOAT AND SPOON
CENSER
CHART, HUMIDITY INDICATOR COLOR COMPARISON
CHOCK, ROPE, CLOSED, MARINE HARDWARE
CLAMP (SYNCHRO)
CLAMP ASSEMBLY (SYNCHRO)
CLAMP, WIRE ROPE (DOUBLE GRIP) THREADED, STEEL
CLAMP, WIRE ROPE (DOUBLE GRIP), THREADED, STEEL, TYPE IV
CLAMP, WIRE ROPE, SADDLED, SINGLE GRIP STEEL
CLAMP, WIRE ROPE, SADDLED, SINGLE-GRIP, STEEL, TYPE I (MALLEABLE-IRON AND STEEL SADDLE)
CLIP, SPRING TENSION (FOR CYLINDRICAL ELECTRONIC COMPONENT)
CLIP, WIRE ROPE
CLIPS, PAPER; AND FASTENERS, PAPER
CONNECTOR, PLUG AND DUPLEX RECEPTACLE, ELECTRICAL, POWER, 2 POLE 3 WIRE, GROUNDING TYPE, 15 AMPERE, 125 VOLTS
CONTACT ASSEMBLY, ELECTRICAL, DRY REED TYPE, S.P.S.T.
CORRESPONDENCE SORTERS, FILING DEVICES AND ACCESSORIES
COUPLING, GROUND COOLING, COMBAT TYPE AIRCRAFT
CUTTERS, ABRASIVE WHEEL DRESSER, HAND
DECAL, LABEL, PRINTED MATTER, MISCELLANEOUS
DIE SETS, METAL STAMPING, HAND; STEEL, HEAVY DUTY, LETTER AND NUMERAL
Dimensions and Operational Constraints for Double Core (Bi-Axial) Cassette for 16-mm Processed Microfilm
DISPENSERS, GUMMED TAPE
DISPENSERS, PRESSURE SENSITIVE ADHESIVE TAPE
DISTINGUISHING MARK
El asfalto en la preservacion y el mantenimiento de pavimentos
ELECTRODE, UNDERWATER CUTTING, TUBULAR, CERAMIC
EXTENSIONS, SOCKET WRENCH, HAND SOLID BAR TYPE
EXTRACTORS, TAP
FASTENERS, EXTERNALLY THREADED, SELF-LOCKING, DESIGN AND USAGE LIMITATIONS FOR
FERRULES FOR ELECTRIC TERMINAL (HERMETIC SEAL) FITTER ASSEMBLIES
FILTER, ELECTRIC LANTERN (HAND), PLASTIC, ROUNDEL SHAPED
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 14/1
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 14/2
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 14/3
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 14/4
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 14/7
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 4/0
FITTER ASSEMBLY FOR ELECTRIC TERMINAL (HERMETIC SEAL), SIZE AWG 8/2
FITTER ASSEMBLY FOR ELECTRICAL TERMINAL (HERMETIC SEAL), SIZE AWG 10/1
FITTERS FOR MULTIPLE CONDUCTOR ELECTRIC TERMINAL (HERMETIC SEAL) FITTER ASSEMBLIES
FITTERS FOR SINGLE CONDUCTOR ELECTRIC TERMINAL (HERMETIC SEAL) FITTER ASSEMBLIES
FORKS, STONE, HAND, D-HANDLE
GENERAL NOTES FOR STANDARD ELECTRICAL DRAWINGS
GLAND NUTS FOR ELECTRIC TERMINAL (HERMETIC SEAL) FITTER ASSEMBLIES
GLOBES, ELECTRIC LIGHT, INCANDESCENT, PLASTIC CONICAL BOWL-SHAPED
GRAPNEL, MARINE, TRIP WIRE AND CRASH TRUCK
GRIP, CABLE, JAW, ECCENTRIC
GUY ATTACHMENT, PLATE
HAMPER, SOILED LINEN AND BAG, SOILED LINEN HAMPER
HARNESS, AIRCRAFT SAFETY, PILOT'S SHOULDER Y TYPE
Harness, Aircraft Safety, Pilot`s Shoulder V Type
Harness, Aircraft Safety, Pilot`s Shoulder Y Type
Heat Interchanger, Refrigerant-12
HOOK TYPE FORK MOUNTING FOR TRUCKS OF 10,000 POUNDS CAPACITY BASED ON 24" LOAD CENTER
HOOK TYPE FORK MOUNTING FOR TRUCKS OF 2000 AND 4000 POUNDS CAPACITY BASED ON 24" LOAD CENTER
HOOK TYPE FORK MOUNTING FOR TRUCKS OF 6,000 POUNDS CAPACITY BASED ON 24" LOAD CENTER
INDICATOR, HUMIDITY, K ENVELOPE, SMALL (FOR USE WITH METHOD II PACKAGES)
INDUCTOR, (REACTOR) TYPE TF4RX04HA209
INDUCTOR, (REACTOR) TYPE TF4RX04HB001
INDUCTOR, (REACTOR) TYPE TF4SX04EB214
Information and Image Management - Micrographics - Rotary (Flow) Microfilm Camera Test Chart and Test Target - Descriptions and Use
INKING PADS AND INKING PAD REFILLS, RUBBER STAMP
INKS, MARKING: FOR FOOD, LAUNDRY AND PARACHUTE
INKS, STAMP PAD
INSECTICIDES
INVERTER 100/60 VA, 3/1 PHASE & 100 VA, 1 PHASE, CLASS B, MULTIPURPOSE
Inverter, 100/60 VA, 3/1 Phase to 100 VA, 1 Phase, Class B, Multipurpose
INVERTER, 2500 VA, 3/1 PHASE, CLASS B
KNIVES, SCRAPING, SEMIFLEXIBLE AND STIFF
LABEL TAPE, PRESSURE SENSITIVE ADHESIVE
LAMP, INCANDESCENT, PAR-46, MOGUL END PRONG, STIPPLED COVER, MULTIPURPOSE SIGNAL
LAMP, INCANDESCENT, R-30 MEDIUM SCREW
LAMPHOLDER FOR TWO PRONG SEALED BEAM LAMP
LAMPHOLDER-MOGUL 3 CONTACT-500 WATT-250 VOLT
LOCKS, FLUORESCENT LAMP
MEDICAL SERVICES SYMBOL
MOWERS, LAWN, POWER, SUPPLY LIMITATION OF
NUMERAL, BOAT BOW, MARINE HARDWARE
NUT - SPANNER, AERONAUTICAL
NUT, HEXAGON, SEMIFINISHED, HEAVY, UNC-2B AND 8N-2B, HIGH TEMPERATURE - TO 1000 DEG. F
NUT, PLAIN, HEXAGON, AND HEXAGON JAM, UNC-2B, NONMAGNETIC
NUT, PLAIN, HEXAGON
NUT, PLAIN, KNURLED
NUT, PLAIN, PLATE, NON-COUNTERSUNK
NUT, SPANNER, BEARING RETAINING, AERONAUTICAL (ASG)
NUTS, HEXAGON, FINISHED, HEAVY, UNC-2B AND 8N-2B, HIGH TEMPERATURE - TO 1000 DEG. F
NUTS, HEXAGON, SEMIFINISHED, HEAVY, UNC-2B AND 8N-2B, HIGH TEMPERATURE - TO 1000 DEG. F
NUTS, PLAIN, SQUARE, REGULAR, UNFINISHED, COPPER-SILICON ALLOY, UNC-2B NONMAGNETIC
PACKING ASSEMBLIES FOR NYLON STUFFING TUBE, SIZE 2
PAD, NAMEPLATE
PATEN, COMMUNION SET, SHIPBOARD TYPE
PIN - SPRING, CORROSION RESISTANT STEEL
PIN STRAIGHT, HEADLESS (DOWEL) (.0002 OVER NOMINAL SIZE)
PIN, SPRING - TUBULAR, SLOTTED
PIN, STRAIGHT, HEADLESS (DOWEL) (.001 OVER NOMINAL SIZE)
PLANES, BENCH: SMOOTH, JACK, FORE, AND JOINTER
Plug, Fusible, Refrigerant - 12
PLUGS, FUSIBLE, REFRIGERANT - 12
PLUMB BOBS, BRASS, PLAIN OR QUICK PRECISION ADJUSTMENT
PLUMB BOBS, STEEL, SOLID. REMOVABLE OR SOLID HEAD
RETURN ROLL ASSEMBLY, 4 IN. DIA ROLL, FOR 4-5/8 IN. BACKING TROUGH CARRIER; 24 AND 30 IN. BELT WIDTH
RING, BEARING, INNER: FOR NEEDLE ROLLER BEARING WITH DRAWN OUTER RING
RING, RETAINING, ECTERNAL, BASIC (TAPERED SECTION TYPE)
RING, RETAINING, EXTERNAL, "E" (REDUCED SECTION TYPE)
RING, RETAINING, EXTERNAL, \x93E\x94 (REDUCED SECTION TYPE)
RING, RETAINING, EXTERNAL, BASIC (TAPERED SECTION TYPE)
RING, RETAINING, EXTERNAL, BEVELED (TAPERED SECTION TYPE)
RING, RETAINING, EXTERNAL, BOWED "E" (REDUCED SECTION TYPE)
RING, RETAINING, EXTERNAL, BOWED (TAPERED SECTION TYPE)
RING, RETAINING, EXTERNAL, BOWED \x93E\x94 (REDUCED SECTION TYPE)
RING, RETAINING, EXTERNAL, CRESCENT (REDUCED SECTION TYPE)
RING, RETAINING, EXTERNAL, INVERTED (TAPERED SECTION TYPE)
RING, RETAINING, INTERNAL, BASIC (TAPERED SECTION TYPE)
RING, RETAINING, INTERNAL, BEVELED (TAPERED SECTION TYPE)
RING, RETAINING, INTERNAL, BOWED (TAPERED SECTION TYPE)
RING, RETAINING, INTERNAL, INVERTED (TAPERED SECTION TYPE)
RIVET - TUBULAR, OVAL HEAD
RIVET SEMI-TUBULAR, SHOULDER
RIVET-TUBULAR, 150 DEG. FLAT COUNTERSUNK HEAD
SCREW, CAP, SOCKET HEAD - HEXAGON, CORROSION RESISTANT STEEL, UNC-3A
SCREW, CAP, SOCKET HEAD AND SCREW, CAP, SOCKET HEAD, SELF-LOCKING, ALLOY STEEL, CADMIUM PLATED, UNC-3A
SCREW, CAP, SOCKET HEAD AND SCREW, CAP, SOCKET HEAD, SELF-LOCKING: ALLOY STEEL, CADMIUM PLATED, UNF-3A
SCREW, CAP, SOCKET HEAD-HEXAGON, CORROSION RESISTANT STEEL, UNF-3A
SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO)
SCREW, LAG (BOLT), HEX HEAD, GIMLET POINT
SCREW-MACHINE, SELF-LOCKING, WASHER HEAD, 250 DEG. F
SCREWS, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, NONMAGNETIC, CORROSION RESISTING STEEL, PASSIVATED, UNC-2A
SCREWS, MACHINE, PAN HEAD, SLOTTED, CORROSION RESISTING STEEL, PASSIVATED, UNC-2A, NONMAGNETIC
Screws, Wood, Slotted Flat Head, 82 Degree, Austenitic, Corrosion-Resisitng Steel, Nonmagnetic
SCREWS, WOOD, SLOTTED FLAT HEAD, 82 DEGREE, AUSTENITIC, CORROSION-RESISTING STEEL, NONMAGNETIC
SCREWS, WOOD, SLOTTED OVAL HEAD 82 DEG. AUSTENITIC, CORROSION RESISTING STEEL, NONMAGNETIC
SCREWS, WOOD, SLOTTED ROUND HEAD, AUSTENITIC CORROSION RESISTING STEEL, NON-MAGNETIC
SCREWS, WOOD, SLOTTED ROUND HEAD, COPPER-SILICON ALLOY, NONMAGNETIC
SCREWS, WOOD, SLOTTED, FLAT COUNTERSUNK (82 DEG.) HEAD, COPPER-SILICON ALLOY, NONMAGNETIC
SCREWS, WOOD, SLOTTED, FLAT COUNTERSUNK (82 DEG.) HEAD, COPPERSILICON ALLOY, NONMAGNETIC
SHACKLES, OFFSET PLATE
SHAFT TYPE FORK MOUNTING FOR TRUCKS OF 10,000 [4535.9kg] POUNDS CAPACITY ON 24" [609.6MM] LOAD CENTER
SHAFT TYPE FORK MOUNTING FOR TRUCKS OF 10,000 POUNDS CAPACITY BASED ON 24" LOAD CENTER
SHAFT TYPE FORK MOUNTING FOR TRUCKS OF 2000 [907.18 kg] AND 4000 [1814.36 kg] POUND CAPACITY BASED ON 24" [609.6mm] LOAD CENTER
SHAFT TYPE FORK MOUNTING FOR TRUCKS OF 2000 AND 4000 POUND CAPACITY BASED ON 24" LOAD CENTER
SHAFT TYPE FORK MOUNTING FOR TRUCKS OF 6000 [2721.54kg] POUNDS CAPACITY BASED ON 24" [609.6mm] LOAD CENTER
SHAFT TYPE FORK MOUNTING FOR TRUCKS OF 6000 POUNDS CAPACITY BASED ON 24" LOAD CENTER
SHERBET GLASS
SOCKET SLICK, WOODWORKING, OVAL BACK
SOCKETS, SOCKET WRENCH, HAND, REGULAR LENGTH, 6-POINT, 8-POINT AND 12-POINT
SOCKETS, SOCKET WRENCH, HEXAGON (6 POINT), REGULAR LENGTH, POWER DRIVE
SQUARE DRIVE END STANDARDS, HAND TYPE (MALE AND FEMALE) (FOR USE WITH SQUARE DRIVE SOCKETS AND ATTACHMENTS)
STAND, BIBLE AND MISSAL, ALTAR, CHAPEL
STAND, BIBLE AND MISSAL, ALTAR, SHIPBOARD TYPE
STAPLES, PAPER FASTENING, OFFICE TYPE (PREFORMED AND UNFORMED WIRE)
STARS, BOAT BOW INSIGNIA, MARINE HARDWARE
STUFFING TUBE, N.P.T., NYLON, SIZE 1
STUFFING TUBE, NYLON, 90 DEG., SIZE 2
SWITCH, SENSITIVE, AUXILIARY, INTERLOCK TYPE (SINGLE POLE DOUBLE THROW) (FOUR POLE DOUBLE THROW) (DOUBLE POLE DOUBLE THROW) (SUBMINIATURE, SINGLE POLE, DOUBLE THROW)
SWITCH, TOGGLE, DOUBLE POLE, SINGLE THROW (FOR USE IN LIGHTING FIXTURES)
SWITCH, TOGGLE, SINGLE POLE, SINGLE THROW
TAPE, GUMMED; GLASSINE PAPER AND CLOTH
TERMINAL ELECTRIC HERMETIC SEAL, SINGLE CONDUCTOR, AWG 10/1
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED (SERVO COMPONENTS) TYPE II, CLASS 1, FOR 125 DEG. C TOTAL CONDUCTOR TEMPERATURE
TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RECTANGULAR TONGUE, TYPE II, CLASS 1 FOR 105 DEG. C TOTAL CONDUCTOR TEMPERATURE
TERMINAL, STUD THREADED DOUBLE TURRET
TERMINAL, STUD, FEEDTHRU, SINGLE
TRANSFORMER, POWER, STEP-DOWN AND STEP-UP, TYPE TF4RX03JB221
TRANSFORMER, POWER, STEP-DOWN, TYPE TF4RX02HA203
UNIVERSAL JOINTS, SOCKET WRENCH, HAND
VALVE; GAS INLET; NONMAGNETIC
WASHER, DRIVE (SYNCHRO)
WASHER, FLAT (ROUND), CRES
WASHER, FLAT-METAL, ROUND GENERAL PURPOSE
WASHER, KEY - SINGLE, AMS 6350 (ASG)
WASHER, KEY - SINGLE, BEARING RETAINING, AMS8350 (ASG)
WASHER, LOCK, FLAT, EXTERNAL TOOTH, NONMAGNETIC
WASHER, NONMETALLIC, SLIP, NYLON STUFFING TUBE
WASHERS, FLAT, METAL, ROUND, MEDIUM SERIES, NONMAGNETIC
WASHERS, LOCK SPECIAL DESIGN, GALVANIZED STEEL
WASHERS, LOCK, SPRING, NONLINK, MEDIUM SERIES, NONMAGNETIC
WINDOWS, LIGHTING FIXTURE, INCANDESCENT, THROUGH SHAPED, GLASS
WRENCHES, BOX AND OPEN, COMBINATION, 15-DEGREE ANGULAR OFFSET BOX END
WRENCHES, OPEN END, FIXED, DOUBLE HEAD, 15-DEGREE HEAD ANGLE, ENGINEERS'

<< Prev Next >>