Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1321 1322 1323 1324 1325 1326 1327 1328 1329 1330 1331 1332 1333 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1600 1620
Product Name Notes
ANGLE, STRUCTURAL, CORROSION RESISTANT, TYPE 302
ANGLE, STRUCTURAL, CORROSION RESISTANT, TYPE 304
ANGLE, STRUCTURAL, CORROSION RESISTANT, TYPE 316
BALL - STEEL, GRADE 1 (ASG)
BAR, HEXAGONAL, ALUMINUM ALLOY 2011
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 302
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 304
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 316
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 316L
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 321
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 347
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 410
BAR, METAL, FLAT, CORROSION RESISTANT, TYPE 440C
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 302
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 304
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 316
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 321
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 347
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 403
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 410
BAR, METAL, HEXAGON, CORROSION RESISTANT, TYPE 420
BAR, METAL, HEXAGONAL, ALLOY STEEL E4340
BAR, METAL, RECTANGULAR, ALLOY STEEL E4340
BAR, METAL, ROUND, ALLOY STEEL E4340
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 302
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 304
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 304L
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 309
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 310
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 316
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 316L
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 321
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 347
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 403
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 410
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 420
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 430
BAR, METAL, ROUND, CORROSION RESISTANT, TYPE 440C
BAR, METAL, SQUARE, ALLOY STEEL E4340
BAR, METAL, SQUARE, CORROSION RESISTANT, TYPE 302
BAR, METAL, SQUARE, CORROSION RESISTANT, TYPE 304
BAR, METAL, SQUARE, CORROSION RESISTANT, TYPE 316
BAR, METAL, SQUARE, CORROSION RESISTANT, TYPE 321
BAR, METAL, SQUARE, CORROSION RESISTANT, TYPE 410
BAR, ROUND, ALUMINUM ALLOY, 2011
BOLT, WHEEL, NICKEL ALLOY 718, 220 KSI FTU, 132 KSI FSU, 450 DEG. F, EXTERNAL WRENCHING, SPLINE DRIVE, FLANGED HEAD
CALKING IRON, WOOD, STRAIGHT, CREASELESS
CAM, STEEL (FOR CLOTHES AND CLEANING GEAR LOCKERS)
CHANNEL, SHAPE STYLE IV ALUMINUM ALLOY 2024
CHANNEL, STYLE I ALUMINUM ALLOY 2024
CHANNEL, STYLE I ALUMINUM ALLOY 7075
CHANNEL, STYLE II ALUMINUM ALLOY 2024
CHANNEL, STYLE II ALUMINUM ALLOY 7075
CHANNEL, STYLE III ALUMINUM ALLOY 2024
CHANNEL, STYLE III ALUMINUM ALLOY 7075
COOKERS, PRESSURE, CLASSIFICATION OF DEFECTS
COVERS, WINCH, CANVAS CLASSIFICATION OF DEFECTS
CUTTERS, MILLING, END, SINGLE-END MULTIPLE-FLUTE, FLATTED STRAIGHT-SHANK
CUTTERS, MILLING, INVOLUTE GEAR, 14-1/2 DEGREE PRESSURE ANGLE
Dimensions and Operational Constraints for Single-Core Cartridge for 16 mm Processed Microfilm
DOWEL PIN, 1/4-INCH (FOR METAL FURNITURE)
DOWEL PIN, 3/8-INCH (FOR METAL FURNITURE)
FITTINGS, LUBRICATION (HYDRAULIC) LEAKPROOF, 1/8 PIPE THREADS, STEEL, TYPE VI
FITTINGS, LUBRICATION (HYDRAULIC) SURFACE CHECK, 1/4-28 TAPER THREADS, NICKEL-COPPER ALLOY, TYPE IV
FITTINGS, LUBRICATION (HYDRAULIC) SURFACE CHECK, 1/4-28 TAPER THREADS, STEEL, TYPE I
FITTINGS, LUBRICATION (HYDRAULIC) SURFACE CHECK, 1/8 PIPE THREADS, STEEL, TYPE III
FITTINGS, LUBRICATION (HYDRAULIC) SURFACE CHECK, STRAIGHT THREADS, STEEL, TYPE II
FITTINGS, LUBRICATION (HYDRAULIC) THROAT OR SURFACE CHECK, 1/4-28 TAPER THREADS, CORROSION RESISTANT STEEL, TYPE VII
FITTINGS, LUBRICATION (HYDRAULIC) THROAT OR SURFACE CHECK, 1/8 PIPE THREADS, CORROSION RESISTANT STEEL, TYPE VIII
FITTINGS, LUBRICATION, HYDRAULIC, ACCEPTABLE TIP DESIGNS
FITTINGS, LUBRICATION, THROAT OR SURFACE CHECK, 1/8 PIPE THREADS, NICKEL-COPPER ALLOY, TYPE V
FOIL, METAL, CORROSION RESISTANT TYPE 301
FOIL, METAL, CORROSION RESISTANT TYPE 302
GASKETING, RUBBER, MOLDED, OIL-RESISTANT, LST BOW RAMP AND LSD AND LPD STERN GATE
H, BEAM ALUMINUM ALLOY 2024
H, BEAM, STYLE I ALUMINUM ALLOY 7075
H, BEAM, STYLE II ALUMINUM ALLOY 7075
H-BEAM, WIDE FLANGE, ALUMINUM ALLOY 6061
I BEAM ALUMINUM ALLOY 7075
I BEAM ALUMINUM ALLOY 7178
I, BEAM, STYLE I ALUMINUM ALLOY 2024
I, BEAM, STYLE II ALUMINUM ALLOY 2024
LAMP, INCANDESCENT, G-5-1/2, SHORT CANDELABRA SCREW
LAMP, INCANDESCENT, T-1-3/4 MIDGET SCREW BASE
LAMP, INCANDESCENT, T-2 1/2, SPECIAL SCREW
LAMP, INCANDESCENT, T-7, CANDELABRA SCREW
LAMP, MERCURY VAPOR, (ULTRAVIOLET) PAR-38, ADMEDIUM SKIRT
LAMPS, FLUORESCENT, T-12, MEDIUM BIPIN
LAMPS, FLUORESCENT, T-5, MINIATURE BIPIN
LAMPS, INCANDESCENT, G-4-1/2, MINIATURE SCREW
LAMPS, INCANDESCENT, PAR-46, SCREW TERMINAL
LAMPS, INCANDESCENT, SEALED BEAM, PAR-56, SCREW TERMINAL BASE
LAMPS, INCANDESCENT, T-7, CANDELABRA SCREW
LIFE PRESERVERS, VEST, FIBROUS GLASS INSPECTION STANDARD
MASK, GAS, ND MARK V INSPECTION STANDARD
NUT, SELF-LOCKING, CHANNEL, FLOATING, CARBON STEEL, 125 KSI, FTU
NUT, WHEEL, SELF-LOCKING, FLANGED, NICKEL ALLOY 718, 220 KSI FTU, 450 DEG. F, SPLINE DRIVE
PIN, QUICK RELEASE WITH WARNING STREAMER ASSEMBLY
PLATE ALUMINUM ALLOY 2024
PLATE, ALUMINUM ALLOY 1100
PLATE, ALUMINUM ALLOY 6061
PLATE, ALUMINUM ALLOY 7075
PLATE, METAL, CORROSION RESISTANT, TYPE 302
PLATE, METAL, CORROSION RESISTANT, TYPE 304
PLATE, METAL, CORROSION RESISTANT, TYPE 304L
PLATE, METAL, CORROSION RESISTANT, TYPE 310
PLATE, METAL, CORROSION RESISTANT, TYPE 316
PLATE, METAL, CORROSION RESISTANT, TYPE 316L
PLATE, METAL, CORROSION RESISTANT, TYPE 321
PLATE, METAL, CORROSION RESISTANT, TYPE 347
PLATE, METAL, CORROSION RESISTANT, TYPE 410
PLATE, METAL, CORROSION RESISTANT, TYPE 430
PLATE, METAL, TITANIUM, CP-1
PLATE, STEEL, CORROSION RESISTANT, TYPE 301
PLATE, STEEL, CORROSION RESISTANT, TYPE 302 (AEROSPACE)
PLATE, STEEL, CORROSION RESISTANT, TYPE 304 (AEROSPACE)
PLIERS, DUCKBILL, LONG, SCORED JAW, WITHOUT CUTTER; CLASSIFICATION OF DEFECTS
PLIERS, LINEMAN'S (WITH SIDE CUTTER)
PLUMB BOBS, BRASS, PLAIN OR QUICK PRECISION ADJUSTMENT
RINGS, CONNECTING, ROUND, HOISTING SLING, MARINE HARDWARE
ROD, ALUMINUM ALLOY, 5086
SCREWDRIVER, FLAT TIP, CLOSE QUARTER
SHEET, ALUMINUM ALLOY 1100
SHEET, ALUMINUM ALLOY 2024
SHEET, ALUMINUM ALLOY 6061
SHEET, ALUMINUM ALLOY 7075
SHEET, ALUMINUM ALLOY ALCLAD 2024
SHEET, ALUMINUM ALLOY ALCLAD 7075
SHEET, METAL, CORROSION RESISTANT, TYPE 301
SHEET, METAL, CORROSION RESISTANT, TYPE 302
SHEET, METAL, CORROSION RESISTANT, TYPE 304
SHEET, METAL, CORROSION RESISTANT, TYPE 309
SHEET, METAL, CORROSION RESISTANT, TYPE 310
SHEET, METAL, CORROSION RESISTANT, TYPE 316
SHEET, METAL, CORROSION RESISTANT, TYPE 316L
SHEET, METAL, CORROSION RESISTANT, TYPE 321
SHEET, METAL, CORROSION RESISTANT, TYPE 347
SHEET, METAL, CORROSION RESISTANT, TYPE 410
SHEET, METAL, CORROSION RESISTANT, TYPE 430
SHEET, METAL, TITANIUM ALLOY 6AL-4V (AB-1)
SHEET, METAL, TITANIUM ALLOY 6AL-4V, ELI (AB-2)
SHEET, METAL, TITANIUM ALLOY 6AL-6V-2SN (AB-3)
SHEET, METAL, TITANIUM ALLOY 8MN (AB-6)
SHEET, METAL, TITANIUM, CP-1
SHEET, METAL, TITANIUM, CP-2
SHEET, METAL, TITANIUM, CP-3
SHEET, PERFORATED STEEL, STAGGERED 60 DEG., CORROSION RESISTANT TYPE 301 (AEROSPACE)
SHEET, PERFORATED STEEL, STRAIGHT, CORROSION RESISTANT, TYPE 304 (AEROSPACE)
SHEET, STEEL, CORROSION RESISTANT TYPE 301 (AEROSPACE)
SHEET, STEEL, CORROSION RESISTANT, TYPE 302 (AEROSPACE)
SHEET, STEEL, CORROSION RESISTANT, TYPE 304 (AEROSPACE)
SHEET, STEEL, CORROSION RESISTANT, TYPE 316 (AEROSPACE)
STAPLE, BOTTOM BOARD, MARINE HARDWARE
STRIP, METAL, CORROSION RESISTANT, TYPE 302
STRIP, METAL, CORROSION RESISTANT, TYPE 304
STRIP, METAL, CORROSION RESISTANT, TYPE 316
STRIP, STEEL, CORROSION RESISTANT TYPE 301 (AEROSPACE)
STRIP, STEEL, CORROSION RESISTANT, TYPE 302 (AEROSPACE)
STRIP, STEEL, CORROSION RESISTANT, TYPE 304 (AEROSPACE)
STRIP, STEEL, CORROSION RESISTANT, TYPE 316 (AEROSPACE)
TEE JOINT SPECIMEN (COUPON) FOR THERMAL SHOCK TEST
TEE, STYLE I ALUMINUM ALLOY 2024
TEE, STYLE I ALUMINUM ALLOY 7178
TEE, STYLE I, EXFOLIATED ALUMINUM ALLOY 7075
TEE, STYLE II ALUMINUM ALLOY 2024
TEE, STYLE II ALUMINUM ALLOY 7075
TEE, STYLE III ALUMINUM ALLOY 2024
TEE, STYLE III, ALUMINUM ALLOY 7075
TEE, STYLE IV ALUMINUM ALLOY 7075
TEE, STYLE V ALUMINUM ALLOY 7075
TIRE PNEUMATIC, AIRCRAFT, RADIAL PLY CONSTRUCTION, 26 X 7.75R13 (NAVY) (AV-8B MLG)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT 19 X 5.25-10 (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT 24 X 7.7-10 (NAVY)
TIRE, PNEUMATIC, AIRCRAFT, REBUILT, 32 X 8.8 TYPE VII (NAVY) FABRIC REINFORCED TREAD
VALVE, GLOBE; PACKED TYPE, FOR FREON REFRIGERANTS INSPECTION STANDARD
WIRE, NONELECTRICAL ROUND, CORROSION RESISTANT, TYPE 410
WIRE, NONELECTRICAL, HEXAGON, CORROSION RESISTANT, TYPE 347
WIRE, NONELECTRICAL, HEXAGON, CORROSION RESISTANT, TYPE 410
WIRE, NONELECTRICAL, ROUND, ALLOY STEEL E4340
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 301
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 302
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 304
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 310
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 316
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 321
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 347
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 416
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 420
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 430
WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT, TYPE 440C
WIRE, NONELECTRICAL, SQUARE, CORROSION RESISTANT, TYPE 316
WIRE, ROUND, NONELECTRICAL, ALUMINUM ALLOY, 2011
WRENCH, PLIER, TWO STRAIGHT JAW
WRENCHES, OPEN END, ADJUSTABLE, SINGLE HEAD, STRAIGHT HANDLE
ZEE ALUMINUM ALLOY 7178
ZEE, STYLE I ALUMINUM ALLOY 2024
ZEE, STYLE I ALUMINUM ALLOY 7075
ZEE, STYLE II ALUMINUM ALLOY 2024
ZEE, STYLE II ALUMINUM ALLOY 7075
ZEE, STYLE III ALUMINUM ALLOY 2024
ZEE, STYLE III ALUMINUM ALLOY 7075

<< Prev Next >>