AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 30 40 50 60 70 80 85 86 87 88 89 90 91 92 93 94 95 96 97 100 110 120 130 140 150 180
Product Name Notes
Adhesives - Determination of shear strength of anaerobic adhesives using pin-and-collar specimens (ISO 10123:1990 modified)
Adhesives - Determination of the time to rupture of bonded joints under static load ( ISO 15109:1998 modified)
Adhesives - One component polyurethane (PUR) for load-bearing timber structures - Classification and performance requirements
Adhesives - One component polyurethane for load bearing timber structures - Classification and performance requirements
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 1: Long-term tension load test perpendicular to the bond line at varying climate conditions...
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 2: Static load test of multiple bondline specimens in compression shear
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear...
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with speciments loaded in bending shear...
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time for one component polyurethane adhesives
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time under referenced conditions
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of conventional pressing time
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions
Advanced technical ceramics - Ceramic composites - Determination of elastic properties by resonant beam method up to 2 000 °C (Endorsed by AENOR in July of 2007.)
Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold end method (Endorsed by AENOR in...
Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold grip method (Endorsed by Asociación Española...
Agglomerated stone - Slabs and cut-to-size products for vanity and kitchen tops
AGRICULTURAL MACHINERY. AGRICULTURAL SELF-PROFPELLED, MOUNTED, SEMI-MOUNTED AND TRAILED MACHINES. COMMON SAFETY REQUIREMENTS
Air quality - Standard method for the measurement of the concentration of benzo[a]pyrene in ambient air
Aluminium and aluminium alloys - Environmental aspects of aluminium products - General guidelines for their inclusion in standards
Ambient air quality - Atmospheric measurements near ground with FTIR spectroscopy
Animal feeding stuffs - Determination of cadmium and lead by graphite furnace atomic absorption spectrometry (GF-AAS) after pressure digestion
Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum, arsenic, lead and cadmium by ICP-AES
Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt after pressure digestion by ICP-AES
Animal feeding stuffs: Methods of sampling and analysis - Determination of cadmium and lead by graphite furnace atomic absorption spectrometry (GF-AAS) after pressure digestion
Animal feeding stuffs: Methods of sampling and analysis - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum and lead by ICP-AES
Animal feeding stuffs: Methods of sampling and analysis - Determination of calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt after pressure digestion by ICP-AES
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
BAR CODING - TERMINOLOGY
Bitumen and bituminous binders - Determination of adhesivity of cut-back and fluxed bituminous binders by water immersion test - Aggregate method
Bitumens and bituminous binders - Determination of adhesivity of cut-back and fluxed bituminous binders by water immersion test - Aggregate method
Bonding sealants - Part 1: Bonded glazing sealants for direct light exposure
Candles - Product safety labels (Endorsed by AENOR in January of 2008.)
Candles - Product safety labels (Endorsed by Asociación Española de Normalización in December of 2019.)
Candles - Specification for fire safety (Endorsed by AENOR in January of 2008.)
Candles - Specification for fire safety (Endorsed by Asociación Española de Normalización in December of 2019.)
Candles - Specification for sooting behaviour (Endorsed by AENOR in August of 2008.)
Candles - Specification for sooting behaviour (Endorsed by Asociación Española de Normalización in January of 2019.)
Cereal and cereal products - Determination of Besatz in wheat (Triticum aestivum L.), durum wheat (Triticum durum Desf.), rye (Secale cereale L.),triticale (Triticosecale Wittmack spp) and feed barley (Hordeum vulgare...
Cereals and cereal products - Determination of Besatz in wheat (Triticum aestivum L.), durum wheat (Triticum durum Desf.), rye (Secale cereale L.) and feed barley (Hordeum vulgare L.)
Cereals and cereal products - Durum wheat (T. durum Desf.) - Determination of percentage of mitadine grains and calculation of percentage of vitreous grains
Characterization of waste - Determination of polycyclic aromatic hydrocarbons (PAH) in waste using gas chromatography mass spectrometry (GC/MS)
Chemicals used for treatment of swimming pool water - Carbon dioxide
Chemicals used for treatment of swimming pool water - Chlorine
Chemicals used for treatment of swimming pool water - Hydrochloric acid
Chemicals used for treatment of swimming pool water - Sodium carbonate
Chemicals used for treatment of water intended for human consumption - Sodium permanganate
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products (Endorsed by...
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 4: Specifications for decking profiles and tiles
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 5: Specifications for cladding profiles and tiles
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 6: Specifications for fencing profiles and elements
Control for heating, ventilating and air-conditioning applications - Electronic individual zone control equipment
Conveyor belts - Drum friction testing
CONVEYOR BELTS. DRUM FRICTION TESTING.
Copper and copper alloys - Determination of cadmium content - Flame atomic absorption spectrometric method (FAAS)
Copper and copper alloys - Determination of lead content - Flame atomic absorption spectrometric method (FAAS)
Copper and copper alloys - Inductively coupled plasma optical emission spectrometry
Cycles - Requirements and test methods for cycle locks
Cycles - Terminology
Derivatives from coal pyrolysis - Coal tar based oils: wash oils - Specifications and test methods
Derivatives from coal pyrolysis - Terminology
Determination of the influence of the corrosion protection coating on the anchorage capacity of the transverse anchorage bars in prefabricated reinforced components of autoclaved aerated concrete
Dryers and ovens, in which flammable substances are released - Safety requirements (Endorsed by AENOR in January of 2016.)
Dryers and ovens, in which flammable substances are released - Safety requirements
Dryers and ovens, in which flammable substances are released. Safety requirements.
Ductile iron pipes, fittings and accessories - External cement mortar coating for pipes - Requirements and test methods
Earth-moving machinery - Design requirements for circulation on the road
Electronic fee collection - Interoperability application profile for DSRC (Endorsed by AENOR in November of 2014.)
Electronic fee collection - Interoperability application profile for DSRC (Endorsed by Asociación Española de Normalización in May of 2023.)
Energy Performance of Buildings - Control for heating, ventilating and air conditioning applications - Part 1: Electronic individual zone control equipment - Modules M3-5, M4-5, M5-5
Energy performance of buildings - Economic evaluation procedure for energy systems in buildings - Part 1: Calculation procedures, Module M1-14
Energy performance of buildings - Economic evaluation procedure for energy systems in buildings
Energy performance of buildings - Heating and DHW systems in buildings - Part 3: Measured energy performance, Module M3-10, M8-10
Energy performance of buildings - Heating systems and DHW in buildings - Part 1: Inspection of boilers, heating systems and DHW, Module M3-11, M8-11
Energy performance of buildings - Overall energy use and definition of energy ratings
Ethanol as a blending component for petrol - Determination of copper content - Graphite furnace atomic absorption spectrometric method
Ethanol as a blending component for petrol - Determination of inorganic chloride - Potentiometric method
Ethanol as a blending component for petrol - Determination of inorganic chloride and sulfate content - Ion chromatographic method
Ethanol as a blending component for petrol - Determination of pHe
Ethanol as a blending component for petrol - Determination of phosphorus content - Ammonium molybdate spectrometric method
Ethanol as a blending component for petrol - Determination of sulfur content - Ultraviolet fluorescence method
Ethanol as a blending component for petrol - Determination of sulfur content - Wavelength dispersive X-ray fluorescence spectrometric method
Ethanol as a blending component for petrol - Determination of total acidity - Colour indicator titration method
Ethanol as a blending component for petrol - Determination of water content - Karl Fischer coulometric titration method
Execution of special geotechnical work - Bored piles
Execution of special geotechnical work - Diaphragm walls
EXECUTION OF SPECIAL GEOTECHNICAL WORK - GROUND ANCHORS.
Execution of special geotechnical works - Diaphragm walls.
Execution of special geotechnical works - Ground anchors
EXECUTION OF SPECIAL GOETECHNICAL WORK - BORED PILES
Fertilizers - Determination of ammoniacal nitrogen
Fertilizers - Determination of chelating agents - Determination of iron chelated by EDDHSA by ion pair chromatography
Fertilizers - Determination of chelating agents - Determination of iron chelated by o,p-EDDHA by reversed phase HPLC
Fertilizers - Determination of cyanamide nitrogen
Fertilizers - Determination of dicyandiamide - Method using high-performance liquid chromatography (HPLC)
Fertilizers - Determination of different forms of nitrogen in the same sample, containing nitrogen as nitric, ammoniacal, urea and cyanamide nitrogen
Fertilizers - Determination of nitric and ammoniacal nitrogen according to Arnd
Fertilizers - Determination of nitric and ammoniacal nitrogen according to Devarda
Fertilizers - Determination of nitric and ammoniacal nitrogen according to Ulsch
Fertilizers - Determination of the water-soluble potassium content
Fertilizers - Determination of total nitrogen in calcium cyanamide containing nitrates
Fertilizers - Determination of total nitrogen in calcium cyanamide nitrate free
Fertilizers - Determination of total nitrogen in urea
Fertilizers - Spectrophotometric determination of biuret in urea
Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Method for exposure to bitumen
Food processing machinery - Fish heading and filleting machines - Safety and hygiene requirements (Endorsed by AENOR in February of 2015.)
Foodstuffs - Determination of d-biotin by HPLC
Foodstuffs - Determination of trace elements - Determination of inorganic arsenic in seaweed by hydride generation atomic absorption spectrometry (HGAAS) after acid extraction
Foodstuffs - Determination of trace elements - Determination of sodium and magnesium by flame atomic absorption spectrometry (AAS) after microwave digestion
Founding - Designation system for cast iron - Material symbols and material numbers
Founding - Grey cast irons
Founding - Malleable cast irons
Founding - Spheroidal graphite cast irons
Founding - Technical conditions of delivery - Part 1: General
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
Founding - Technical conditions of delivery - Part 3: Additional requirements for iron castings
Founding - Technical conditions of delivery - Part 4: Additional requirements for aluminium alloy castings
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
Founding - Technical conditions of delivery - Part 6: Additional requirements for zinc alloy castings
FOUNDING. DESIGNATION SYSTEM FOR CAST IRON. MATERIAL SYMBOLS AND MATERIAL NUMBERS.
FOUNDING. GREY CAST IRONS.
FOUNDING. MALLEABLE CAST IRONS.
FOUNDING. SPHEROIDAL GRAPHITE CAST IRONS.
FOUNDING. TECHNICAL CONDITIONS OF DELIVERY. PART 1: GENERAL.
FOUNDING. TECHNICAL CONDITIONS OF DELIVERY. PART 2: ADDITIONAL REQUIREMENTS FOR STEEL CASTINGS.
FOUNDING. TECHNICAL CONDITIONS OF DELIVERY. PART 3: ADDITIONAL REQUIREMENTS FOR IRON CASTINGS.
FOUNDING. TECHNICAL CONDITIONS OF DELIVERY. PART 4: ADDITIONAL REQUIREMENTS FOR ALUMINIUM ALLOY CASTINGS.
Fugitive and diffuse emissions of common concern to industry sectors - Measurement of fugitive emission of vapours generating from equipment and piping leaks
Fugitive and diffuse emissions of common concern to industry sectors - Qualification of fugitive dust sources by Reverse Dispersion Modelling
Furniture - Strength, durability and safety - Requirements for non-domestic seating
Furniture - Strength, durability and safety - Requirements for non-domestic tables
Garden equipment - Garden blowers, vacuums and blower/vacuums - Safety
Gas infrastructure - Safety Management System for Gas Networks with maximum operting pressure up to and including 16 bar
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW...
Gas-fired central heating boilers - Part 2-2: Specific standard for type B1 appliances
Gas-fired central heating boilers - Part 2-3: Specific standard for hybrid units combining a gas-fired boiler and an electrical heat pump in a product
Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW
Gas-fired heating boilers - Part 1: General requirements and tests
Geosynthetic barriers - Characteristics required for use in transportation infrastructure
Geotextiles and geotextile-related products - Characteristics required for use in pavements and asphalt overlays
Glass in building - Product standard for structural and/or ultra-violet resistant sealant (for use with structural sealant glazing and/or insulating glass units with exposed seals)
Glass packaging - Finishes for bottles - Screw thread finishes for bottles for non-carbonated liquids
Hardware for furniture - Strength and durability of extension elements and their components
Hardware for furniture - Strength and durability of hinges and their components - Hinges pivoting on a vertical axis
Health informatics - Categorial structure for terminologies of human anatomy (Endorsed by AENOR in January of 2008.)
Heating boilers - Electrical power consumption for heat generators - System boundaries - Measurements
Heating systems in buildings - Design of embedded water based surface heating and cooling systems - Part 1: Determination of the design heating and cooling capacity
Heating systems in buildings - Design of embedded water based surface heating and cooling systems - Part 2: Design, dimensioning and installation
Heating systems in buildings - Design of embedded water based surface heating and cooling systems - Part 3: Optimizing for use of renewable energy sources
Heating systems in buildings - Design of heat pump heating systems
Heating systems in buildings - Inspection of boilers and heating systems
Hydraulic binder for non-structural applications - Definition, specifications and conformity criteria
Hydraulic binder for non-structural applications: definition, specifications and conformity criteria
Identification card systems - Inter-sector electronic purse - Part 1: Definitions, concepts and structures (Endorsed by AENOR in June of 2000.)
IDENTIFICATION CARD SYSTEMS - INTER-SECTOR ELECTRONIC PURSE - PART 2: SECURITY ARCHITECTURE (Endorsed by AENOR in June of 2000.)
Identification card systems - Inter-sector electronic purse - Part 3: Data elements and interchanges (Endorsed by AENOR in June of 2000.)
Identification card systems - Inter-sector electronic purse - Part 4: Data objects (Endorsed by AENOR in November of 2000.)
Identification card systems - Surface transport applications - Part 1: Elementary data types, general code lists and general data elements (Endorsed by AENOR in March of 2006.)
Identification card systems - Surface transport applications - Part 1: Elementary data types, general code lists and general data elements (Endorsed by AENOR in May of 2015.)
Identification card systems - Surface transport applications - Part 2: Transport and travel payment related data elements and code lists (Endorsed by AENOR in March of 2006.)
Identification card systems - Surface transport applications - Part 2: Transport and travel payment related data elements and code lists (Endorsed by AENOR in May of 2015.)
Industrial thermoprocessing equipment - Noise test code for industrial thermoprocessing equipment including its ancillary handling equipment.
Industrial thermoprocessing equipment - Noise test code for industrial thermoprocessing equipment including its ancillary handling equipment
Industrial valves - Performance characteristics of thermoplastic valves when used as construction products
Inorganic fertilizers - Determination of cyanamide nitrogen
Inorganic fertilizers - Determination of total nitrogen in calcium cyanamide containing nitrates
Inorganic fertilizers - Determination of total nitrogen in calcium cyanamide nitrate free
Knee and elbow protectors for indoor sports - Safety requirements and test methods
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods (Endorsed by Asociación Española de Normalización in November of 2021.)
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
Liquefied petroleum gases - Determination of dissolved residues - High temperature Gas chromatographic method
Liquefied petroleum gases - Determination of dissolved residues - High-temperature gravimetric method
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft - Installation requirements
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other watercraft - Installation requirements
Machine-tools safety - Safety requirements for the design and construction of work holding chucks
MACHINE-TOOLS SAFETY. SAFETY REQUIREMENTS FOR THE DESIGN AND CONSTRUCTION OF WORK HOLDING CHUCKS.
Machines and plants for mining and tooling of natural stone - Safety - Requirements for edge finishing machines (Endorsed by AENOR in January of 2016.)
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
Maintenance - Maintenance Key Performance Indicators
Maintenance - Qualification of maintenance personnel
Non Destructive testing - Acoustic emission - Examination of metallic pressure equipment during proof testing - Zone location of AE sources
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
Oil spill identification - Petroleum and petroleum related products - Part 1: Sampling
Oil spill identification - Petroleum and petroleum related products - Part 2: Analytical method and interpretation of results based on GC-FID and GC-low resolution-MS analyses
One off Kachelgrundöfen/Putz grundöfen (tiled/mortared stoves) - Dimensioning
Packaging - Complete, filled transport packages and unit loads - Performance testing schedules for common distribution chains
Packaging - Flexible aluminium tubes - Determination of the adhesion of the internal and external protective lacquering.
Packaging - Flexible aluminium tubes - Determination of the adhesion of the internal and external protective lacquering
Packaging - Flexible aluminium tubes - Test method to determine the porosity of the internal coating
Packaging - Flexible laminate and plastic tubes - Test method to determine the print adhesion
Packaging - Flexible laminate tubes - Test methods to assess the strength of the side seam
Packaging - Flexible laminate tubes - Test methods to determine the strength of the head welding
Packaging - Management of hygiene in the production of packaging for foodstuffs - Requirements
Packaging - Test method to determine the porosity of the internal coating of flexible aluminium tubes - Part 1: Sodium chloride test
Packaging - Test method to determine the porosity of the internal coating of flexible aluminium tubes - Part 2: Copper sulphate test
Packaging - Transport packaging for dangerous goods - Comparative material testing of polyethylene grades
Paints and varnishes - Laboratory method for testing the efficacy of film preservatives in a coating against algae
Paints and varnishes - Laboratory method for testing the efficacy of film preservatives in a coating against fungi
Paper and board intended to come into contact with foodstuffs - Determination of formaldehyde in an aqueous extract
Paper and board intended to come into contact with foodstuffs - Preparation of an organic solvent extract
PAPER AND BOARD INTENDED TO COME INTO CONTACT WITH FOODSTUFFS. DETERMINATION OF FORMALDEHYDE IN AN AQUEOUS EXTRACT.
Petroleum products - Test method for free water in liquefied petroleum gas by visual inspection
Petroleum products and related materials - Determination of hydrocarbon types - Fluorescent indicator adsorption method
Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterization and designation
Plastics - Recycled Plastics - Characterisation of plastics wastes
Plastics - Recycled plastics - Characterisation of poly(vinyl chloride) (PVC) recyclates
Plastics - Recycled Plastics - Characterisation of Polyethylene (PE) recyclates
Plastics - Recycled Plastics - Characterisation of Polypropylene (PP) recyclates
Plastics - Recycled plastics - Characterization of poly(ethylene terephthalate) (PET) recyclates
Plastics - Recycled plastics - Characterization of poly(vinyl chloride) (PVC) recyclates
Plastics - Recycled plastics - Characterization of Polyethylene (PE) recyclates
Plastics - Recycled plastics - Characterization of polypropylene (PP) recyclates
Plastics - Recycled Plastics - Characterization of polystyrene (PS) recyclates
Plastics - Recycled Plastics - Plastics recycling traceability and assessment of conformity and recycled content
Plastics - Sorted plastics wastes - Part 1: General Characterisation
Plastics - Sorted plastics wastes - Part 2: Quality grades of sorted Polyethylene (PE) wastes and specific test methods
Plastics - Sorted plastics wastes - Part 3: Quality grades of sorted Polypropylene (PP) wastes and specific test methods
Plastics - Sorted plastics wastes - Part 4: Quality grades of sorted poly(ethylene terephtalate) (PET) wastes and specific test methods
Plastics - Sorted plastics wastes - Part 5: Quality grades of sorted poly(vinyl chloride) (PVC) wastes and specific test methods
Plastics - Sorted plastics wastes - Part 6: Quality grades of sorted polystyrene (PS) wastes and specific test methods
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General.
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes.
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings.
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 4: Valves.
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 4: Valves
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 5: Fitness for purpose of the system.
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 5: Fitness for purpose of the system
Precast concrete products - Normal weight and lightweight concrete shuttering blocks - Product properties and performance
Precast concrete products - Resin bound concrete - Requirements and test methods
Precast concrete products - Specification of glassfibres for reinforcement of mortars and concretes
Precast concrete products - Wood-chip concrete shuttering blocks - Product properties and performance
Primers for cold and hot applied joint sealants - Part 1: Determination of homogeneity
Primers for cold and hot applied joint sealants - Part 2: Determination of resistance against alkali
Primers for cold and hot applied joint sealants - Part 3: Determination of solids content and evaporation behaviour of volatiles
Private security services - Terminology
Products and systems for the protection and repair of concrete structures - Test methods - Determination of creep under sustained tensile load for synthetic resin products (PC) for the anchoring...
Products and systems for the protection and repair of concrete structures - Test methods - Determination of tensile strength development for polymers
Products and systems for the protection and repair of concrete structures. Test methods. Measurement of bond strength by pull-off.
Protective clothing for firefighters - Laboratory test methods and performance requirements for wildland clothing
Public transport - Service interface for real-time information relating to public transport operations - Part 1: Context and framework (Endorsed by AENOR in October of 2015.)
Public transport - Service interface for real-time information relating to public transport operations - Part 1: Context and framework (Endorsed by Asociación Española de Normalización in October of 2022.)
Public transport - Service interface for real-time information relating to public transport operations - Part 2: Communications (Endorsed by AENOR in October of 2015.)
Public transport - Service interface for real-time information relating to public transport operations - Part 2: Communications infrastructure (Endorsed by Asociación Española de Normalización in January of 2023.)
Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces (Endorsed by AENOR in October of 2015.)
Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces (Endorsed by Asociación Española de Normalización in October of 2022.)
Railway applications - Acoustics - Rail and wheel roughness measurement related to noise generation
Railway applications - Axlebox condition monitoring - Interface and design requirements - Part 1: Track side equipment and rolling stock axlebox
Railway applications - Axlebox condition monitoring - Interface and design requirements - Part 2: Performance and design requirements of on-board systems for temperature monitoring
Railway applications - Braking - Automatic variable load sensing devices
Railway applications - Braking - Brake pipe accelerator valve
Railway applications - Braking - Brake pipe accelerator
Railway applications - Braking - Distributor valves and distributor-isolatin g devices
Railway applications - Braking - Empty-loaded changeover devices
Railway applications - Braking - Relay valves
Railway applications - Braking - Wheel slide protection (Endorsed by Asociación Española de Normalización in November of 2019.)
Railway applications - Braking - Wheel slide protection
Railway applications - Classification system for railway vehicles - Part 4: Function groups
Railway applications - Classification system for railway vehicles - Part 5: System Breakdown Structure (SBS)
Railway applications - Designation system for railway vehicles - Part 1: General principles
Railway applications - Designation system for railway vehicles - Part 2: Product groups
Railway applications - Designation system for railway vehicles - Part 3: Designation of installation sites and locations (Endorsed by AENOR in October of 2006.)
Railway applications - Designation system for railway vehicles - Part 3: Designation of installation sites and locations
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
Railway applications - Noise emission - Characterisation of the dynamic properties of track sections for pass by noise measurements
Railway applications - Noise emission - Rail roughness measurement related to rolling noise generation
Railway applications - Railway rolling stock - Buffers
Railway applications - Railway rolling stock - Draw gear and screw coupling
Railway applications - Track - Restoration of rails by electric arc welding
Railway applications - Wheel/rail friction management - Flange lubrication
Railway applications - Wheel/Rail friction management - Part 1-1: Equipment and Application - Flange Lubricants
Railway applications - Wheel/Rail friction management - Part 2-1: Properties and Characteristics - Flange lubricants
Resilient, textile, laminate and modular mechanical locked floor coverings (MMF) - Floor covering standard symbols - Complementary element
Road service area maintenance equipment - Part 1: Terminology (Endorsed by AENOR in November of 2008.)
Road service area maintenance equipment - Part 2: Performance assessment (Endorsed by AENOR in October of 2008.)
Road service area maintenance equipment - Part 2: Performance assessment
Road service area maintenance equipment - Part 3: Classification
Road service area maintenance equipment - Part 4: Delivery acceptance of the machines by the users (Endorsed by AENOR in October of 2009.)
Road transport and traffic telematics - Electronic fee collection - Interoperability application profile for DSRC (Endorsed by AENOR in August of 2009.)
Rubber or plastic coated fabrics - Safety of temporary structures (tents) - Specification for coated fabrics intended for tents and related structures
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
Safety of industrial trucks - Self propelled trucks over 10 000 kg capacity.
Sanitary appliances - Methacrylic dispersions of high filler content
Security service providers - Terminology
Small bore connectors for liquids and gases in healthcare applications - Part 1 - General Requirements
Soil improvers and growing media - Determination of particle size distribution
Solid recovered fuels - Determination of ash content
Solid recovered fuels - Determination of calorific value
Solid recovered fuels - Determination of moisture content using the oven dry method - Part 3: Moisture in general analysis sample
Solid recovered fuels - Determination of particle size distribution - Part 1: Screen method for small dimension particles
Solid recovered fuels - Determination of particle size distribution - Part 2: Maximum projected length method (manual) for large dimension particles
Solid recovered fuels - Determination of particle size distribution - Part 3: Method by image analysis for large dimension particles
Solid recovered fuels - Determination of the content of volatile matter
Solid recovered fuels - Determination of the current rate of aerobic microbial activity using the real dynamic respiration index
Solid recovered fuels - Methods for sampling
Solid recovered fuels - Methods for the determination of biomass content
Solid recovered fuels - Methods for the determination of carbon (C), hydrogen (H) and nitrogen (N) content
Solid recovered fuels - Methods for the determination of sulphur (S), chlorine (Cl), fluorine (F) and bromine (Br) content
Solid recovered fuels - Methods for the determination of the content of major elements (Al, Ca, Fe, K, Mg, Na, P, Si, Ti)
Solid recovered fuels - Methods for the determination of the content of trace elements (As, Ba, Be, Cd, Co, Cr, Cu, Hg, Mo, Mn, Ni, Pb, Sb, Se, Tl, V...
Solid recovered fuels - Methods for the preparation of the laboratory sample
Solid recovered fuels - Methods for the preparation of the test sample from the laboratory sample
Solid recovered fuels - Quality management systems - Particular requirements for their application to the production of solid recovered fuels
Solid recovered fuels - Specifications and classes
Solid recovered fuels - Terminology, definitions and descriptions
Sports and recreational facilities - Ropes courses - Part 1: Construction and safety requirements
Sports- and recreational facilities - Ropes courses - Part 2: Operation requirements (Endorsed by AENOR in December of 2009.)
Sports- and recreational facilities - Ropes courses - Part 2: Operation requirements
Steel static storage systems - Adjustable pallet racking - Tolerances, deformations and clearances
Steel static storage systems - Adjustable pallet racking systems - Principles for structural design
Steel static storage systems - Specification of storage equipment
Steel static storage systems - Tolerances, deformations and clearances
Sterilization of medical devices - Low temperature steam and formaldehyde - Requirements for development, validation and routine control of a sterilization process for medical devices
Structural finger jointed solid timber - Performance requirements and minimum production requirements
Surface active agents - Colorimetric characterization of optically clear coloured liquids (products) as X, Y, Z tristimulus values in transmission
Surface active agents - Quantitative determination of free fatty acid in alkylamidopropylbeta ines - Gas-chromatographic method
Sweepers - Part 1: Classification and Terminology
Sweepers - Part 2: Performance requirements and test methods
Sweepers - Part 3: Efficiency of particulate matter collection - Testing and Evaluation
Sweepers - Part 4: Symbols for operator controls and other displays
Textiles - Methods of testing the fibre proof properties of fabrics: Rubbing test
Textiles - Terry fabrics - Test method for the determination of the resistance to pile loop extraction
Thermal insulation products for building equipment and industrial installations - Factory made expanded perlite (EP) and exfoliated vermiculite (EV) products - Specification
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 1: Specification for bonded and loose-fill products before installation...
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 2: Specification for the installed products (Endorsed by AENOR...
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from expanded perlite (EP) products - Part 1: Specification for bonded and loose-fill products before installation...
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from expanded perlite (EP) products - Part 2: Specification for the installed products (Endorsed by AENOR...
Thermal spraying - Determination of shear load resistance of thermally sprayed coatings
Thermal spraying - Recommendations for constructional design of components with thermally sprayed coatings
Thermal spraying - Safety requirements for thermal spraying equipment - Part 2: Gas control units
Tourism services - Requirements for the provision of professional tourist guide training and qualification programmes
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 1: General requirements
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 2: Data acquisition and general requirements for measuring equipment
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 3: Data validity check and data editing for evaluation
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 4: Data evaluation
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 5: Derivation of Test Specifications
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports
Transportation loads - Measurement and evaluation of dynamic-mechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports
Underground mining machines - Mobile extracting machines at the face - Safety requirements for shearer loaders and plough systems
Ventilation for buildings - Fire precautions for air distribution systems in buildings
Water quality - Guidance standard for the surveying of macrophytes in lakes
Winter and road service area maintenance equipment - Data acquisition and transmission - Part 1: In-vehicle data acquisition (Endorsed by AENOR in September of 2015.)
Winter and road service area maintenance equipment - Data acquisition and transmission - Part 1: In-vehicle data acquisition (Endorsed by Asociación Española de Normalización in January of 2025.)
Winter and road service area maintenance equipments - Data acquisition and transmission - Part 1: In vehicle data acquisition (Endorsed by AENOR in April of 2008.)
Winter and road service area maintenance equipments - Data acquisition and transmission - Part 1: In vehicle data acquisition (Endorsed by AENOR in March of 2011.)
Winter and road service area maintenance equipments - Front-mounted equipments - Interchangeability (Endorsed by AENOR in April of 2008.)
Winter and road service area maintenance equipments - Front-mounted equipments - Interchangeability (Endorsed by AENOR in August of 2010.)
Winter and road service area maintenance equipments - Front-mounted equipments - Part 1: Fixed front mounting plates (Endorsed by AENOR in March of 2012.)
Winter and road service area maintenance equipments - Front-mounted equipments - Part 2: Interchangeability on lifting systems (Endorsed by AENOR in June of 2013.)
Winter and road service area maintenance equipments - Power system and related controls - Interchangeability and performance requirements (Endorsed by AENOR in April of 2008.)
Winter maintenance equipment — Spreading machines (gritting machines) — Part 1: General requirements and definitions for spreading machines
Winter maintenance equipment - Road weather information systems - Part 1: Global definitions and components (Endorsed by AENOR in March of 2011.)
Winter maintenance equipment - Road weather information systems - Part 2: Road weather - Recommended observation and forecast (Endorsed by AENOR in March of 2011.)
Winter maintenance equipment - Road weather information systems - Part 3: Requirements on measured values of stationary equipment (Endorsed by Asociación Española de Normalización in January of 2024.)
Winter maintenance equipment - Road weather information systems - Part 3: Requirements on measured values of stationary equipments (Endorsed by AENOR in March of 2011.)
Winter maintenance equipment - Snow ploughs - Part 1: Product description and requirements (Endorsed by AENOR in July of 2009.)
Winter maintenance equipment - Snow ploughs - Part 2: Testing criteria and their requirements (Endorsed by AENOR in April of 2012.)
Winter maintenance equipment - Spreading and spraying machines - Part 1: General requirements and definitions (Endorsed by Asociación Española de Normalización in May of 2020.)
Winter maintenance equipment - Spreading and spraying machines - Part 2: Requirements for distribution and their test (Endorsed by Asociación Española de Normalización in January of 2020.)
Wood and parquet flooring - Determination of resistance to indentation (Brinell) - Test method
Wood flooring - Determination of resistance to indentation - Test method
Wood flooring and parquet - Determination of resistance to indentation - Test method (Endorsed by Asociación Española de Normalización in March of 2020.)
Wood flooring and parquet - Determination of resistance to indentation - Test method
WORKPLACE ATMOSPHERES - TERMINOLOGY
Workplace exposure - Terminology

<< Prev Next >>