AENOR Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| ADHESIVES FOR LEATHER AND FOOTWEAR MATERIALS - A METHOD FOR EVALUATING THE BONDABILITY OF MATERIALS - MINIMUM REQUIREMENTS AND MATERIAL CLASSIFICATION | |
| ADHESIVES FOR LEATHER AND FOOTWEAR MATERIALS - SOLVENT-BASED AND DISPERSION ADHESIVES - TEST METHODS FOR MEASURING THE BOND STRENGTH UNDER SPECIFIED CONDITIONS | |
| Adhesives for leather and footwear materials-Solvent-ba sed and dispersion adhesives-Testing of bond strength under specified conditions | |
| Advanced technical ceramics - Ceramic composites - Physical properties - Determination of density and apparent porosity (Endorsed by AENOR in February of 2004.) | |
| Agricultural machinery - Sprayers - Inspection of sprayers in use - Part 1: Field crop sprayers | |
| Agricultural machinery - Sprayers - Inspection of sprayers in use - Part 2: Air-assisted sprayers for bush and tree crops | |
| Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications | |
| Aluminium and aluminium alloys - Cold drawn, round, coiled tube for general applications - Specification | |
| Aluminium and aluminium alloys - Extruded round, coiled tube for general applications - Specification | |
| Aluminium and aluminium alloys - Scrap - Part 10: Scrap consisting of used aluminium beverage cans | |
| Aluminium and aluminium alloys - Scrap - Part 11: Scrap consisting of aluminium-copper radiators | |
| Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy | |
| Aluminium and aluminium alloys - Scrap - Part 13: Mixed turnings consisting of two or more alloys | |
| Aluminium and aluminium alloys - Scrap - Part 14: Scrap from post-consumer aluminium packagings | |
| Aluminium and aluminium alloys - Scrap - Part 15: Decoated aluminium scrap from post-consumer aluminium packagings | |
| Aluminium and aluminium alloys - Scrap - Part 16: Scrap consisting of skimmings, drosses, spills and metallics | |
| Aluminium and aluminium alloys - Scrap - Part 1: General requirements, sampling and tests | |
| Aluminium and aluminium alloys - Scrap - Part 2: Unalloyed aluminium scrap | |
| Aluminium and aluminium alloys - Scrap - Part 3: Wire and cable scrap | |
| Aluminium and aluminium alloys - Scrap - Part 4: Scrap consisting of one single wrought alloy | |
| Aluminium and aluminium alloys - Scrap - Part 5: Scrap consisting of two or more wrought alloys of the same series | |
| Aluminium and aluminium alloys - Scrap - Part 6: Scrap consisting of two or more wrought alloys | |
| Aluminium and aluminium alloys - Scrap - Part 7: Scrap consisting of castings | |
| Aluminium and aluminium alloys - Scrap - Part 8: Scrap consisting of non-ferrous materials from shredding processes destined to aluminium separation processes | |
| Aluminium and aluminium alloys - Scrap - Part 9: Scrap from aluminium separation processes of non-ferrous shredded materials | |
| Aluminium and aluminium alloys - Tread plate - Specifications | |
| ALUMINIUM AND ALUMINIUM ALLOYS. COIL COATED SHEET AND STRIP FOR GENERAL APPLICATIONS. SPECIFICATIONS. | |
| ALUMINIUM AND ALUMINIUM ALLOYS. TREAD PLATE. SPECIFICATIONS. | |
| Anti-pollution check valves - DN 6 to DN 250 inclusive family E, type A, B, C and D | |
| Assessment of in-situ compressive strength in structures and precast concrete components | |
| Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices... | |
| Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions | |
| Bitumen and bituminous binders - Specification framework for special paving grade bitumen - Part 1: Hard paving grade bitumens | |
| Bitumen and bituminous binders - Specification framework for special paving grade bitumen - Part 2: Multigrade paving grade bitumens | |
| Bitumen and bituminous binders - Specifications for hard paving grade bitumens | |
| BLANK DETAIL SPECIFICATION: FIXED INDUCTORS FOR ELECTROMAGNETIC INTERFERENCE SUPPRESSION (INDUCTORS FOR WHICH SAFETY TESTS ARE REQUIRED). ASSESSMENT LEVEL D. (Endorsed by AENOR in November of 1997.) | |
| Blank Detail Specification: Fixed inductors for electromagnetic interference suppression - Inductors for which safety tests are required (Safety tests only) (Endorsed by AENOR in April of 2002.) | |
| Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements | |
| Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings -Tests and requirements | |
| Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid | |
| Carbonate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid. | |
| Carbonate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid | |
| Catheters - Test methods for kinking of single lumen catheters and medical tubing | |
| Characterization of waste - Terminology - Part 1: Material related terms and definitions (Endorsed by AENOR in August of 2006.) | |
| Characterization of waste - Terminology - Part 1: Material related terms and definitions | |
| Characterization of waste - Terminology - Part 2: Management related terms and definitions (Endorsed by AENOR in August of 2006.) | |
| Characterization of waste - Terminology - Part 2: Management related terms and definitions | |
| Closed expansion vessels with built in diaphragm for installation in water | |
| Coal tar and pitch based binders and related products - Terminology and classification. | |
| Colour coding of taps and valves for use in laboratories. | |
| Compressors and condensing units for refrigeration - Performance testing and test methods - Part 1: Refrigerant compressors | |
| Compressors and condensing units for refrigeration - Performance testing and test methods - Part 2: Condensing units | |
| Concentrates for haemodialysis and related therapies. | |
| Concentrates for haemodialysis and related therapies | |
| Concrete pavements - Part 1: Materials | |
| Concrete pavements - Part 1: Test method for the determination of the thickness of a concrete pavement by survey method | |
| Concrete pavements - Part 2: Functional requirements for concrete pavements | |
| Concrete pavements - Part 2: Test method for the determination of the bond between two layers | |
| Concrete pavements - Part 3: Specifications for dowels to be used in concrete pavements | |
| Concrete pavements - Part 3: Test methods for the determination of the thickness of a concrete pavement from cores | |
| Concrete pavements - Part 4: Test methods for the determination of wear resistance of concrete pavements to studded tyres | |
| Contents gauges for LPG tanks. | |
| Contents gauges for LPG tanks | |
| Cookware - Ovenware for use in traditional domestic ovens (Endorsed by AENOR in July of 2007.) | |
| Cookware - Ovenware for use in traditional domestic ovens (Endorsed by AENOR in March of 2009.) | |
| Cookware - Ovenware for use in traditional domestic ovens (Endorsed by Asociación Española de Normalización in October of 2020.) | |
| Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components | |
| CORROSION PROTECTION OF METALS. NON-ELECTROLYTICALLY APPLIED ZINC FLAKE COATINGS ON IRON OR STEEL COMPONENTS. | |
| Cranes - Offshore cranes - Part 1: General - purpose offshore cranes | |
| Cranes - Offshore cranes - Part 1: General purpose offshore cranes | |
| Cranes - Offshore cranes - Part 1: General-purpose offshore cranes | |
| Cranes - Offshore cranes - Part 2: Floating cranes | |
| Cranes - Offshore cranes - Part 3: Light offshore cranes | |
| Curtain walling - Product standard | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1 : Compression springs (Endorsed by AENOR in August of 2013.) | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs. | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs (Endorsed by AENOR in August of 2013.) | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs. | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs (Endorsed by AENOR in March of 2014.) | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs. | |
| Design and installation of preinsulated bonded pipe systems for district heating (Endorsed by AENOR in August of 2010.) | |
| Design and installation of preinsulated bonded pipe systems for district heating (Endorsed by AENOR in December of 2009.) | |
| Design and installation of preinsulated bonded pipe systems for district heating (Endorsed by AENOR in October of 2009.) | |
| Design and installation of preinsulated bonded pipe systems for district heating (Endorsed by AENOR in September of 2006.) | |
| Design, preparation and application of external rendering and internal plastering - External rendering (Endorsed by AENOR in August of 2006.) | |
| Design, preparation and application of external rendering and internal plastering - Part 1: External rendering | |
| Design, preparation and application of external rendering and internal plastering - Part 1:External rendering | |
| Design, preparation and application of external rendering and internal plastering - Part 2: Design considerations and essential principles for internal plastering (Endorsed by AENOR in August of 2006.) | |
| Design, preparation and application of external rendering and internal plastering - Part 2: Design considerations and essential principles for internal plastering | |
| Design, preparation and application of external rendering and internal plastering - Part 2: Internal plastering | |
| Determination of the transfer efficiency of atomising and spraying equipment for liquid coating materials - Part 1: Flat panels | |
| District heating pipes - Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks - Part 1: Design (Endorsed by Asociación Española... | |
| District heating pipes - Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks - Part 2: Installation (Endorsed by Asociación Española... | |
| Elastomers for gas pressure regulators and associated safety devices for inlet pressures up to 100 bar. | |
| Explosives for civil uses - Part 1: Terminology | |
| Explosives for civil uses - Part 3: Information to be provided by the manufacturer or his authorised representative to the user. | |
| Explosives for civil uses - Propellants and rocket propellants - Part 1: Requirements (Endorsed by Asociación Española de Normalización in January of 2026.) | |
| Explosives for civil uses - Propellants and rocket propellants - Part 1: Requirements | |
| Explosives for civil uses - Propellants and rocket propellants - Part 2: Determination of resistance to electrostatic energy | |
| Explosives for civil uses - Propellants and rocket propellants - Part 2: Verification of the resistance to electrostatic discharge of solid gun propellants (Endorsed by Asociación Española de Normalización in... | |
| Explosives for civil uses - Propellants and rocket propellants - Part 3: Determination of deflagration to detonation transition | |
| Explosives for civil uses - Propellants and rocket propellants - Part 3: Verification of deflagration to detonation transition of solid gun propellants (Endorsed by Asociación Española de Normalización in January... | |
| Explosives for civil uses - Propellants and rocket propellants - Part 4: Determination of burning rate under ambient conditions | |
| Explosives for civil uses - Propellants and rocket propellants - Part 4: Determination of the burning rate of solid gun propellants and black powder (Endorsed by Asociación Española de Normalización... | |
| Explosives for civil uses - Propellants and rocket propellants - Part 5: Determination of voids and fissures | |
| Explosives for civil uses - Propellants and rocket propellants - Part 5: Verification of safe functioning of solid rocket propellants used in small rocket motors (Endorsed by Asociación Española de... | |
| Explosives for civil uses - Propellants and rocket propellants - Part 6: Solid rocket propellants - Guide for the determination of integrity of inhibitor coatings | |
| Explosives for civil uses - Propellants and rocket propellants - Part 7: Determination of properties of black powder | |
| Fairground and amusement park machinery and structures - Safety | |
| Fibrous gypsum plaster casts - Definitions, requirements and test methods | |
| Filament-wound FRP pressure vessels - Materials, design, manufacturing and testing (Endorsed by AENOR in August of 2006.) | |
| Filament-wound FRP pressure vessels - Materials, design, manufacturing and testing | |
| Filling and discharge procedures fro LPG road tankers. | |
| Flexible sheet for waterproofing - Plastic and rubber sheets for roof waterproofing - Definitions and characteristics | |
| Flexible sheets for waterproofing - Bitumen damp proof sheets including bitumen basement tanking sheets - Definitions and characteristics | |
| Flexible sheets for waterproofing - Bitumen water vapour control layers - Definitions and characteristics | |
| Flexible sheets for waterproofing - Bitumen, plastic and rubber sheets for roof waterproofing - Determination of resistance to root penetration | |
| Flexible sheets for waterproofing - Bitumen, plastic and rubber sheets for roof waterproofing - Determination of watertightness after stretching at low temperature | |
| Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinuous roofing | |
| Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 2: Underlays for walls | |
| Flexible sheets for waterproofing - Plastic and rubber damp proof sheets including plastic and rubber basement tanking sheet - Definitions and characteristics | |
| Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Definitions and characteristics | |
| Floor cutting-off machines - Safety. | |
| Floor cutting-off machines - Safety | |
| Food processing machinery - Bread slicers - Safety and hygiene requirements | |
| Food processing machinery - Chop cutting machines - Safety and hygiene requirements | |
| Food processing machinery - Clipping machines - Safety and hygiene requirements (Endorsed by Asociación Española de Normalización in October of 2022.) | |
| Food processing machinery - Clipping machines - Safety and hygiene requirements | |
| Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements (Endorsed by AENOR in April of 2010.) | |
| Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements | |
| Food processing machinery - Cubes cutting machinery - Safety and hygiene requirements | |
| Food processing machinery - Portion cutting machines - Safety and hygiene requirements | |
| Food processing machinery. Cubes cutting machinery. Safety and hygiene requirements | |
| Foodstuffs - Detection of irradiated food using Direct Epifluorescent Filter Technique/Aerobic Plate Count (DEFT/APC) - Screening method | |
| Foodstuffs - Determination of elements and their chemical species - General considerations and specific requirements | |
| Foodstuffs - Determination of trace elements - Determination of mercury by cold-vapour atomic absorption spectrometry (CVAAS) after pressure digestion. | |
| Foodstuffs - Determination of trace elements - Part 1: Determination of total mercury in foodstuffs by atomic absorption spectrometry (AAS) - cold vapour technique after pressure digestion | |
| Foodstuffs - Determination of trace elements - Part 2: Determination of total mercury in foodstuffs by atomic fluorescence spectrometry (AFS) - Cold vapour technique after pressure digestion | |
| Foodstuffs - Determination of trace elements - Part 3: Determination of total mercury in foodstuffs with atomic absorption directly from the foodstuff (elemental mercury analysis) | |
| Foodstuffs - Determination of trace elements - Performance criteria, general considerations and sample preparation. | |
| Foodstuffs - Determination of trace elements - Pressure digestion. | |
| Foodstuffs - Determination of trace elements - Pressure digestion | |
| Foodstuffs - DNA Comet Assay for the detection of irradiated foodstuffs - Screening method | |
| FOODSTUFFS. DETERMINATION OF ACESULFAME K IN TABLE TOP SWEETENER PREPARATIONS. SPECTROMETRIC METHOD. | |
| FOODSTUFFS. DETERMINATION OF ACESULFAME K IN TABLE TOP SWEETNER PREPARATIONS. SPECTROMETRIC METHOD. | |
| FOODSTUFFS. DETERMINATION OF ASPARTAME IN TABLE TOP SWEETENER PREPARATIONS. METHOD BY HIGH PERFORMANCE LIQUID CHROMATOGRAPHY. | |
| FOODSTUFFS. DETERMINATION OF ASPARTAME IN TABLE TOP SWEETNER. METHOD BY HIGH PERFORMANCE LIQUID CHROMATOGRAPHY. | |
| FOODSTUFFS. DETERMINATION OF CYCLAMATE AND SACCHARIN IN LIQUID TABLE TOP SWEETENER PREPARATIONS. METHOD BY HIGH PERFORMANCE LIQUID CHROMATOGRAPHY. | |
| FOODSTUFFS. DETERMINATION OF SACCHARIN IN TABLE TOP SWEETNER PREPARATIONS. SPECTROMETRIC METHOD. | |
| Footwear protecting against chemicals - Part 1: Terminology and test methods | |
| Footwear protecting against chemicals - Part 2: Requirements for footwear resistant to chemicals under laboratory conditions | |
| Footwear protecting against chemicals - Part 2: Requirements for limited contact with chemicals | |
| Footwear protecting against chemicals - Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions | |
| Footwear protecting against chemicals - Part 3: Requirements for prolonged contact with chemicals | |
| Forged steel shackles for general lifting purposes - Dee shackles and bow shackles - Grade 6 - Safety | |
| Forged steel shackles for general lifting purposes. Dee shackles and bow shackles. Grade 6. Safety. | |
| Founding - Austenitic cast irons | |
| Gas fired central heating boilers - Type B boilers of nominal heat input exceeding 300 kW, but not exceeding 1 000 kW | |
| Gas welding equipment - Integrated flowmeter regulators used on cylinders for welding, cutting and allied processes - Classification, specification and tests | |
| GENERIC SPECIFICATION: FIXED INDUCTORS FOR ELECTROMAGNETIC INTERFERENCE SUPPRESION (INDUCTORS FOR WHICH SAFETY TESTS ARE REQUIRED) (Endorsed by AENOR in November of 1997.) | |
| Grout for tiles - Requirements, evaluation of conformity, classification and designation | |
| Grouts for ceramic tiles - Part 1: Requirements, classification, designation, marking and labelling | |
| Grouts for ceramic tiles - Part 2: Test methods | |
| Grouts for tiles - Definitions and specifications. | |
| Gypsum board thermal/acoustic insulation composite panels - Definitions, requirements and test methods | |
| Gypsum plasterboard thermal/acoustic insulation composite panels - Definitions, requirements and test methods | |
| Health informatics - System of concepts to support continuity of care - Part 1: Basic concepts | |
| Hearing protectors - Testing - Part 1: Physical test methods (Endorsed by Asociación Española de Normalización in January of 2021.) | |
| Hearing protectors - Testing - Part 1: Physical test methods (Endorsed by Asociación Española de Normalización in July of 2024.) | |
| Hearing protectors - Testing - Part 1: Physical test methods | |
| Hearing protectors - Testing - Part 2: Acoustic test methods (Endorsed by Asociación Española de Normalización in January of 2021.) | |
| Hearing protectors - Testing - Part 2: Acoustic test methods | |
| Hearing protectors - Testing - Part 3: Supplementary acoustic test methods (Endorsed by Asociación Española de Normalización in March of 2020.) | |
| Hearing protectors - Testing - Part 3: Supplementary acoustic test methods (Endorsed by Asociación Española de Normalización in May of 2024.) | |
| Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance | |
| HEAT EXCHANGERS. HYDRONIC ROOM FAN COIL UNITS. TEST PROCEDURES FOR ESTABLISHING THE PERFORMANCE | |
| HELMENTS FOR EQUESTRIAN ACTIVITIES. | |
| HELMETS FOR CANOEING AND WHITE WATER SPORTS. | |
| Helmets for canoeing and white water sports | |
| Helmets for canoeing and whitewater sports | |
| Helmets for equestrian activities. | |
| Helmets for equestrian activities | |
| Hot applied joint sealants - Part 10: Test method for the determination of adhesion and cohesion following continuous extension and compression | |
| Hot applied joint sealants - Part 11: Test method for the preparation of asphalt test blocks used in the function test and for the determination of compatibility with asphalt pavements... | |
| Hot applied joint sealants - Part 12: Test method for the manufacture of concrete test blocks for bond testing (recipe methods) | |
| Hot applied joint sealants - Part 13: Test method for the determination of the discontinuous extension (adherence test) | |
| Hot applied joint sealants - Part 1: Test method for the determination of density at 25 °C | |
| Hot applied joint sealants - Part 2: Test method for the determination of cone penetration at 25°C | |
| Hot applied joint sealants - Part 3: Test method for the determination of penetration and recovery (resilience) | |
| Hot applied joint sealants - Part 4: Test method for the characterization of heat resistance - Change in penetration value | |
| Hot applied joint sealants - Part 4: Test method for the determination of head resistance - Change in penetration value | |
| Hot applied joint sealants - Part 5: Test method for the determination of flow resistance | |
| Hot applied joint sealants - Part 6: Method for the preparation of samples for testing | |
| Hot applied joint sealants - Part 6: Method for the preperation of samples for testing | |
| Hot applied joint sealants - Part 7: Function testing of joint sealants | |
| Hot applied joint sealants - Part 8: Test method for the determination of the change in weight of fuel resistance joint sealants after fuel immersion | |
| Hot applied joint sealants - Part 9: Test method for the determination of compatibility with asphalt pavements | |
| Hydrometry - Specification for a reference raingauge pit. | |
| Hydrometry - Specification for a reference raingauge pit | |
| Industrial valves - Cast iron globe valves. | |
| Industrial valves - Cast iron globe valves | |
| Jointing materials for gypsum boards - Definitions, requirements and test methods | |
| Jointing materials for gypsum plasterboards - Definitions, requirements and test methods | |
| Leisure accommodation vehicles - Terms and definitions | |
| Leisure accommodation vehicles. Terms and definitions | |
| Lighters - Child safety requirements for lighters - safety requirements and test methods | |
| Lighters - Child-resistance for lighters - Safety requirements and test methods. | |
| Lighters - Child-resistance for lighters - Safety requirements and test methods | |
| Liquid pumps - Safety requirements - Agrifoodstuffs equipment - Design rules to ensure hygiene in use | |
| Liquid pumps - Safety requirements - Agrifoodstuffs equipment ; Design rules to ensure hygiene in use | |
| Liquid pumps - Safety requirements - Agrifoodstuffs equipment; Design rules to ensure hygiene in use | |
| Low resistance shower hoses for sanitary tapware. | |
| Low resistance shower outlets for sanitary tapware. | |
| LPG cylinders - Filling procedures | |
| LPG equipment and accessories - Contents gauges for Liquefied Petroleum Gas (LPG) pressure vessels | |
| LPG equipment and accessories - Filling and discharge procedures for LPG road tankers | |
| LPG equipment and accessories - Filling operations for LPG cylinders | |
| LPG equipment and accessories - Filling procedures for LPG cylinders | |
| LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG) | |
| Machine readable cards - Health care applications - Cards: General characteristics | |
| Machine tools - Safety - Sawing machines for cold metal | |
| Machine tools. Safety. Multi-spindle automatic turning machines. | |
| Manufactured articles solely filled with feather and down - Requirements for upholstered parts and cushions | |
| Manufactured articles solely filled with feathers and down - Measurement of thickness and compressibility of cushions - Part 1: Test method by rotation | |
| Manufactured articles solely filled with feathers and down - Measurement of thickness and compressibility of cushions - Part 2: Test method by oscillation | |
| Materials and articles in contact with foodstuffs - Silicate surfaces - Part 1: Determination of the release of lead and cadmium from ceramic ware (Endorsed by AENOR in February of... | |
| Materials and articles in contact with foodstuffs - Silicate surfaces - Part 2: Determination of the release of lead and cadmium from silicate surfaces other than ceramic ware | |
| Method of test for smoothing and/or levelling compounds - Determination of shrinkage | |
| Methods of test for hydraulic setting floor smoothing and/or levelling compounds - Determination of flexural and compressive strength | |
| Methods of test for screed materials - Part 1: Sampling, making and curing specimens for test | |
| Methods of test for screed materials - Part 2: Determination of flexural and compressive strength | |
| Methods of test for screed materials - Part 3: Determination of wear resistance - Böhme | |
| Methods of test for screed materials - Part 4: Determination of wear resistance-BCA | |
| Methods of test for screed materials - Part 5: Determination of wear resistance to rolling wheel of screed material for wearing layer | |
| Methods of test for screed materials - Part 6: Determination of surface hardness | |
| Methods of test for screed materials - Part 7: Determination of wear resistance to rolling wheel of screed material with floor coverings | |
| Methods of test for screed materials - Part 8: Determination of bond strength | |
| Methods of test for screed materials - Part 9: Dimensional stability | |
| Methods of test for sreed materials - Part 3: Determination of wear resistance-Böhme | |
| Minimum requirements for the content of the user manual for automotive LPG systems. | |
| Natural stone test methods - Determination of resistance to ageing by SO2 action in the presence of humidity. | |
| Non destructive testing - X ray diffraction from polycrystalline and amorphous materials - Part 3: Instruments | |
| Non destructive testing. Eddy current examination. Equipment characteristics and verification. Part 1: Instrument characteristics and verification | |
| Non-destructive testing - Eddy current examination - Equipment characteristics and verification - Part 2: Probe characteristics and verification | |
| Non-destructive testing - Eddy current examination - Equipment characteristics and verification - Part 3: System characteristics and verification | |
| Non-destructive testing - Visual testing - Equipment | |
| Non-destructive testing - X-ray diffraction from polycrystalline and amorphous material - Part 1: General principles | |
| Non-destructive testing - X-ray diffraction from polycrystalline and amorphous materials - Part 2: Procedures | |
| Oil fired forced convection air heaters - Stationary and transportable for space heating | |
| Peak expiratory flow meters | |
| Personal protective equipment - Ergonomic principles | |
| Petroleum and natural gas industries - Pipeline transportation systems - Pipeline valves (ISO 14313:1999 modified) (Endorsed by AENOR in September of 2003.) | |
| Petroleum and natural gas industries - Pipeline transportation systems - Pipeline valves (ISO 14313:2007 modified) (Endorsed by AENOR in March of 2009.) | |
| Petroleum and natural gas industries - Pipeline transportation systems - Pipeline valves (ISO 14313:2007 modified/Cor 1:2009) (Endorsed by AENOR in June of 2009.) | |
| Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 1: General Introduction. | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 2: Determination of colouristic properties and ease of dispersion in plasticized polyvinyl chloride by two-roll... | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 3: Determination of colouristic properties and ease of dispersion of black and colour pigments in... | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by... | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 5: Determination by filter pressure value test | |
| PLASTICS PIPING SYSTEMS. GLASS-REINFORCED THERMOSETTING PLASTICS (GRP) PIEPES. DETERMINATION OF INITIAL LONGITUDINAL TENSILE PROPERTIES. | |
| PLASTICS PIPING SYSTEMS. GLASS-REINFORCED THERMOSETTING PLASTICS (GRP) PIPES. DETERMINATION OF INITIAL LONGITUDINAL TENSILE PROPERTIES. | |
| PLASTICS PIPING SYSTEMS. GLASS-REINFORCED THERMOSETTING PLASTICS (GRP) PIPES. DETERMINATION OF THE APPARENT INITIAL CIRCUMFERENTIAL TENSILE STRENGTH. | |
| Postal service - Quality of service - Measurement of the transit time of end-to end-services for single piece priority mail and first class mail | |
| Postal services - Quality of service - Measurement of the transit time of end-to-end services for single piece priority mail and first class mail. | |
| Postal Services - Quality of Services - Measurement of the transit time of end-to-end services for single piece priority mail and first class mail | |
| Potentially explosive atmospheres - Explosion prevention and protection - Determination of minimum ignition energy of dust/air mixtures | |
| Prefabricated gypsum plasterboard panels with a cellular paperboard core - Definitions, requirements and test methods | |
| Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG) | |
| Products and systems for the protection and repair of concrete structures - Test methods - Determination of fatigue under dynamic loading - Part 1: During cure | |
| Products and systems for the protection and repair of concrete structures - Test methods - Determination of fatigue under dynamic loading - Part 2: After hardening. | |
| Protective clothing for firefighters - Requirements and test methods for fire hoods for firefighters (Endorsed by Asociación Española de Normalización in November of 2017.) | |
| Protective clothing for firefighters - Requirements and test methods for fire hoods for firefighters | |
| Protective helmets for drivers and passengers of snowmobiles and bobsleighs. | |
| Protective helmets for drivers and passengers of snowmobiles and bobsleighs | |
| Railway applications - Measuring of new and modified freight wagons - Part 1: Measuring principles | |
| Railway applications - Measuring of new and modified freight wagons - Part 2: Freight wagons with bogies | |
| Railway applications - Measuring of new and modified freight wagons - Part 3: Freight wagons with 2 wheelsets | |
| Railway applications - Measuring of new and modified freight wagons - Part 5: Bogies with 3 wheelsets. | |
| Railway applications - Measuring of new and modified freight wagons - Part 6: Multiple and articulated freight wagons | |
| Railway applications - Measuring of new and modified freight wagons -Part 4: Bogies with 2 wheelsets. | |
| Railway applications - Rubber suspension components - Elastomer-based mechanical parts | |
| Railway applications - Suspension components - Hydraulic dampers | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1 435 mm and wider - Part 2: Switches and crossings and comparable alignment design situations with abrupt... | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1 435 mm and wider | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 2: Switches and crossings and comparable alignment design situations with abrupt changes... | |
| Railway applications - Track - Track geometry quality - Part 1: Characterisation of track geometry | |
| Railway applications - Track - Track geometry quality - Part 1: Characterization of track geometry | |
| Railway applications - Track - Track geometry quality - Part 2: Measuring systems - Track recording vehicles | |
| Railway applications - Track - Track geometry quality - Part 3: Measuring systems - Track construction and maintenance machines | |
| Railway applications - Track - Track geometry quality - Part 4: Measuring systems - Manual and lightweight devices | |
| Railway applications - Track - Track geometry quality - Part 5: Geometric quality levels - Plain line, switches and crossings | |
| Railway applications - Track - Track geometry quality - Part 5: Geometric quality levels - Plain line | |
| Railway applications - Track - Track geometry quality - Part 5: Geometric quality levels | |
| Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality | |
| Railway applications.Track. Track geometry quality. Part 1: Characterisation of track geometry. | |
| Reaction to fire tests for building products - Building products excluding floorings exposed to the thermal attack by a single burning ítem. | |
| Reaction to fire tests for building products - Building products excluding floorings exposed to the thermal attack by a single burning item. | |
| Reaction to fire tests for building products - Building products excluding floorings exposed to the thermal attack by a single burning item | |
| Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN... | |
| Rescue systems - Transportation of incubators - Part 1: Interface conditions | |
| Resilient floor coverings - Polyvinyl chloride floor coverings with particle based enhanced slip resistance - Specification | |
| Resilient, laminate and textile floor coverings - Measurement of dynamic coefficient of friction on dry floor surfaces. | |
| Respiratory equipment - Open-circuit self-contained diving apparatus for use with compressed Nitrox and oxygen - Requirements, testing, marking | |
| Respiratory protective devices - Fresh air hose breathing apparatus for use with full face mask, half mask or mouthpiece assembly - Requirements, testing, marking | |
| Respiratory protective devices - Self-contained closed-circuit breathing apparatus for escape - Requirements, testing, marking. | |
| RESPIRATORY PROTECTIVE DEVICES. COMPRESSED AIR LINE BREATHING APPARATUS FOR USE WITH A FULL FACE MASK, HALF MASK OR A MOUTHPIECE ASSEMBLY. REQUIREMENTS, TESTING, MARKING. | |
| Rigid plastics containers - Definition of nominal, brimful and total capacity and measurement of brimful and total capacity | |
| Rigid plastics containers - Method for determination of drainability | |
| Rigid plastics containers - Specification of tolerance for dimensions, weight and volume | |
| Roller sports equipment - Inline-skates - Safety requirements and test methods. | |
| Roller sports equipment - Inline-skates - Safety requirements and test methods | |
| Roller sports equipment - Roller skates - Safety requirements and test methods | |
| Safety equirements for cableway installations designed to carry persons. Carriers. Part 2: Slipping resistance test for grips | |
| Safety of amusement rides and amusement devices - Part 1: Design and manufacture | |
| Safety of amusement rides and amusement devices - Part 2: Operation, maintenance and use | |
| Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use | |
| Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery (Endorsed by AENOR in March of 2012.) | |
| Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 1: Grips, carrier trucks, on-board brakes, cabins, chairs, carriages, maintenance carriers, tow-hangers (Endorsed by AENOR in December... | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 1: Grips, carrier trucks, on-board brakes, cabins, chairs, carriages, maintenance carriers, tow-hangers | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 2: Slipping resistance test for grips (Endorsed by AENOR in December of 2005.) | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 2: Slipping resistance tests for grips | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue testing | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests (Endorsed by AENOR in December of 2005.) | |
| Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests | |
| Safety requirements for cableway installations designed to carry persons. Carriers. Part 3: Fatigue tests | |
| Safety requirements for cableway installations designed to transport persons - Carriers - Part 2: Slipping resistance tests for grips | |
| Sampling procedures used for acceptance testing of in vitro diagnostic medical devices - Statistical aspects | |
| Screed material and floor screeds - Screed material - Properties and requirements. | |
| Screed material and floor screeds - Screed material - Properties and requirements | |
| SECTIONAL SPECIFICATION: FIXED INDUCTORS FOR ELECTROMAGNETIC INTERFERENCE SUPPRESSION (INDUCTORS FOR WHICH SAFETY TESTS ARE REQUIRED) (Endorsed by AENOR in November of 1997.) | |
| Sherardizing - Zinc diffusion coatings on ferrous products - Specification | |
| STEEL CORD CONVEYOR BELTS. DETERMINATION OF THE LATERAL AND VERTICAL DISPLACEMENT OF STEEL CORDS. | |
| Sterilization of medical devices - Aseptic processing of liquid medical devices - Requirements | |
| Structural Adhesives - Guidelines for surface preparation of metals and plastics prior to adhesive bonding | |
| Surface active agents - Alkoxylated derivatives - Determination of hydroxyl value - N-methyl imidazole method | |
| Surface active agents - Determination of Krafft point and solubility of ionic surface active agents. | |
| Surfaces for sports areas - Determination of angled ball behaviour - Tennis. (Consolidated version) | |
| Surfaces for sports areas - Determination of angled ball behaviour - Tennis | |
| Surfaces for sports areas - Determination of tensile strength of synthetic yarns | |
| Surfaces for sports areas - Procedure for accelerated ageing by exposure to hot air | |
| Surgical clothing and drapes - Requirements and test methods - Part 1: Surgical drapes and gowns | |
| Surgical clothing and drapes - Requirements and test methods - Part 2: Clean air suits | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - General requirements for manufacturers, processors and products, test methods, performance requirements and... | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 2: Test methods | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 3: Performance requirements and performance levels | |
| Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products. | |
| Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products | |
| Suspended ceilings - Requirements and test methods | |
| Tanks for transport of dangerous goods - Service equipment for tanks - Overfill prevention systems for liquid fuels | |
| Temporary structure - Tents - Safety | |
| Temporary structures - Tents - Safety (Endorsed by AENOR in August of 2006.) | |
| Temporary structures - Tents - Safety | |
| Tensional strapping - Guide to selection and use of tensional strapping | |
| Textiles - Determination of the abrasion resistance of knitted footwear garments | |
| Textiles - Monofilaments - Determination of tensile properties. | |
| Textiles - Monofilaments - Determination of thermal shrinkage. | |
| Textiles and textile products - Burning behaviour - Curtains and drapes - Classification scheme | |
| Textiles and textile products - Burning behaviour - Curtains and drapes - Measurement of flame spread of vertically oriented specimens with large ignition source | |
| Thermal insulating materials for building applications - Determination of organic content (Endorsed by AENOR in August of 2006.) | |
| Thermal insulating materials for building applications - Determination of organic content | |
| Thermal insulating products for building applications - Determination of behaviour under cyclic loading (Endorsed by AENOR in August of 2006.) | |
| Thermal insulating products for building applications - Determination of behaviour under cyclic loading | |
| Thermal performance of buildings - Determination of air permeability of buildings - Fan pressurization method. (ISO 9972:1996, modified) | |
| Thermal performance of curtain walling - Calculation of thermal transmittance | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 1: General requirements | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 3: Arc spraying | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 4: Plasma spraying | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 5: Plasma spraying in chambers | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 6: Manipulator systems | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 7: Powder feed systems | |
| THERMAL SPRAYING. ACCEPTANCE INSPECTION OF THERMAL SPRAYING EQUIPMENT. | |
| Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification | |
| Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas - Specification | |
| TIMBER STRUCTURES - TEST METHODS - LOAD BEARING NAILED JOINTS | |
| Timber structures - Test methods - Load bearing nails, screws, dowels and bolts | |
| Timber structures - Test methods - Load bearing stapled joints | |
| Timber structures - Test methods - Pull through resistance of timber fasteners | |
| TIMBER STRUCTURES - TEST METHODS - WITHDRAWAL CAPACITY OF TIMBER FASTENERS | |
| Touch and close fasteners - Determination of longitudinal shear strength | |
| Tourism services - Travel agencies and tour operators - Terminology | |
| Transport - Logistics and Services - Goods transport chains - Code of practice for the provision of cargo transport services. | |
| Transportable gas cylinders - Battery vehicles - Design, manufacture, identification and testing | |
| Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) - Design, manufacture, identification and testing | |
| Transportable gas cylinders - Cylinder bundles - Design, manufacture, identification and testing | |
| Transportation - Logistics and services - Public passenger transport - Service quality definition, targeting and measurement | |
| Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements | |
| Ventilation for non-residential buildings - Performance requirements for ventilation and room-conditioning systems | |
| Water quality - Guidance for the routine sampling and preparation of benthic diatoms from rivers and lakes | |
| Water quality - Guidance standard for the routine sampling and pretreatment of benthic diatoms from rivers | |
| Wood preservatives - Determination of the eradicant action against Hylotrupes bajulus (Linnaeus) larvae - Laboratory method | |
| Wood-based panels - Determination of edgewise bending properties | |
| Wood-based panels - Floating floors - Part 1: Performance specifications and requirements. | |
| Workplace atmospheres - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods. | |
| Workplace exposure - Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour - Requirements and test methods | |
| Workplace exposure - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods |
| << Prev | Next >> |