Block USA, Inc. Datasheets for Magnet Wire
Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.
Magnet Wire: Learn more
| Product Name | Notes |
|---|---|
| Current loading 0.02 - 11.5 A Long-term thermal resistance 150°C (class F) May be tinned >350 °C Wire diameter 0.08 - 2 mm Enamelled copper wire for the production of... | |
| Current loading 0.42 - 3.36 A Long-term thermal resistance 130°C (class B) May be tinned >350 °C Wire diameter 15 x 0.1 - 120 x 0.1 mm Effective Cross-section 0.118... | |
| Resistor allow as specified in DIN 46 461 (CuNi44) Specific electrical resistance 0.49 ((Ω x mm2)/m) Average temperature constant of the electrical resistor at 20°C = 0.00004-0.00008 Average... |