Current loading 0.42 - 3.36 A
Long-term thermal resistance 130°C (class B)
May be tinned >350 °C
Wire diameter 15 x 0.1 - 120 x 0.1 mm
Effective Cross-section 0.118 - 0.943 mm2
Varnish insulated radio frequency copper braid for the production of coils and windings in the radio frequency range and for general laboratory needs.
Block USA, Inc.
Done
Datasheet
Description
Current loading 0.42 - 3.36 A
Long-term thermal resistance 130°C (class B)
May be tinned >350 °C
Wire diameter 15 x 0.1 - 120 x 0.1 mm
Effective Cross-section 0.118 - 0.943 mm2
Varnish insulated radio frequency copper braid for the production of coils and windings in the radio frequency range and for general laboratory needs.
Current loading 0.42 - 3.36 A
Long-term thermal resistance 130°C (class B)
May be tinned >350 °C
Wire diameter 15 x 0.1 - 120 x 0.1 mm
Effective Cross-section 0.118 - 0.943 mm2
Varnish insulated radio frequency copper braid for the production of coils and windings in the radio frequency range and for general laboratory needs.
Current loading 0.42 - 3.36 A
Long-term thermal resistance 130°C (class B)
May be tinned >350 °C
Wire diameter 15 x 0.1 - 120 x 0.1 mm
Effective Cross-section 0.118 - 0.943 mm2
Varnish insulated radio frequency copper braid for the production of coils and windings in the radio frequency range and for general laboratory needs.