Murphy Industrial Products Inc. Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| Eye Hooks - Carbon or alloy steel, forged, heat-treated, painted, with latch installed or without. | |
| Grade 70 Weld On Grab Hook For weld on applications such as for buckets backhoes and front end loaders. Produced From Grade 70 Steel Drop Forged Self Color Finish | |
| Grade 80 Alloy Swivel Hoist Hook - Forged Alloy Steel, Heat Treated. Painted. Import Listed available with or without latches. Domestic also available with or without latches. Carbon Swivel Hooks... | |
| Grade 80 Clevis Grab Hook, Cradle Type Specifications Forged alloy steel, heat treated, painted. Meets the performance requirements of ASTM A952 Sizes 9/32" through 3/4" also available in DOMESTIC To... | |
| Grade 80 Clevis Sling Hook Specifications Forged alloy steel, heat treated, painted. Meets the performance requirements of ASTM A952 Sizes 9/32" through 3/4" also available in DOMESTIC To assemble: 1. | |
| 1” Flat Snap Hook Working Load Limit 500 lbs. | |
| 1” Wire Hook Working Load Limit 500 lbs. | |
| 2" Flat Snap Hook Working Load Limit 3,300 lbs. | |
| 2” Twisted Snap Hook Working Load Limit 3,300 lbs. | |
| 2” Wire Hook Working Load Limit 4,400 lbs. | |
| 3” Wire Hook Working Load Limit 7,000 lbs. | |
| 4” Wire Hook Working Load Limit 9,000 lbs. | |
| Alloy Clevis Slip Hooks Grade 70 Specifications Forged steel, heat treated, plated. | |
| Alloy* Clevis Grab Hooks Grade 70 Specifications Forged steel, heat treated, painted. | |
| Boat Hook - Snap Hook Forged Steel, Hot Galvanized | |
| Eye Grab Hooks Grade 70 Specifications Forged steel, heat treated, plated. | |
| Eye Slip Hooks Grade 70 Specifications Forged steel, heat treated, plated. | |
| FOUNDRY HOOKS - G80 & G100 Grade 100 Approved for Over Head Lifting! | |
| FOUNDRY HOOKS - G80 & G1 Grade 100 Approved for Over Head Lifting!00 | |
| Grade 100 Clevis Self Locking Hook | |
| Grade 100 clevis shortening grab hooks Forged alloy steel, heat treated. Painted. | |
| Grade 100 Clevis Sling Hook with Latch | |
| Grade 100 Eye Foundry Hooks Forged Alloy Steel, Heat Treated. Painted. | |
| Grade 100 eye grab hooks with clevis attachment Forged alloy steel, heat treated. Painted. | |
| Grade 100 Eye Self Locking Hook | |
| Grade 100 eye shortening grab hooks Forged alloy steel, heat treated. Painted. | |
| Grade 100 eye sling hooks with latch Forged alloy steel, heat treated. Painted. | |
| Grade 100 Swivel Self-Locking Hooks with Bearing Forged Alloy Steel, Heat Treated. Painted. | |
| Grade 100 Swivel Self-Locking Hooks Forged Alloy Steel, Heat Treated. Painted. | |
| Grade 80 Self Locking Clevis Hook Grade 80 alloy, heat treated. Painted. | |
| Grade 80 Self Locking Eye Hook Grade 80 alloy, heat treated. Painted. Meets the performance requirements of ASTM A952 | |
| High Test Clevis Grab Hooks Grade 43 Specifications Forged Steel, Heat Treated & Plated. | |
| High Test Clevis Slip Hooks Grade 43 Specifications Forged Steel, Heat Treated & Plated. | |
| High Test Eye Grab Hooks Grade 43 Specifications Forged Steel, Heat Treated & Plated. | |
| High Test Eye Slip Hooks Grade 43 Specifications Forged Steel, Heat Treated & Plated. | |
| Single Swivel Hook |