Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKS
MURPHY INDUSTRIAL PRODUCTS INC.
3” WIRE HOOK - 300522
Murphy Industrial Products Inc.
3” Wire Hook - 300522
Description
3” Wire Hook Working Load Limit 7,000 lbs.
Murphy Industrial Products Inc.
Done
Description
3” Wire Hook Working Load Limit 7,000 lbs.
Suppliers
Company
Product
Description
Supplier Links
Murphy Industrial Products Inc.
Houston, TX, USA
3” Wire Hook - 300522
3” Wire Hook - 300522
3” Wire Hook Working Load Limit 7,000 lbs.
3” Wire Hook
Working Load Limit 7,000 lbs.
Supplier's Site
Technical Specifications
Murphy Industrial Products Inc.
Product Category
Hooks
Product Name
3” Wire Hook - 300522
Unlock Full Specs
to access all available technical data
Similar Products
Southco
Point Coat Hook, Snap-in, Round Satin Flange, Satin Hook
MP-07-313-22-2
View Details
Petersen Products Co.
Hooks, Manhole Cover, 24" With 90 Deg Handle
938-7800-2490
View Details
Sugatsune America, Inc.
STAINLESS STEEL HOOK - 5H-85TT
5H-85TT
View Details
RS Components, Ltd.
Hooks
3974904
View Details