MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency... | |
| MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where... | |
| MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective... | |
| MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low... | |
| MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48... |