MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LD20-23B15R2

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet
Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LD20-23B15R2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LD20-23B15R2
AC/DC - On-board, LD (1-60W) LD20-23B15R2
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet
AC DC Converters - 2725-LD20-23B15R2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LD20-23B15R2-ND
AC DC Converters 2725-LD20-23B15R2-ND
Enclosed AC DC Converters 1 Output 15V 1.33A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 15V 1.33A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LD20-23B15R2 2725-LD20-23B15R2-ND
Product Name AC/DC - On-board, LD (1-60W) AC DC Converters
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1
Regulatory Compliance CE, UL, CB
DC Output Voltage 15.0 volts
DC Output Power 20 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details