Nexperia B.V. Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Product Name Notes
NGB15T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. NGB15T65M3DFP is rated to 175 °C with optimized IGBT turn-off...
NPN/PNP low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I...
The NGB30T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGB30T65M3DFP is rated to 175 °C with optimized...
The NGW30T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW30T65M3DFP is rated to 175 °C with optimized...
The NGW30T65M3DFQis a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW30T65M3DFQis rated to 175 °C with optimized IGBT turn-off...
The NGW40T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65H3DFP is rated to 175 °C with optimized...
The NGW40T65H3DHP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65H3DHP is rated to 175 °C with optimized...
The NGW40T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65M3DFP is rated to 175 °C with optimized...
The NGW40T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65M3DFQ is rated to 175 °C with optimized...
The NGW50T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW50T65H3DFP is rated to 175 °C with optimized...
The NGW50T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW50T65M3DFP is rated to 175 °C with optimized...
The NGW60T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW60T65M3DFP is rated to 175 °C with optimized...
The NGW60T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW60T65M3DFQ is rated to 175 °C with optimized...
The NGW75T65H3DF is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65H3DF is rated to 175 °C with optimized...
The NGW75T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65H3DFP is rated to 175 °C with optimized...
The NGW75T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65M3DFP is rated to 175 °C with optimized...
The NGW75T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65M3DFQ is rated to 175 °C with optimized...