Rochester Electronics Memory - SRAM - CY7C1418KV18-250BZC CY7C1418KV18-250BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867707-CY7C1418KV18- 250BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 165-FBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1418 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867707-CY7C1418KV18- 250BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 165-FBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1418 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1418KV18-250BZC - 867707-CY7C1418KV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1418KV18-250BZC
867707-CY7C1418KV18-250BZC
Memory - SRAM - CY7C1418KV18-250BZC 867707-CY7C1418KV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867707-CY7C1418KV18- 250BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 165-FBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1418 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867707-CY7C1418KV18-250BZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR II Memory IC 36Mb (2M x 18) Parallel 165-FBGA (13x15)
Package: Bulk
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C1418
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867707-CY7C1418KV18-250BZC CY7C1418KV18-250BZC
Product Name Memory - SRAM - CY7C1418KV18-250BZC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1820023 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V016SA20BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details