SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 167MHz 3.4ns 165-FBGA (15x17)
IC SRAM 36MBIT PARALLEL 165FBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 167 MHz 3.4 ns 165-FBGA (15x17)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1440AV33-167BZCT-ND | CY7C1440AV33-167BZCT | CY7C1440AV33-167BZCT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36000 kbits | 36000 kbits | 36000 kbits |