IC SRAM 36MBIT PAR 165FBGA Product overview: CY7C1426KV18-250BZC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1426KV18-250
SRAM - Synchronous, QDR II Memory IC 36Mb (4M x 9) Parallel 250MHz 165-FBGA (13x15)
Sync SRAMs / TRAY
IC SRAM 36MBIT PARALLEL 165FBGA
SRAM - Synchronous, QDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (13x15)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1426KV18-250BZC | CY7C1426KV18-250BZC-ND | 45T1873 | CY7C1426KV18-250BZC | CY7C1426KV18-250BZC |
| Product Name | Memory IC and Storage Component | Memory | Sync Srams / Tray Cypress Infineon Technologies | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 0.4500 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; Tray | 165-LBGA | BGA; 165-LBGA |