The CY7C1472BV25-200AXC is a 72-Mbit synchronous pipelined SRAM featuring a No Bus Latency (NoBL,Ñ¢) architecture. It operates at a clock speed of 200 MHz with a maximum access time of 3.0 ns, supporting back-to-back read and write operations without wait states. The device is designed for high throughput in applications requiring frequent data transitions, making it suitable for high-performance systems. This memory chip is fully registered for pipelined operation and includes features such as byte write capability, synchronous self-timed writes, and a Clock Enable (CEN) pin for operation suspension. It operates on a single 2.5 V power supply and has a 100-pin TQFP package. The CY7C1472BV25 is also compatible with IEEE 1149.1 JTAG boundary scan, enhancing its utility in testing and debugging applications. Engineers considering this product should note its suitability for applications that demand high-speed data processing and minimal latency.
SRAM - Synchronous, SDR Memory IC 72Mb (4M x 18) Parallel 200MHz 3ns 100-TQFP (14x20)
IC SRAM 72MBIT PARALLEL 100TQFP Product overview: CY7C1472BV25-200AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1472BV25-200
IC SRAM 72MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 72Mbit Parallel 200 MHz 3 ns 100-TQFP (14x20)
Sync SRAMs / TRAY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C1472BV25-200AXC-ND | 774-CY7C1472BV25-200AXC | CY7C1472BV25-200AXC | CY7C1472BV25-200AXC | 61M0536 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Sync Srams / Tray Cypress Infineon Technologies |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits | |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | |||
| Supply Voltage | 2.375V ~ 2.625V | 2.375 | 2.375V ~ 2.625V |