Infineon Technologies AG Memory CY7C144E-55JXCT

Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C144E-55JXCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 68-PLCC (24.23x24.23)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C144E-55JXCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C144E-55JXCT
Memory IC and Storage Component 774-CY7C144E-55JXCT
IC SRAM 64KBIT PARALLEL 68PLCC Product overview: CY7C144E-55JXCT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C144E-55JXCT can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 68PLCC Product overview: CY7C144E-55JXCT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C144E-55JXCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Memory - CY7C144E-55JXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 55 ns 68-PLCC (24.23x24.23)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 55 ns 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C144E-55JXCT-ND 774-CY7C144E-55JXCT CY7C144E-55JXCT CY7C144E-55JXCT
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead) Tape & Reel (TR) 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details