State Safety & Compliance Datasheets for Lockout and Tagout Devices

Interlocks and tag out devices "lock out" valves, electrical switches or other components. These devices are used typically during service or maintenance of machinery or process equipment.
Lockout and Tagout Devices: Learn more

Product Name Notes
"Completely encloses the plug from any accidental reconnection. The electrical cable is inserted through the opening and then closed. Made of polypropylene plastic, which is totally dielectric and resists cold...
"Hasp is constructed of tough, durable nylon and can accommodate up to (6) padlocks. All metal parts are zinc coated or non-corroding. 3/16"" steel cable is rated at 1000 lbs.
"Helps to properly lockout valve handles from 1"" up to 14"" diameter. Designed with (2) flattened half-moons that completely cover the valve wheel. Made from polypropylene plastic, fully dielectric, resistant...
Constructed of rigid plastic. Available for either single or double pole circuit breaker lockout applications. The red color helps to identify from a distance. - CB01R is a single pole...
Heavy-duty nylon hasp is made entirely of dielectric nylon. Hasp is a hi-viz red color and holds from 1-6 padlocks allowing users to properly lockout equipment and prevent accidental operation.
Made of durable polypropylene plastic and fully dielectric. Highly resistant to many solvents and other chemical products. Easy-to-use design is available in (3) different sizes. Only the BS01R can lock...