steute Datasheets for Wireless Network Components

Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more

Product Name Notes
Features/Options Wireless receiver for medical applications 3 digital switching outputs (relay) 1 digital validate output (relay) 3 analogue output signals (0-10V) 1 serial interface (RS 232) 1 connector cable for...
Features/Options Wireless USB stick receiver Communicates by serial interface via USB port (serial COM port) Compatible with all RF SW2.4-MED hand and foot controls
Andon push-buttons can optimize processes throughout assembly, packaging and dispatch zones. These devices facilitate an efficient flow of information and are used for tasks such as the manual notification of...
The relay actuator is used to switch selected electrical consumers. A variety of functions can be switched via four potential-free contacts. The sWave.NET® wireless system and the Sensor Bridge connect...