Makita USA, Inc. Datasheets for Tool Kits
Tool kits contain different types and sizes of tools, often in a convenient carrying case.
Tool Kits: Learn more
| Product Name | Notes |
|---|---|
| Bright 6 L.E.D. Flashlight Compact 6 L.E.D. Flashlight runs up to 25 hours per charge from a single fully charged 18V Compact Lithium-Ion battery Compact design at 5-7/8" long and... | |
| Kit Includes Driver-Drill, Multi-Tool, and 2 ea. 18V Batteries Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only... | |
| 2-speed 3/8 Driver-Drill (0-350 & 0-1,300 RPM) delivers 200 in.lbs. of Max Torque in an ultra compact size of only 2.2 lbs. Variable speed Impact Driver (0-2,400 RPM & 0-3,000... | |
| 2-speed 3/8” Driver-Drill (0-350 & 0-1,300 RPM) delivers 200 in.lbs. of Max Torque in an ultra compact size of only 2.2 lbs. Variable speed Impact Driver (0-2,400 RPM & 0-3,000... | |
| Kit includes Rapid Automotive Battery Charger that plugs into any standard 12V automobile power outlet Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480... | |
| Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 3.3 lbs. Variable speed Impact Driver (0-2,300 RPM &... | |
| Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 4.0 lbs. 6-1/2" Circular Saw delivers 3,700 RPM... | |
| Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 4.0 lbs. Variable speed Impact Driver (0-2,300 RPM... | |
| Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-2,000 RPM) with Makita-built 4-pole motor delivers 750 in. lbs. of Max. Torque and weighs only 5.1 lbs. BL™ Brushless Impact Driver with... | |
| Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-2,000 RPM) with Makita-built 4-pole motor delivers 750 in. lbs. of Max. Torque and weighs only 5.1 lbs. Variable speed Impact Driver (0-2,300... | |
| Variable 2-Speed 3/8" Driver-Drill (0-350 & 0-1,300 RPM) delivers 200 in.lbs. of Max Torque in an ultra compact size of only 2.2 lbs. Variable speed 3/8" Impact Wrench (0-2,300 RPM... | |
| Variable speed 3/8" Impact Wrench (0-2,100 RPM & 0-3,200 IPM) provides 155 ft.lbs. of Max Torque Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480... |