Makita USA, Inc. LXT218 - 18V LXT® Lithium-Ion Cordless 2-Pc. Combo Kit LXT218

Description
Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-2,000 RPM) with Makita-built 4-pole motor delivers 750 in. lbs. of Max. Torque and weighs only 5.1 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in. lbs. of Max Torque and weighs only 3.3 lbs. 1/2" Hammer Driver-Drill and Impact Driver feature Extreme Protection Technology (XPT) engineered for improved dust and water resistance for operation in harsh conditions LXT® Lithium-Ion battery and optimum charging system produces 430% total lifetime work with 3x more cycles Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tools and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Tool Case (824812-5)
Description
Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-2,000 RPM) with Makita-built 4-pole motor delivers 750 in. lbs. of Max. Torque and weighs only 5.1 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in. lbs. of Max Torque and weighs only 3.3 lbs. 1/2" Hammer Driver-Drill and Impact Driver feature Extreme Protection Technology (XPT) engineered for improved dust and water resistance for operation in harsh conditions LXT® Lithium-Ion battery and optimum charging system produces 430% total lifetime work with 3x more cycles Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tools and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Tool Case (824812-5)

Suppliers

Company
Product
Description
Supplier Links
LXT218 - 18V LXT® Lithium-Ion Cordless 2-Pc. Combo Kit - LXT218 - Makita USA, Inc.
La Mirada, CA, USA
LXT218 - 18V LXT® Lithium-Ion Cordless 2-Pc. Combo Kit
LXT218
LXT218 - 18V LXT® Lithium-Ion Cordless 2-Pc. Combo Kit LXT218
Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-2,000 RPM) with Makita-built 4-pole motor delivers 750 in. lbs. of Max. Torque and weighs only 5.1 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in. lbs. of Max Torque and weighs only 3.3 lbs. 1/2" Hammer Driver-Drill and Impact Driver feature Extreme Protection Technology (XPT) engineered for improved dust and water resistance for operation in harsh conditions LXT® Lithium-Ion battery and optimum charging system produces 430% total lifetime work with 3x more cycles Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tools and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Tool Case (824812-5)
  • Variable 2-speed 1/2" Hammer Driver-Drill (0-400 & 0-2,000 RPM) with Makita-built 4-pole motor delivers 750 in. lbs. of Max. Torque and weighs only 5.1 lbs.
  • Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in. lbs. of Max Torque and weighs only 3.3 lbs.
  • 1/2" Hammer Driver-Drill and Impact Driver feature Extreme Protection Technology (XPT) engineered for improved dust and water resistance for operation in harsh conditions
  • LXT® Lithium-Ion battery and optimum charging system produces 430% total lifetime work with 3x more cycles
  • Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power)
  • 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature
  • 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tools and 1-year warranty on batteries and charger
INCLUDES:
  • 2 ea. 18V LXT Lithium-Ion Battery (BL1830)
  • 1 30-Minute Rapid Optimum Charger (DC18RA)
  • Tool Case (824812-5)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Tool Kits
Product Number LXT218
Product Name LXT218 - 18V LXT® Lithium-Ion Cordless 2-Pc. Combo Kit
Unlock Full Specs
to access all available technical data

Similar Products