Makita USA, Inc. LCT200W - 18V Compact Lithium-Ion Cordless 2-Pc. Combo Kit LCT200W

Description
Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 3.3 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 2.8 lbs Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power) 15-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 15-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work Accepts Makita 18V LXT Lithium-Ion battery for even longer run time The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tools and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V Compact Lithium-Ion Battery (BL1815) 1 15-Minute Rapid Optimum Charger (DC18RA) Contractor Bag (831274-0)
Description
Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 3.3 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 2.8 lbs Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power) 15-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 15-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work Accepts Makita 18V LXT Lithium-Ion battery for even longer run time The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tools and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V Compact Lithium-Ion Battery (BL1815) 1 15-Minute Rapid Optimum Charger (DC18RA) Contractor Bag (831274-0)

Suppliers

Company
Product
Description
Supplier Links
LCT200W - 18V Compact Lithium-Ion Cordless 2-Pc. Combo Kit - LCT200W - Makita USA, Inc.
La Mirada, CA, USA
LCT200W - 18V Compact Lithium-Ion Cordless 2-Pc. Combo Kit
LCT200W
LCT200W - 18V Compact Lithium-Ion Cordless 2-Pc. Combo Kit LCT200W
Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 3.3 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 2.8 lbs Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power) 15-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 15-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work Accepts Makita 18V LXT Lithium-Ion battery for even longer run time The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tools and 1-year warranty on batteries and charger INCLUDES: 2 ea. 18V Compact Lithium-Ion Battery (BL1815) 1 15-Minute Rapid Optimum Charger (DC18RA) Contractor Bag (831274-0)
  • Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and weighs only 3.3 lbs.
  • Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 2.8 lbs
  • Makita Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm-holding contact terminals (for constant high power)
  • 15-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature
  • 15-Minute Rapid Optimum Charger has a built-in fan to cool the battery which helps produce more lifetime work
  • Accepts Makita 18V LXT Lithium-Ion battery for even longer run time
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tools and 1-year warranty on batteries and charger
INCLUDES:
  • 2 ea. 18V Compact Lithium-Ion Battery (BL1815)
  • 1 15-Minute Rapid Optimum Charger (DC18RA)
  • Contractor Bag (831274-0)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Tool Kits
Product Number LCT200W
Product Name LCT200W - 18V Compact Lithium-Ion Cordless 2-Pc. Combo Kit
Unlock Full Specs
to access all available technical data

Similar Products