Quiktron, Inc. USB 2.0 to VGA/DVI™ Adapter 2403-30539-ADT

Description
The USB 2.0 to VGA/DVI-I Adapter provides the capability to extend your viewing options from a laptop or PC. Quickly and easily connect existing equipment to a VGA or DVI-I enabled monitor or projector using your computer's USB 2.0 port. Enjoy extended, mirrored or primary display modes and allow content to be spanned across multiple displays which increases productivity while minimizing additional hardware investments. This plug-and-play solution includes an integrated driver that installs quickly and easily for immediate performance. Once the driver is installed you can use up to six adapters connected simultaneously to a single computer to allow multi-display capability. High definition performance is achieved through resolutions up to 1920 x 1080 pixels and video streaming up to 1080p. With a compact form factor and rugged housing, this unit combines durability with functionality, ensuring optimal performance and results. Please note: At this time, this device is not compatible with NVidia video card driver version 258.xx or above. We are working to resolve this issue and plan to offer a compatible driver download in the near future. Input: USB 5-pin Mini-b Female Output: DVI-I Dual Link Female
Description
The USB 2.0 to VGA/DVI-I Adapter provides the capability to extend your viewing options from a laptop or PC. Quickly and easily connect existing equipment to a VGA or DVI-I enabled monitor or projector using your computer's USB 2.0 port. Enjoy extended, mirrored or primary display modes and allow content to be spanned across multiple displays which increases productivity while minimizing additional hardware investments. This plug-and-play solution includes an integrated driver that installs quickly and easily for immediate performance. Once the driver is installed you can use up to six adapters connected simultaneously to a single computer to allow multi-display capability. High definition performance is achieved through resolutions up to 1920 x 1080 pixels and video streaming up to 1080p. With a compact form factor and rugged housing, this unit combines durability with functionality, ensuring optimal performance and results. Please note: At this time, this device is not compatible with NVidia video card driver version 258.xx or above. We are working to resolve this issue and plan to offer a compatible driver download in the near future. Input: USB 5-pin Mini-b Female Output: DVI-I Dual Link Female

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 to VGA/DVI™ Adapter - 2403-30539-ADT - Quiktron, Inc.
Albia, IA, USA
USB 2.0 to VGA/DVI™ Adapter
2403-30539-ADT
USB 2.0 to VGA/DVI™ Adapter 2403-30539-ADT
The USB 2.0 to VGA/DVI-I Adapter provides the capability to extend your viewing options from a laptop or PC. Quickly and easily connect existing equipment to a VGA or DVI-I enabled monitor or projector using your computer's USB 2.0 port. Enjoy extended, mirrored or primary display modes and allow content to be spanned across multiple displays which increases productivity while minimizing additional hardware investments. This plug-and-play solution includes an integrated driver that installs quickly and easily for immediate performance. Once the driver is installed you can use up to six adapters connected simultaneously to a single computer to allow multi-display capability. High definition performance is achieved through resolutions up to 1920 x 1080 pixels and video streaming up to 1080p. With a compact form factor and rugged housing, this unit combines durability with functionality, ensuring optimal performance and results. Please note: At this time, this device is not compatible with NVidia video card driver version 258.xx or above. We are working to resolve this issue and plan to offer a compatible driver download in the near future. Input: USB 5-pin Mini-b Female Output: DVI-I Dual Link Female

The USB 2.0 to VGA/DVI-I Adapter provides the capability to extend your viewing options from a laptop or PC. Quickly and easily connect existing equipment to a VGA or DVI-I enabled monitor or projector using your computer's USB 2.0 port. Enjoy extended, mirrored or primary display modes and allow content to be spanned across multiple displays which increases productivity while minimizing additional hardware investments. This plug-and-play solution includes an integrated driver that installs quickly and easily for immediate performance.
Once the driver is installed you can use up to six adapters connected simultaneously to a single computer to allow multi-display capability. High definition performance is achieved through resolutions up to 1920 x 1080 pixels and video streaming up to 1080p. With a compact form factor and rugged housing, this unit combines durability with functionality, ensuring optimal performance and results.
Please note: At this time, this device is not compatible with NVidia video card driver version 258.xx or above. We are working to resolve this issue and plan to offer a compatible driver download in the near future.
Input: USB 5-pin Mini-b Female
Output: DVI-I Dual Link Female

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Electrical Connectors
Product Number 2403-30539-ADT
Product Name USB 2.0 to VGA/DVI™ Adapter
Connector Type Audio / Video; USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details