RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations.
RapidRun Multi-Format represents the most significant upgrade to the RapidRun cabling solution to date. With enhanced engineering that includes individually shielded pairs and an isolated ground for audio lines, this solution meets the rigorous demand for applications in which multiple audio/video devices are run over a single cable.
With the advent of the "Analog Sunset" in 2014, digital solutions are being developed to expand the RapidRun Multi-Format line. These solutions make this innovative system ideal for environments where analog equipment will eventually be upgraded to digital.
Ideal for educational and institutional installations, this wall plate receives PC video, 3.5mm stereo audio and RCA composite audio/video from one cable. Constructed from aluminum for durability, this wall plate has a locking connector that enables the integrator to save valuable space inside the surface mount or electrical box that typically is already packed with cables. The included keystone bezels will work with most brands of keystone inserts including Leviton®, L-com®, NetKey®, ADC Krone, HellermannTyton, and Allen Tel.
Please note: Each complete RapidRun Multi-Format solution requires a break-away flying lead or wall plate to terminat each end of the runner cable. Each runner requires (2) break-away flying leads, (2) wall plates, OR (1) break-away flying lead and (1) wall plate.
| Quiktron, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 2212-60030-001 |
| Product Name | RapidRun® Single Gang Integrated HD15 + 3.5mm + RCA Audio/Video Wall Plate - White |
| Connector Type | Audio / Video; D-Sub Connector |