Click here to see an animated demonstration of the HDMI Male to DVI-D Female 360? Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the digital video connector. Fortunately, our HDMI to DVI adapter can be twisted or turned to virtually any position. The rotator adapter features a center ball joint design that enables a 360° rotation and 90° bending so that the digital video cable can easily be run at any angle. The adapter's design ensures signal integrity in any position and its flexibility makes it ideal for digital video connections in limited spaces. With its 360° rotating connector, the days of not having the right connector orientation on your cables are over!
| Quiktron, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 2101-40932-ADT |
| Product Name | 360° Rotating HDMI® Male to DVI-D Female Adapter |
| Connector Type | Audio / Video |