Digital Visual Interface (DVI) is the standard interface for a high-performance connection between PCs and flat panel displays, digital CRT displays, projectors, and HDTV. This adapter is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels, and is designed for high speed data transmission up to 9.9 Gbps. Supports hot-plugging of DVI display devices. Gold-plated contacts provide full conductivity with no data loss. PC and Mac® compatible.
| Quiktron, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 2102-27602-ADT |
| Product Name | DVI-D M/F Port Saver Adapter |
| Connector Type | Audio / Video |