This single gang design offers connectors for HD15, 3.5mm stereo audio, s-video, composite video, left/right audio and keystone type inserts, all in one wall plate. Add a professional finish to your audio/video installations with this decorative feed-through wall plate. Stamped from sturdy 20 gauge stainless steel, it is designed to mount in standard electrical boxes or mud rings. The thick stainless steel composition provides protection that is far superior to Plastic wall plates that are easily damaged from the constant wear and tear in commercial environments.
Feed-through connectors and identification markings make this wall plate simple to install and easy to connect. Plus, it is compatible with any existing wiring network. Feed-through connectors are designed to offer lossless signal transfer and maximum insertions for a Lifetime of service. The stainless steel color provides an attractive appearance that matches installations to the d?cor of the room. Mounting hardware included.
| Quiktron, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 2225-40964-ADT |
| Product Name | Double Gang HD15 VGA + 3.5mm + S-Video + RCA Audio/Video + Keystone Wall Plate - Stainless Steel |
| Connector Type | Audio / Video; D-Sub Connector |