Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
1000
1500
2000
2500
3000
3500
3750
3800
3850
3900
3950
4000
4040
4050
4060
4070
4080
4090
4097
4098
4099
4100
4101
4102
4103
4104
4105
4106
4107
4108
4109
4110
4120
4130
4140
4150
4160
4200
4250
4300
4350
4400
4450
4500
5000
5409
| Product Name | Notes |
|---|---|
| Connector | |
| GT 10C 10#16 PIN PLUG | |
| GT 14C 14#16 PIN PLUG | |
| GT 14C 14#16 SKT PLUG RTANG | |
| GT 14C 14#16 SKT PLUG | |
| GT 17C 17#16 SKT PLUG RTANG | |
| GT 19C 19#16 PIN PLUG RTANG | |
| GT 19C 19#16 PIN PLUG | |
| GT 24C 24#16 PIN PLUG RTANG | |
| GT 26C 26#16 SKT PLUG | |
| GT 37C 37#16 SKT PLUG | |
| GT 3C 3#16 PIN PLUG | |
| GT 3C 3#16 SKT RECP WALL | |
| GT 4C 4#16S PIN PLUG | |
| GT 4C 4#16S SKT PLUG | |
| GT 54C 54#16 P/C PIN RECP | |
| GT 5C 5#16S PIN PLUG | |
| GT 5C 5#16S SKT PLUG | |
| H-1.85 NORMAL OPEN TYPE | |
| HIGH PRODUCTION - QWIK-TY STRAIN RELIEF | |
| JUNCTION ASSY | |
| Micro power plus 2X12 pin 270mm cable | |
| Micro power plus 2X4pin 200mm cable | |
| MICRO SD 4.0, P=0.9MM H=1.45 , NORMAL OP | |
| micro SD 5U | |
| MICRO SD CARD T-FLASH SMT | |
| MICRO SD CONN,P-P TYPE | |
| micro SD HINGE GF | |
| MICRO SD NORMAL OPEN H=1.85MM, LCP BLACK | |
| Micro SD PUCH/PUCH 1.85mm | |
| MICRO SD SOCKET HINGE TYPE R/A SMT | |
| MICRO SD,P/P,10U GOLD | |
| MICRO SD,P/P,15U GOLD | |
| MICRO SD,P/P,LCP | |
| Mil-Spec Circular Backshell | |
| NORMAL OPEN TYPE |
| << Prev | Next >> |