Micro SD, Micro SD and SD Card Sockets, Input Output Connectors, Micro SD Socket, 8 Position,Push Push, LCP Black, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Micro SD, part number GTFP08441BEU.
MICRO SD PUCH/PUCH 1.85MM
MICRO SD PUCH/PUCH 1.85MM
MICRO SD PUCH/PUCH 1.85MM
Micro SD PUCH/PUCH 1.85mm / Reel
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTFP08441BEU | 664-GTFP08441BEUDKR-ND | GTFP08441BEU | 89AH5185 |
| Product Name | Micro SD | PC Card Sockets | Unspecified Connectors | Micro Sd Puch/puch 1.85Mm / Reel Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector | Connector | Micro Connector and Nano Connector |