Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1840
1850
1860
1870
1880
1890
1898
1899
1900
1901
1902
1903
1904
1905
1906
1907
1908
1909
1910
1920
1930
1940
1950
1960
1970
2000
2050
2100
2150
2200
2250
2500
3000
3500
4000
4500
5000
5409
| Product Name | Notes |
|---|---|
| #22 Crimp Contact for Con-X Line, Pin | |
| .6FHR04H,140,S,STD,0 8/SP,ST,SEYes | |
| .6FHR04H,140,S,STD,0 8/SP,TR,SEYes | |
| 3M Polarized Boardmount Socket, 8500 Se | |
| 852 10C 10#20 PIN RFI PLUG | |
| 8525 PIN SQ FL plug | |
| Board to Board & Mezzanine Connectors | |
| Coax Contacts | |
| Connector | |
| Connectors | |
| Contact | |
| CONTACTS - AS39029 CONTACTS | |
| CONTACTS - RF/MICROWAVE | |
| Electronic Component | |
| MICRO PLUG, RoHS | |
| RAM ASSY,SF(HDM.100 STD.FORCE) | |
| RF | |
| Right angle pin connector 1.27 mm, solde | |
| Right angle socket connector 1.27 mm, so | |
| SIMM II,.250 H,.050CL,80P,SN | |
| SMD pin connector 1.27 mm, double row wi | |
| SMD pin connector 1.27 mm, double row, p | |
| SMD pin connector, double row with 2.54 | |
| SMD socket connector 1.27 mm, double row | |
| SMD socket connector, double row with 2. | |
| Straight pin connector 1.27 mm, solder t | |
| Straight pin connector, solder tail, dou | |
| Straight socket connector 1.27 mm, solde |
| << Prev | Next >> |