3M Headers, Receptacles, Female Sockets 8534-4500PL

Description
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - MSPV34-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
MSPV34-ND
Headers, Receptacles, Female Sockets MSPV34-ND
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
8534-4500PL
Board to Board & Mezzanine Connectors 8534-4500PL
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
8534-4500PL
Board to Board & Mezzanine Connectors 8534-4500PL
3M Polarized Boardmount Socket, 8500 Se

3M Polarized Boardmount Socket, 8500 Se

Buy Now
Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails - 70114391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails
70114391
Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails 70114391
Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails

Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails

Supplier's Site
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 99K0939 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
99K0939
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 99K0939
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 34, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 34, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems 3M - 57AJ4505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems 3M
57AJ4505
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems 3M 57AJ4505
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSPV34-ND 8534-4500PL 70114391 99K0939 57AJ4505
Product Name Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data