Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1407
1408
1409
1410
1411
1412
1413
1414
1415
1416
1417
1418
1419
1420
1430
1440
1450
1460
1470
1500
1550
1600
1650
1700
1750
2000
2500
3000
3500
4000
4500
5000
5409
| Product Name | Notes |
|---|---|
| Connector | |
| Connectors | |
| Contact | |
| M Series Sensor Connector, M8, A Code, M | |
| M Series, M8, 3A, 03 Pins, Receptacle Wi | |
| M Series, M8, 3A, 03 Pins, Receptacle, H | |
| Press-fit receptacle socket 2.54 mm, hei | |
| Press-fit socket connector 2.54 mm, doub | |
| RF | |
| SMD socket connector 2.54 mm, double row | |
| Straight socket connector 2.54 mm, heigh | |
| Straight socket connector 2.54 mm, very | |
| Wire-wrap socket connector 2.54 mm, heig |
| << Prev | Next >> |