Amphenol LTW Circular Connector Assemblies 8-03PMMS-SF7001

Description
M Series, M8, 3A, 03 Pins, Receptacle, H
Request a Quote Datasheet
Description
M Series, M8, 3A, 03 Pins, Receptacle, H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M Series, M8, 3A, 03 Pins, Receptacle, H

M Series, M8, 3A, 03 Pins, Receptacle, H

Buy Now
Circular Connector Assemblies - 8-03PMMS-SF7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8-03PMMS-SF7001-ND
Circular Connector Assemblies 8-03PMMS-SF7001-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1820668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820668
Industrial Circular Connectors 1820668
Amphenol Industrial 8-03PMMS-SF7001

Amphenol Industrial 8-03PMMS-SF7001

Supplier's Site
Industrial Circular Connectors - 1821054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1821054
Industrial Circular Connectors 1821054
Amphenol Industrial 8-03PMMS-SF7001

Amphenol Industrial 8-03PMMS-SF7001

Supplier's Site
Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Amphenol Ltw - 48W1696 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Amphenol Ltw
48W1696
Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Amphenol Ltw 48W1696
SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-03PMMS-SF7001 8-03PMMS-SF7001-ND 1820668 48W1696
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Straight Panel Mount
Voltage Rating 60 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products