Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1310
1315
1316
1317
1318
1319
1320
1321
1322
1323
1324
1325
1326
1327
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1600
1650
2000
2500
3000
3500
4000
4500
5000
5409
| Product Name | Notes |
|---|---|
| CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY | |
| CIRC MGHTY MSE (80/60) - HIGH SPEED | |
| Connector | |
| Connectors | |
| Contact | |
| DIN VOLT KEY DRY BATT.GRN | |
| Electronic Component | |
| HERMETICS - CIRCULAR MIGHTY MOUSE | |
| Press-fit socket connector 2.54 mm, heig | |
| Press-fit socket connector 2.54 mm, sing | |
| RF | |
| Right angle short socket connector 2.54 | |
| Right angle socket connector 2.54 mm, so | |
| SMD socket connector 2.54 mm, parallel m | |
| SMD socket connector 2.54 mm, single row | |
| SMP Female Short | |
| SMP Female Termination (1/2 Watt) | |
| SMP Female Termination (2 Watt) | |
| SOCKET 10 MM | |
| SOCKET 16 MM | |
| SOCKET 25 MM | |
| SOCKET CONTACT 35 | |
| Straight socket connector 2.54 mm, heigh | |
| Straight socket connector 2.54 mm, low p | |
| Straight socket connector 2.54 mm, very | |
| Wire-wrap socket connector 2.54 mm, heig |
| << Prev | Next >> |