Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
700
750
800
850
900
950
980
990
1000
1010
1020
1030
1031
1032
1033
1034
1035
1036
1037
1038
1039
1040
1041
1042
1043
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1400
1500
2000
2500
3000
3500
4000
5000
5409
| Product Name | Notes |
|---|---|
| AC 3C 3#12 PIN RECP | |
| CONNECTOR | |
| Connectors | |
| Contact | |
| Contacts | |
| ER 10C 10#16 PIN RECP | |
| ER 12C 12#12 SKT PLUG | |
| ER 17C 17#16 SKT PLUG | |
| ER 4C 4#0 PIN RECP | |
| ER 4C 4#16S PIN RECP BOX | |
| ER 4C 4#8 PIN RECP | |
| ER 6C 6#16S PIN PLUG | |
| ER 6C 6#16S SKT RECP | |
| ER 7C 7#12 SKT PLUG | |
| Press-fit pin connector 2.54 mm, single | |
| Right angle pin connector 2.54 mm, Ø 1 m | |
| Right angle pin connector 2.54 mm, solde | |
| SMD pin connector 2.54 mm, low profile, | |
| SMD pin connector 2.54 mm, single row, p |
| << Prev | Next >> |