METZ CONNECT USA Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Features: PC board jack 110 idc Side entry, with 4 contacts Solderable, color white L x W x H: 6.2 x 15 x 15.56 mm
Features: PC board jack RJ11 unshielded Single port, side entry, with 4 contacts Solderable, color black
Features: PC board jack RJ12, unshielded Multi port 1x2, side entry, with 6 contacts Solderable, color black
Features: PC board jack RJ12, unshielded Multi port 1x2, top entry, with 4 contacts Solderable, color black
Features: PC board jack RJ12, unshielded Single port, side entry, with 6 contacts Solderable, color black
Features: PC board jack RJ12, unshielded Single port, top entry, with 6 contacts Solderable, color black
Features: PC board jack RJ45, shielded Multi port 1x2, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 1x4, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 1x4, top entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 1x8, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 2x1, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 2x2, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 2x4, top entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Single port, top entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, unshielded Multi port 2x4, side entry, with 8 contacts Solderable, color black
Features: PC board jack RJ45, unshielded Single port, top entry, with 8 contacts Solderable, color black
Features: PC board jack rRJ45, shielded MultI port 1x4, side entry, with 8 contacts Solderable, color metal
Features: Spring clamp terminal block, pluggable Centerline 10.00 mm, direction of connection vertical (0°) Color black, mounting flange Eccentric lever, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 10.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 10.16 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 2.50 mm, direction of connection vertical (0°) Color green
Features: Spring clamp terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Color black Eccentric lever, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Color green, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Color green Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Color black Eccentric lever, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Color green, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Color green Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color gray
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Spring clamp terminal block, SMT solderable Direction of connection vertical (0°) Tape & Reel packaging
Features: Spring clamp terminal block, solderable Centerline 2.50 mm, direciton of connection 90° Color gray
Features: Spring clamp terminal block, solderable Centerline 3.81 mm, direciton of connection 90° Color gray Eccentric lever
Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color gray Eccentric lever
Features: PC board jack RJ45, shielded MP 2x8, side entry, with 8 contacts Solderable, color metal L x W x H: 28.60 x 115.0 x 25.30 mm
Features: PC board jack RJ45, shielded Single port, side entry, with 10 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable
Features: PC board jack RJ45, shielded Single port, top entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 2x4, side entry, with 8 contacts Solderable, color metal
Features: PC board jack RJ45, shielded Multi port 2x4, side entry, with 8 contacts Solderable, color metal L x W x H: 28.60 x 59.25 x 25.30 mm
Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal

<< Prev Next >>