AJT49D8884 -- RJ45 SHIELDED MULTI PORT JACKS
METZ CONNECT USA Inc.
RJ45 Shielded Multi Port Jacks
AJT49d8884
Description
Features:
PC board jack RJ45, shielded
Multi port 2x4, side entry, with 8 contacts
Solderable, color metal
L x W x H: 28.60 x 59.25 x 25.30 mm
Description
Features:
PC board jack RJ45, shielded
Multi port 2x4, side entry, with 8 contacts
Solderable, color metal
L x W x H: 28.60 x 59.25 x 25.30 mm
Suppliers
Features:
PC board jack RJ45, shielded
Multi port 2x4, side entry, with 8 contacts
Solderable, color metal
L x W x H: 28.60 x 59.25 x 25.30 mm
Features:
- PC board jack RJ45, shielded
- Multi port 2x4, side entry, with 8 contacts
- Solderable, color metal
- L x W x H: 28.60 x 59.25 x 25.30 mm
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
AJT49d8884 |
|
Product Name
|
RJ45 Shielded Multi Port Jacks |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details