METZ CONNECT USA Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Features: Ethernet M12 female connector for PC boards 4-pole, d-coded as per IEC 61076-02-101 Solderable Front mounting Green PC board insert for THR
Features: Ethernet M12 female connector for PC boards 4-pole, D-coded as per IEC 61076-02-101 Solderable Through hole mounting Green PC board insert for THR
Features: M12 Cat.6A X-coded plug based on IEC PAS 61076-2-109 and suitable for field packaging 10 GBit suitable Suitable for power over ethernet 8-wire m12 plug for AWG 22...
Features: PCB edge connector Direct connection to module RJ45 magnetics & Module SFP tranceiver LC-D Vertical mounting SMT solderable Packing Tape & Reel
Features: PCB edge connector Direct connection to module RJ45 magnetics Horizontal mounting SMT solderable Packing Tape & Reel
Features: PCB edge connector Direct connection to module SFP tranceiver LC-D Horizontal mounting SMT solderable Packing Tape & Reel
Features: Pin header, SMT solderable Centerline 2.54 mm, direciton of connection 90° Color black Tape & Reel packaging Dual rows
Features: Pin header, SMT solderable Centerline 2.54 mm, direction of connection vertical (0°) Color black Tape & Reel packaging Dual rows
Features: Pin header, SMT solderable Centerline 2.54 mm, direction of connection vertical (0°) Color black Tape & Reel packaging Single row
Features: Pin header, SMTsolderable Centerline 2.54 mm, direciton of connection 90° Color black Tape & Reel packaging Single row
Features: Pin header, THR solderable Centerline 2.54 mm, direciton of connection 90° Color black Dual rows
Features: Pin header, THR solderable Centerline 2.54 mm, direciton of connection 90° Color black Single row
Features: Pin header, THR solderable Centerline 2.54 mm, direction of connection vertical (0°) Color black Dual rows
Features: Pin header, THR solderable Centerline 2.54 mm, direction of connection vertical (0°) Color black Single row
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color black With molded housing, screw brought down by hand
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color metal Open construction, screw brought down by hand
Features: Screw type terminal block, solderable Direciton of connection 90° Wire protector Color black With molded housing, single solder pin, screw brought down by hand
Features: Screw type terminal block, THR solderable, double solder pins Direciton of connection 90° Color metal Tape & Reel packaging Open construction, screw brought down by hand
Features: Screw type terminal block, THR solderable, double solder pins Direciton of connection 90° Wire protector Color metal Tape & Reel packaging Open construction, screw brought down by hand
Features: Shield for RJ45 module magnetics and SFP tranceiver LC-D Horizontal mounting Solderable Packing in tray
Features: Shield for RJ45 module magnetics and SFP tranceiver LC-D Vertical mounting Solderable Packing in tray
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Color black, mounting flange Finger push-button, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Color black, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Color black, mounting flange Finger push-button, wire entry undcodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Color black, mounting flange Push-button, wire entry uncodeable side parallel to plug direction
Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Finger push-button, wire entry undcodeable side parallel to plug...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Finger...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Finger push-button...
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Finger...
The USB connection is a serial bus where the individual bits of a data package are transmitted successively. The USB Type A jack is normally used for the data upstream.

<< Prev