ASP046 -- SPRING CLAMP PLUGGABLE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Spring Clamp Pluggable Terminal Blocks
ASP046
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.08 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.08 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Suppliers
Spring Clamp Pluggable Terminal Blocks
ASP046
Features:
Spring clamp terminal block, pluggable
Centerline 5.08 mm, direction of connection vertical (0°)
Fittable without loss of poles
Color black
Features:
- Spring clamp terminal block, pluggable
- Centerline 5.08 mm, direction of connection vertical (0°)
- Fittable without loss of poles
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ASP046 |
|
Product Name
|
Spring Clamp Pluggable Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details