METZ CONNECT USA Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features: Insulation displacement connector, solderable Centerline 3.50 mm, direciton of connection 90° Lift system, modular Color gray | |
| Features: Multi port 2x1, top entry, with 4 contacts Solderable, color metal L x W x H: 13.80 x 14.80 x 16.30 mm | |
| Features: PC board jack micro USB B, shielded Single port, side entry, with 5 contacts Solderable,, color metal L x W x H: 5 x 8 x 3.05 mm | |
| Features: PC board jack mini USB B, shielded Single port, side entry, with 5 contacts Solderable, color metal L x W x H: 9.20 x 7.70 x 3.90 mm | |
| Features: PC board jack RJ11, unshielded Single port, top entry, with 4 contacts Solderable, color black L x W x H: 14.00 x 11.10 x 12.72 mm Top latch | |
| Features: PC board jack RJ12, unshielded Single port, side entry, with 6 contacts Solderable (SMT), color black L x W x H: 18 x 13.2 x 11.5 mm Bottom latch... | |
| Features: PC board jack RJ12, unshielded Single port, top entry, with 6 contacts Solderable (SMT), color black L x W x H: 11.90 x 13.21 x 14.00 mm Top latch... | |
| Features: PC board jack RJ12, unshielded Single port, top entry, with 6 contacts Solderable, color black L x W x H: 11.90 x 13.21 x 14.00 mm Top latch | |
| Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 15.75 x 16.51 x 13.55 mm LED, green/yellow, top... | |
| Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 15.75 x 16.51 x 13.55 mm LED, yellow/green, top... | |
| Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 15.75 x 16.55 x 13.5 mm | |
| Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 18.60 x 15.60 x 11.80 mm Bottom latch | |
| Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 21.20 x 15.90 x 13.60 mm LED, red/green, bottom... | |
| Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 21.20 x 15.90 x 13.60 mm LED, yellow/green, bottom... | |
| Features: PC board jack RJ45, unshielded Multi port 1x4, top entry, with 8 contacts Solderable, color black L x w x h: 12.57 x 62.99 x 15.57 mm LEd, yellow/green,... | |
| Features: PC board jack RJ45, unshielded Single port, side entry, with 8 contacts Solderable, color black L x W x H: 15.00 x 15.80 x 13.21 mm LED green/yellow, top... | |
| Features: PC board jack RJ45, unshielded Single port, top entry, with 8 contacts Solderable, color black L x W x H: 14 x 14.6 x 12.8 mm | |
| Features: PC board jack USB A, shielded MultI port 2x1, side entry, with 4 contacts Solderable, color metal | |
| Features: PC board jack USB A, shielded Single port, side entry, 9 Solderable, color metal L x W x H: 16.5 x 13.9 x 7.12 mm | |
| Features: PC board jack USB A, shielded Single port, side entry, with 4 contacts Solderable, color metal | |
| Features: PC board jack USB A, shielded Single port, top entry, with 4 contacts Solderable, color metal | |
| Features: PC board jack USB B, shielded Single port, side entry, with 4 contacts Solderable, color metal | |
| Features: PC board jackRJ45, unshielded Single port, side entry, with 8 contacts Solderable, color black L x W x H: 15.00 x 15.80 x 13.21 mm LED, yellow/green, top latch... | |
| Features: PC board plug micro USB B, shielded With 5 contacts Color metal | |
| Features: PC board plug RJ45, unshielded Single port, top entry, with 8 contacts Solderable | |
| Features: PCboard jack RJ45, unshielded Single port, side entry, with 8 contacts Solderable, color black L x W x H: 15.00 x 15.80 x 13.21 mm LED, green/green, top latch... | |
| Features: Pin header, SMT solderable Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, SMT solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, solderable Centerline 10.00 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange | |
| Features: Pin header, solderable Centerline 2.50 mm, direciton of connection 90° Closed ends Color green | |
| Features: Pin header, solderable Centerline 2.50 mm, direction of connection vertical (0°) Closed ends Color green | |
| Features: Pin header, solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black Tape & Reel packaging With alternative face, codeable... | |
| Features: Pin header, THR solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black, mounting flange Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Tape & Reel packaging Codeable, connection left side, pluggable... | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Tape & Reel packaging Codeable, connection right side, pluggable... | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Open ends Color black Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Open ends Color black Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direciton of connection 90° Open ends Color black Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direction of connection vertical (0°) Open ends Color black Tape & Reel packaging Codeable | |
| Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Color metal Open construction, screw brought down by hand | |
| Features: Screw type terminal block, solderable Centerline 3.50 mm, direciton of connection 90° Lift system, modular Color black Tape & Reel packaging Max. Recommended poles: 16 | |
| Features: Screw type terminal block, solderable Centerline 3.50 mm, direction of connection vertical (0°) Lift system, modular Color black Max. Recommended poles: 16 | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the left | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the right | |
| Features: Screw type terminal block, solderable Centerline 6.35 mm, direciton of connection 90° Lift system, modular Color green | |
| Features: Screw type terminal block, solderable Centerline 9.52 mm, direciton of connection 90° Lift system, modular Color green |
| << Prev | Next >> |