METZ CONNECT USA Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features: Centerline 7.62 mm, direciton of connection 60° Color gray Push-button, double solder pins | |
| Features: Ethernet M12 jack for PC boards 8-pole, x-coded as per IEC 61076-02-109 For 10 GBit ethernet Solderable Top entry Green PC board insert | |
| Features: Female connector, THR solderable Centerline 2.54 mm, direciton of connection 90° Closed ends Color black Dual rows | |
| Features: Female connector, THR solderable Centerline 2.54 mm, direciton of connection 90° Closed ends Color black Single row | |
| Features: Female connector, THR solderable Centerline 2.54 mm, direction of connection vertical (0°) Closed ends Color black Dual rows | |
| Features: Female connector, THR solderable Centerline 2.54 mm, direction of connection vertical (0°) Closed ends Color black Single row | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.50 mm, direction of connection 45° Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direciton of connection 90° Color green Push-button | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 2.54 mm, direction of connection vertical (0°) Color green Push-button | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 60° Color gray Push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 60° Color gray Push-button | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Color gray Push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Finger push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Push-button, two individual contacts per centerline | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 60° Color gray Push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 60° Color gray Push-button | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.50 mm, direciton of connection 60° Color gray Push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.50 mm, direciton of connection 60° Color gray Push-button | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.62 mm, direciton of connection 60° Color gray Push-button | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.62 mm, direction of connection vertical (0°) Color gray Finger push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable, double solder pins Centerline 7.62 mm, direction of connection vertical (0°) Color gray Push-button, double solder pins | |
| Features: Spring clamp terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 10.00 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 2.50 mm, direciton of connection 90° Color gray Without eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Color gray Without eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 5.00 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Fittable without loss of poles Color black Eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, solderable Centerline 7.50 mm, direction of connection 45° Fittable without loss of poles Color gray Eccentric lever | |
| Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Push-button | |
| Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button | |
| Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Push-button... | |
| Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging Push-button | |
| Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button | |
| Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging Push-button... | |
| Features: Tubular screw terminal block 14.50 Naturweiß 2.0 mm raised base | |
| Features: Tubular screw terminal block Centerline 10.00 mm Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 10.00 mm Wire protector Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 12.00 mm Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 12.00 mm Wire protector Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 14.00 mm Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 14.00 mm Wire protector Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 8.00 mm Naturweiß 1.2 mm raised base | |
| Features: Tubular screw terminal block Centerline 8.00 mm Wire protector Naturweiß 1.2 mm raised base | |
| The Type AJS17G brings high-speed and ultra-miniaturizatio n to OTG devices. At roughly half the size of a mini-B ST yle USB, RIA CONNECT's AJS17G connector is a surface mount... |
| << Prev | Next >> |