METZ CONNECT USA Inc.Spring Clamp Pluggable Terminal BlocksASP129
Description
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Color black, mounting flange
Eccentric lever, wire entry undcodeable side parallel to plug direction
METZ CONNECT USA Inc.
Done
Description
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Color black, mounting flange
Eccentric lever, wire entry undcodeable side parallel to plug direction
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Color black, mounting flange
Eccentric lever, wire entry undcodeable side parallel to plug direction
Features:
Spring clamp terminal block, pluggable
Centerline 10.00 mm, direction of connection vertical (0°)
Color black, mounting flange
Eccentric lever, wire entry undcodeable side parallel to plug direction