METZ CONNECT USA Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Features: Additional tension relief for OpDAT REG plus and/or OpDAT REG per splice distributor M20 screw connection With tension relief for Kevlar
Features: Fiber optic termination unit for mounting in cable duct / surface mounting with fiber optic couplers Equipped with 2 LC-D, 2 SC-D or 4 ST couplers BenDINg radius of...
Features: Fiber optic wall outlet for wall conduits with couplers Equipped with 1XQ-LC, 1XSC-D OR 1XST-D Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning...
Features: Housing of the LC-D coupler made of plastic, screws included in the delivery 4-fold LC coupler in SC duplex design Slotted zirconium oxide ceramics sleeve for single mode applications...
Features: Housing of the SC-D coupler made of zinc die-casting or plastic, screws included in the delivery Slotted zirconium oxide ceramics sleeve for single mode applications Slotted metal sleeve for...
Features: Housing of the SC-D/ST coupler made of zinc die-casting; screws included in the delivery Slotted sleeve made of metal or zirconium oxide ceramics for multI mode applications High material...
Features: Housing of the ST coupler made of zinc die-casting; nuts included in the delivery Slotted zirconium oxide ceramics sleeve for single mode applications Slotted metal sleeve for multI mode...
Features: LC duplex couplers with adapter, fits modul applications Slotted zirconia ceramic sleeve for single mode applications Slotted metal sleeve for multI mode applications Perfect for "fiber to the desk"...
Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color gray
Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles
Features: St coupler with adapter, fits modul applications Perfect for "fiber to the desk" solutions Opdat modul ST is suited for single mode (sm) and multi mode (MM) Service life...
Features: Termination unit for mounting on wall conduit with fiber optic couplers Bending radius of approx. 30 mm is met due to integrated cable reservoir Plug direction 10° downwards Strain...
For fiber optic transmission, jacks in different performance classes, such as OS 2 for single-mode and OM 1 to 4 for multi-mode connections, in protection classes IP20 and IP67 are...

<< Prev Next >>