METZ CONNECT USA Inc. Solderable Pin Header Terminal Blocks 313741

Description
Features: Pin header, solderable Centerline 2.50 mm, direciton of connection 90° Closed ends Color green
Description
Features: Pin header, solderable Centerline 2.50 mm, direciton of connection 90° Closed ends Color green

Suppliers

Company
Product
Description
Supplier Links
Solderable Pin Header Terminal Blocks - 313741 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Pin Header Terminal Blocks
313741
Solderable Pin Header Terminal Blocks 313741
Features: Pin header, solderable Centerline 2.50 mm, direciton of connection 90° Closed ends Color green

Features:

  • Pin header, solderable
  • Centerline 2.50 mm, direciton of connection 90°
  • Closed ends
  • Color green
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Electrical Connectors
Product Number 313741
Product Name Solderable Pin Header Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details